- Factory Lead Time
- Insulation
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Size
- Style
- Type
- Published
- Length
- Length - Overall
- Orientation
Attribute column
Manufacturer
American Electrical Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Material | Dielectric Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Number of Positions | Color | Additional Feature | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Packing Method | Orientation | Style | Reach Compliance Code | Approval Agency | Lead Length | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Wire/Cable Gauge | Positive Tolerance | Negative Tolerance | Size | Insulation | Custom Capabilities | Assembly Item Name | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | Length - Pin | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11620025 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | - | - | 2008 | - | yes | Active | 1 (Unlimited) | - | - | - | Single Wire | - | Blue | - | - | NO | NO | NO | - | Straight | W | - | - | 6mm | - | - | - | 24 AWG | - | - | 24-26 AWG | Insulated | - | FERRULE | 800μm | - | 10.5mm | - | 10.50mm | - | 6.00mm | ROHS3 Compliant | Lead Free | ||
![]() 11610025 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | - | - | 2008 | - | yes | Active | 1 (Unlimited) | - | - | - | Single Wire | - | Yellow | - | - | NO | YES | NO | - | Straight | DIN | unknown | DIN | 6mm | - | - | - | 24 AWG | - | - | 24-26 AWG | Insulated | - | FERRULE | 800μm | - | 10.5mm | - | 10.50mm | - | 6.00mm | ROHS3 Compliant | Lead Free | ||
![]() 11102010 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | - | - | 2008 | - | yes | Active | Not Applicable | - | - | - | Single Wire | - | Yellow | - | - | NO | NO | NO | - | Straight | W | - | - | 10mm | - | - | - | 18 AWG | - | - | 18 AWG 1.00mm2 | Insulated | - | FERRULE | 1.5mm | - | 16.5mm | - | 16.50mm | - | 10.00mm | ROHS3 Compliant | Lead Free | ||
![]() 121010050 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Copper | - | Copper | - | - | - | 2008 | - | - | Active | Not Applicable | - | - | - | Single Wire | - | - | - | - | - | - | - | - | Straight | DIN | - | - | - | - | - | - | 20 AWG | - | - | 20 AWG 0.50mm2 | Non-Insulated | - | - | 2.1mm | - | 10mm | - | 10.00mm | 1 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1181025 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | - | - | 2008 | - | yes | Active | 1 (Unlimited) | - | - | - | Single Wire | - | Blue | - | - | NO | YES | NO | - | Straight | DIN | unknown | DIN | 8mm | - | - | - | 14 AWG | - | - | 14 AWG 2.50mm2 | Insulated | - | FERRULE | 2.3mm | - | 15mm | - | 15.00mm | - | 8.00mm | ROHS3 Compliant | Lead Free | ||
![]() 121210150 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Copper | - | Copper | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | Single Wire | - | - | - | - | - | - | - | - | Straight | DIN | - | - | - | - | - | - | 16 AWG | - | - | 16 AWG 1.50mm2 | Non-Insulated | - | - | 2.8mm | - | 12mm | - | 12.00mm | 1.7 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 13101025 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | - | - | 2008 | - | yes | Active | Not Applicable | - | - | - | Two Wire | 2 | Blue | - | - | NO | YES | NO | - | Straight | DIN | unknown | - | 10mm | - | - | - | 14 AWG | - | - | Two x 14 AWG 2.50mm2 | Insulated | - | FERRULE | 2.9mm | - | 18.5mm | - | 18.50mm | - | 10.00mm | ROHS3 Compliant | Lead Free | ||
![]() 1162075 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | - | - | 2008 | - | yes | Active | Not Applicable | - | - | - | Single Wire | - | White | - | - | NO | NO | NO | - | Straight | W | - | - | 6mm | - | - | - | 20 AWG | - | - | 20-22 AWG | Insulated | - | FERRULE | 1.3mm | - | 12mm | - | 12.00mm | - | 6.00mm | ROHS3 Compliant | Lead Free | ||
![]() 12510034 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Copper | - | Copper | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | Single Wire | - | - | - | - | - | - | - | - | Straight | DIN | - | - | - | - | - | - | 22 AWG | - | - | 22 AWG 0.34mm2 | Non-Insulated | - | - | 1.8mm | - | 5mm | - | 5.00mm | 900 μm | - | ROHS3 Compliant | Lead Free | ||
![]() 102075 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | COPPER ALLOY | - | - | - | - | - | 2014 | - | - | Active | Not Applicable | - | - | - | Single Wire | - | White | STANDARD: DIN 46228 | - | NO | YES | NO | - | - | W | - | - | 8mm | - | - | - | 20 AWG | - | - | 20 AWG 0.75mm2 | Insulated | - | FERRULE | - | - | - | - | - | - | 8.00mm | ROHS3 Compliant | Lead Free | ||
![]() 101250 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | 2014 | - | - | Active | Not Applicable | - | - | - | Single Wire | - | Blue | - | - | - | - | - | - | - | DIN | - | - | 8mm | - | - | - | 14 AWG | - | - | 14 AWG 2.50mm2 | Insulated | - | - | - | - | - | - | - | - | 8.00mm | ROHS3 Compliant | Lead Free | ||
![]() 102100 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | 2014 | - | - | Active | Not Applicable | - | - | - | Single Wire | - | Yellow | - | - | - | - | - | - | - | W | - | - | 8mm | - | - | - | 18 AWG | - | - | 18 AWG 1.00mm2 | Insulated | - | - | - | - | - | - | - | - | 8.00mm | ROHS3 Compliant | Lead Free | ||
![]() 101150 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | CERAMIC | - | - | 125°C | -55°C | 2014 | ATC700A(J,K,M TOL) | - | Active | Not Applicable | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Single Wire | - | Black | - | 0.0001μF | - | - | - | TR | - | DIN | - | - | 8mm | NP0 | Yes | 150V | 16 AWG | 10% | 10% | 16 AWG 1.50mm2 | Insulated | Contact Factory For Special Parameters | - | - | 1.45mm | - | 1.4mm | - | - | 8.00mm | ROHS3 Compliant | Lead Free | ||
![]() 1381075 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | - | - | 2005 | - | yes | Active | 1 (Unlimited) | - | - | - | Two Wire | 2 | Gray | - | - | NO | YES | NO | - | Straight | DIN | unknown | - | 8mm | - | - | - | 20 AWG | - | - | Two x 20 AWG 0.75mm2 | Insulated | - | FERRULE | 1.8mm | - | 15mm | - | 15.00mm | - | 8.00mm | ROHS3 Compliant | Lead Free | ||
![]() 11271700 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | Single Wire | - | Yellow | - | - | NO | YES | NO | - | Straight | DIN | unknown | DIN | 27mm | - | - | - | - | - | - | 2/0 AWG 70.00mm2 | Insulated | - | FERRULE | - | - | 43mm | - | 43.00mm | - | 27.00mm | ROHS3 Compliant | - | ||
![]() 1382010 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | Two Wire | - | Yellow | STANDARD: DIN 46228 | - | NO | YES | NO | - | Straight | W | - | - | 8mm | - | - | - | 18 AWG | - | - | Two x 18 AWG 1.00mm2 | Insulated | - | FERRULE | - | - | 15mm | - | 15.00mm | - | 8.00mm | ROHS3 Compliant | - | ||
![]() 1382015 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | Two Wire | - | Red | STANDARD: DIN 46228 | - | NO | YES | NO | - | Straight | W | - | - | 8mm | - | - | - | 16 AWG | - | - | Two x 16 AWG 1.50mm2 | Insulated | - | FERRULE | - | - | 16mm | - | 16.00mm | - | 8.00mm | ROHS3 Compliant | - | ||
![]() 11820025 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | - | - | 2008 | - | yes | Active | Not Applicable | - | - | - | Single Wire | - | Blue | - | - | NO | NO | NO | - | Straight | W | - | - | 8mm | - | - | - | 24 AWG | - | - | 24-26 AWG | Insulated | - | FERRULE | 800μm | - | 12.5mm | - | 12.50mm | - | 8.00mm | ROHS3 Compliant | Lead Free | ||
![]() 12610100 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Copper | - | Copper | - | - | - | 2008 | - | - | Active | Not Applicable | - | - | - | Single Wire | - | - | - | - | - | - | - | - | Straight | DIN | - | - | - | - | - | - | 18 AWG | - | - | 18 AWG 1.00mm2 | Non-Insulated | - | - | 2.5mm | - | 6mm | - | 6.00mm | 1.4 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 11123040 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | COPPER | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | Single Wire | - | Orange | - | - | NO | NO | NO | - | - | T | unknown | - | 12mm | - | - | - | - | - | - | 12 AWG 4.00mm2 | Insulated | - | FERRULE | - | - | 20mm | - | 20.00mm | - | 12.00mm | ROHS3 Compliant | - |