- Color
- Current-UL
- Factory Lead Time
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Number of Levels
- Number of Positions
- Packaging
- Part Status
- RoHS Status
- Termination Style
- Type
Attribute column
Manufacturer
American Electrical Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Orientation | Insulation Height | Termination Style | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Strip Length | Number of Positions Per Level | Screw Size | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P-420-38107 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 7 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | -55°C~105°C | Bulk | 2014 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 7 | 105°C | -55°C | Green | 0.150 3.81mm | - | 0.441 11.20mm | Screw | 300V | - | 1 | 10A | 26 AWG | 16 AWG | Tin | 16-26 AWG | 7 | 180° | - | 6.5mm | 7 | M2 | UL94 V-0 | ROHS3 Compliant | ||
![]() H-040-35006 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 6 | Polyamide (PA66), Nylon 6/6 | Brass | 12A | -55°C~105°C | Bulk | 2014 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 6 | 105°C | -55°C | Green | 0.138 3.50mm | Vertical | 0.362 9.20mm | Solder | 300V | 0.134 3.40mm | 1 | 12A | - | - | Tin | - | 6 | - | Vertical | - | 6 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() H-030-50803 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Brass | 12A | -55°C~105°C | Bulk | 2014 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 3 | 105°C | -55°C | Green | 0.200 5.08mm | - | 0.327 8.30mm | Solder | 300V | 0.177 4.50mm | 1 | 12A | - | - | Tin | - | 3 | - | 90°, Right Angle | - | 3 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() H-030-50806 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 6 | Polyamide (PA66), Nylon 6/6 | Brass | 12A | -55°C~105°C | Bulk | 2014 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 6 | 105°C | -55°C | Green | 0.200 5.08mm | - | 0.327 8.30mm | Solder | 300V | 0.177 4.50mm | 1 | 12A | - | - | Tin | - | 6 | - | 90°, Right Angle | - | 6 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() P-200-50806 American Electrical Inc. | In Stock | - | - | 5 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 6 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 16A | -55°C~105°C | Bulk | 2003 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 6 | 105°C | -55°C | Green | 0.200 5.08mm | - | - | Screw | 300V | - | 1 | 16A | 24 AWG | 14 AWG | Tin | 14-24 AWG | 6 | 90° | - | 4-5mm | 6 | M3 | UL94 V-0 | ROHS3 Compliant | ||
![]() H-040-38106 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 6 | Polyamide (PA66), Nylon 6/6 | Brass | 12A | -55°C~105°C | Bulk | 2014 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 6 | 105°C | -55°C | Green | 0.150 3.81mm | Vertical | 0.362 9.20mm | Solder | 300V | 0.134 3.40mm | 1 | 12A | - | - | Tin | - | 6 | - | Vertical | - | 6 | - | UL94 V-0 | ROHS3 Compliant |