- Collector Base Voltage (VCBO)
- Collector Emitter Voltage (VCEO)
- Emitter Base Voltage (VEBO)
- Factory Lead Time
- Lifecycle Status
- Max Collector Current
- Max Operating Temperature
- Max Power Dissipation
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
American Microsemiconductor Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Polarity | Element Configuration | Power Dissipation | Power - Max | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX2N3501 American Microsemiconductor, Inc. | In Stock | - | Datasheet | 23 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | TO-205AD, TO-39-3 Metal Can | 3 | TO-39 (TO-205AD) | 150V | 300mA | 1 | -65°C~200°C TA | Bulk | 2002 | Military, MIL-PRF-19500/366 | Active | 1 (Unlimited) | 200°C | -55°C | 1W | NPN | - | 1W | 1W | NPN | 150V | 300mA | 100 @ 150mA 10V | 10μA ICBO | 400mV @ 15mA, 150mA | 150V | 150V | 6V | No | Non-RoHS Compliant | Contains Lead | ||
![]() JANTX2N6287 American Microsemiconductor, Inc. | In Stock | - | Datasheet | 20 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | Through Hole | TO-204AA, TO-3 | - | TO-204AA (TO-3) | 100V | 20A | 1 | -65°C~200°C TJ | - | 2002 | - | Active | 1 (Unlimited) | 175°C | -65°C | 175W | PNP | Single | - | 175W | PNP - Darlington | 100V | 20A | 1500 @ 1A 3V | 1mA | 3V @ 200mA, 20A | 100V | 100V | 7V | No | Non-RoHS Compliant | Contains Lead | ||
![]() JANTX2N3055 American Microsemiconductor, Inc. | In Stock | - | Datasheet | 20 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | TO-204AA, TO-3 | 3 | TO-204AA (TO-3) | - | 15A | 1 | -65°C~200°C TJ | Bulk | 2002 | - | Active | 1 (Unlimited) | 200°C | -65°C | 6W | NPN | - | 6W | - | NPN | 70V | 15A | 40 @ 500mA 4V | 1mA | 2V @ 3.3A, 10A | 70V | 100V | 7V | No | Non-RoHS Compliant | - | ||
![]() JANTX2N3585 American Microsemiconductor, Inc. | In Stock | - | - | 20 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | TO-213AA, TO-66-2 | 3 | TO-66 (TO-213AA) | - | - | 1 | - | Bulk | 2007 | Military, MIL-PRF-19500/366 | Active | 1 (Unlimited) | 125°C | -65°C | 2.5W | NPN | - | 2.5W | - | NPN | 300V | 2A | - | - | - | - | 500V | 6V | No | Non-RoHS Compliant | - |