- Color
- Features
- Mfr
- Mounting Type
- Package
- Product Status
- Series
- Applications
- Backshell Material, Plating
- Base Product Number
- Cable Opening
- Configuration
Attribute column
Manufacturer
American Power Conversion Video Cables (DVI, HDMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Wavelength-dominant | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Configuration | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Cable Opening | Current - Test | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Features | Contact Finish Thickness - Mating | Height (Max) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP5257 American Power Conversion | 2849 |
| - | Through Hole | Radial | - | - | T-1 | - | - | - | - | - | OSRAM Opto (ams OSRAM) | Bulk | - | Obsolete | - | 587nm | - | Radial | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | Standard | - | 1.8V | 60° | - | 2mA | Round with Domed Top | 3mm, T-1 | 12.55mcd | Diffused | 591nm | Yellow | - | - | 6.10mm | - | ||
![]() AP5261 American Power Conversion | 2119 |
| - | Panel Mount | - | Flange | Aluminum | - | - | - | D38999/20WF | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Crimp | Receptacle, Female Sockets | 18 (14 + 4 Twinax) | Olive Drab | Aviation, Marine, Military | Threaded | - | D | Shielded | Environment Resistant | Olive Drab Cadmium | 19-18 | - | F | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - |