- Capacitance
- Capacitance Tolerance
- Contact Plating
- Cord Length
- Diameter
- Dissipation Factor
- Features
- Lead Diameter
- Leakage Current
- Length
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
American Power Conversion Surge Suppression ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Capacitance Tolerance | Number of Outlets | RoHS | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Polarity | Lead Diameter | Leakage Current | Dissipation Factor | Cord Length | Product | Features | Product Length | Product Width | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE66 American Power Conversion | In Stock | - | - | Lead, Tin | Through Hole | - | 6 Outlet | Compliant | 125 V | 125 V | 20 % | Axial | 85 °C | -55 °C | 330 nF | Polar | 510 µm | 1 µA | 2 % | 6 ft | Surge Protectors | Surge Protection | - | - | 3.43 mm | 7.26 mm | ||
![]() PE6U2 American Power Conversion | In Stock | - | - | - | - | 5% | - | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.8 x 0.94 mm | - | - |