- Input Voltage
- Mounting Type
- Output Voltage
- Model
- Power Rating
- VA Rating
- Type
- Length
- Current Rating
- Width
- Number of Outlets
- Depth
Attribute column
Manufacturer
American Power Conversion Uninterruptible Power Supply (UPS) Systems
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Backup Time (min) | Battery Recharge Time (h) | Battery Voltage Rating (VDC) | Data Lines Connector | ECCN (US) | Efficiency (%) | HTS | Input Connector Type | Input Frequency (Hz) | Input Power Factor Correction | Input Voltage Range (V) | Input/Output Type | Maximum Active Power (W) | Maximum Apparent Power (VA) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Number of Input Phases | Number of Outlets | Output Frequency (Hz) | Output Receptacles Type | Output Voltage (V) | Output Voltage Waveform | Output Voltage-Channel 1 | Package Height | Package Length | Package Width | Runtime-Full Load | Runtime-Half Load | Typical Input Voltage (V) | UPS Type | Part Status | Interface | Output Power | Number of Output Phases | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMC1500I-2U American Power Conversion | In Stock | - | - | 28640 | - | 3 | - | RJ45 | EAR99 | - | 8504.40.70.18 | IEC-320 C14 | 50|60 | No | 170 to 300 | AC/AC | 900 | 1500 | 40 | 0 | Rack | - | - | 57 to 63 | (4) IEC 320 C13/(2) IEC Jumpers | 230 | Sine Wave | - | 89(Max) | 457(Max) | 432(Max) | - | - | 230 | Line Interactive | Active | USB | - | - | RoHS Compliant | ||
![]() SMT1500RMUS American Power Conversion | In Stock | - | - | 28640 | - | 3 | - | - | EAR99 | 97.7 | 8504.40.70.18 | NEMA 5-15P | 50|60 | No | 75 to 154 | AC/AC | 1000 | 1440 | 40 | 0 | Rack | - | - | 50|60 | (6) NEMA 5-15R | 120 | Sine Wave | - | 89(Max) | 457(Max) | 432(Max) | - | - | 120 | Line Interactive | Active | Smart Slot/USB | - | - | RoHS Compliant | ||
![]() SUVTP15KH4B4S American Power Conversion | In Stock | - | - | 599090 | - | 5 | 192 | - | EAR99 | 95.7 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 304 to 477 | AC/AC | 12000 | 15000 | 40 | 0 | - | 3 | - | 50 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 400 | Sine Wave | - | 1499(Max) | 813(Max) | 559(Max) | - | - | 400 | Online | Obsolete | DB-9 RS-232/Smart Slot | - | 3 | RoHS Compliant | ||
![]() G35T15KF2B4S American Power Conversion | In Stock | - | - | 415000 | - | 5 | 192 | - | EAR99 | 93 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 160 to 240 | AC/AC | 12000 | 15000 | 40 | 0 | - | 3 | - | 60 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 208 | Sine Wave | - | 1491(Max) | 838(Max) | 523(Max) | - | - | 208 | Online | Active | DB-9 RS-232 | - | 3 | Yes with exemptions | ||
![]() SURT6KRMXL3U-TF5 American Power Conversion | In Stock | - | - | 100450 | - | 2.5 | - | RJ45 | EAR99 | 92 | 8504.40.70.18 | NEMA L6-30P | 50|60 | No | 160 to 280 | AC/AC | 4200 | 6000 | 40 | 0 | Rack | - | - | 50|60 | (12) NEMA 5-20R/(2) NEMA L6-20R/(1) NEMA L6-30R | 120|208 | Sine Wave | - | 218(Max) | 660(Max) | 432(Max) | - | - | 208 | Online | Obsolete | DB-9 RS-232/Smart Slot | - | - | RoHS Compliant | ||
![]() SMT1500RM2U American Power Conversion | In Stock | - | - | - | - | 3 | - | - | - | 97.4 | 8504.40.70.18 | NEMA 5-15P | 60|50 | No | 75 to 154 | AC/AC | 1000 | 1500 | 40 | 0 | - | - | - | 60 | (6) NEMA 5-15R | 120 | Sine Wave | - | 89 | 457 | 432 | - | - | 120 | Line Interactive | Active | Smart Slot/USB | - | - | RoHS Compliant | ||
![]() SMT1500R2-NMC American Power Conversion | In Stock | - | - | 28640 | - | 3 | - | - | EAR99 | 97.7 | 8504.40.70.18 | NEMA 5-15P | 50|60 | No | 75 to 154 | AC/AC | 1000 | 1500 | 40 | 0 | Rack | - | - | 60|50 | (6) NEMA 5-15R | 120 | Sine Wave | - | 89(Max) | 457(Max) | 432(Max) | - | - | 120 | Line Interactive | Active | Smart Slot/USB | - | - | RoHS Compliant | ||
![]() SURTD6000RMXLJP3U American Power Conversion | In Stock | - | - | 58180 | - | 3 | - | RJ45 | EAR99 | 86 | 8504.40.70.18 | NEMA L14-30P | 50|60 | No | - | AC/AC | 4200 | 6000 | 40 | 0 | Rack | - | - | 60|50 | (4) NEMA 5-20R/(1) NEMA L14-30R/(1) NEMA L6-30R | 100|200 | Sine Wave | - | 130(Max) | 735(Max) | 432(Max) | - | - | 100|200 | Online | Active | Smart Slot | - | - | Yes with exemptions | ||
![]() SURT2000XLI American Power Conversion | In Stock | - | - | 25000 | 4.1 | 4 | - | - | EAR99 | 90 | 8504.40.70.18 | IEC 320-C20 | 50|60 | No | 100 to 280 | AC/AC | 1400 | 2000 | 40 | 0 | Desktop | - | - | 50|60 | (6) IEC 320 C13/(2) IEC Jumpers | 230 | Sine Wave | - | 85(Max) | 483(Max) | 432(Max) | - | - | 230 | - | Obsolete | DB-9 RS-232 | - | - | Yes with exemptions | ||
![]() SMT500J American Power Conversion | In Stock | - | - | 12600 | - | 4 | - | RJ45 | EAR99 | - | 8504.40.70.12 | NEMA 5-15P | 50|60 | No | - | AC/AC | 360 | 500 | 40 | 0 | - | - | - | 50|60 | (6) NEMA 5-15R | 100 | Sine Wave | - | 167(Max) | 359(Max) | 140(Max) | - | - | 100 | Line Interactive | Active | Smart Slot/USB | - | - | RoHS Compliant | ||
![]() BE850M2 American Power Conversion | In Stock | - | - | 4100 | - | 8 | - | - | EAR99 | - | 8504.40.70.12 | NEMA 5-15P | 50|60 | - | 92 to 139 | AC/AC | 450 | 850 | 40 | 0 | - | - | - | 50|60 | (3) NEMA 5-15R/(6) NEMA 5-15R | 120 | Stepped Sine Wave | - | 139(Max) | 327(Max) | 105(Max) | - | - | 120 | Standby | Obsolete | USB | - | - | Yes with exemptions | ||
![]() SUVTR20KG2B5S American Power Conversion | In Stock | - | - | 768180 | - | 3 | - | - | EAR99 | 94.1 | 8504.40.70.18 | Hardwired (4-wire) | 40 to 70 | No | 408 to 552 | AC/AC | 16000 | 20000 | 40 | 0 | - | 3 | - | 57 to 63 | (1) Hardwired (5-wire)/(5) NEMA L21-20 | 120|208 | Sine Wave | - | 1995(Max) | 1075(Max) | 600(Max) | - | - | 480 | Online | Obsolete | DB-9 RS-232/Smart Slot | - | 3 | RoHS Compliant | ||
![]() SUVTP10KF4B4S American Power Conversion | In Stock | - | - | 599090 | - | 5 | - | - | EAR99 | 93 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 165 to 240 | AC/AC | 8000 | 10000 | 40 | 0 | - | 3 | - | 57 to 63 | (1) Hardwired (5-wire)/(1) Screw Terminals | 120|208 | Sine Wave | - | 1499(Max) | 813(Max) | 523(Max) | - | - | 208 | Online | Obsolete | DB-9 RS-232/Smart Slot | - | 3 | RoHS Compliant | ||
![]() SURT6000XLICH American Power Conversion | In Stock | - | - | 54550 | - | 2.5 | - | RJ45 | EAR99 | 92 | 8504.40.70.18 | Hardwired (3-wire) | 50|60 | No | 100 to 280 | AC/AC | 4200 | 6000 | 40 | 0 | Rack | - | - | 50|60 | (8) IEC 320 C13/(2) IEC 320 C19/(4) IEC Jumpers | 230 | Sine Wave | - | 432(Max) | 698(Max) | 130(Max) | - | - | 230 | Online | Active | DB-9 RS-232/Smart Slot | - | - | RoHS Compliant | ||
![]() SMT1500I American Power Conversion | In Stock | - | - | 24090 | 6 | 3 | - | - | EAR99 | 98.7 | 8504.40.70.18 | IEC 320 | 50|60 | No | 151 to 302 | AC/AC | 1000 | 1500 | 40 | 0 | Desktop | - | - | 50|60 | (8) IEC 320/(2) IEC | 230 | Sine Wave | 230 VAC | 171 | 439 | 219 | - | - | 230 | Line Interactive | Active | Smart Slot/USB | 1.5 kVA | - | Yes with exemptions | ||
![]() BE650G1-LM American Power Conversion | In Stock | - | - | - | - | 24 | - | RJ45 | - | 99 | - | NEMA 5-15P | 50|60 | No | 90 to 140 | AC/AC | 390 | 650 | 40 | 0 | - | 1 | - | 60 | (4) NEMA 5-15R/(4) NEMA 5-15R | 120 | Stepped Sine Wave | - | 88(Max) | 302(Max) | 180(Max) | - | - | 120 | Standby | Active | USB | - | 1 | RoHS Compliant | ||
![]() SUVTRT30KF3B5S American Power Conversion | In Stock | - | - | 859090 | - | 3 | 192 | - | EAR99 | 93 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 177 to 239 | AC/AC | 24000 | 30000 | 40 | 0 | - | 3 | - | 57 to 63 | (1) Hardwired (5-wire)/(5) NEMA L21-20 | 120|208 | Sine Wave | - | 1995(Max) | 1075(Max) | 600(Max) | - | - | 208 | Online | Obsolete | Smart Slot | - | 3 | RoHS Compliant | ||
![]() SMT2200RM2UC American Power Conversion | In Stock | - | - | 42310 | - | 3 | - | RJ45 | EAR99 | - | - | NEMA 5-20P | 50|60 | No | 82 to 143 | AC/AC | 1980 | 2200 | 40 | 0 | Rack | 1 | 8 Outlet | 50|60 | (6) NEMA 5-15R/(2) NEMA 5-20R | 120 | Sine Wave | 120 VAC | 86(Max) | 683(Max) | 480(Max) | 5 min | 15 min | 120 | Line Interactive | Active | Smart Slot/USB | 2.2 kVA | 1 | Yes with exemptions | ||
![]() SUVTRT20KF3B5S American Power Conversion | In Stock | - | - | 859090 | - | - | - | - | EAR99 | 93 | 8504.40.70.18 | - | 40 to 70 | No | 177 to 239 | AC/AC | 16000 | 20000 | 40 | 0 | - | 3 | - | 57 to 63 | (1) Hardwired (5-wire)/(5) NEMA L21-20 | 120|208 | Sine Wave | - | 1995(Max) | 1075(Max) | 600(Max) | - | - | 208 | Online | Obsolete | Smart Slot | - | 3 | Supplier Unconfirmed | ||
![]() G35T20KF3B4S American Power Conversion | In Stock | - | - | 536820 | - | 5 | 192 | - | EAR99 | 93.4 | 8504.40.70.18 | - | 40 to 70 | No | 160 to 240 | AC/AC | 16000 | 20000 | 40 | 0 | - | 3 | - | 60 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 208 | Sine Wave | - | 1491(Max) | 838(Max) | 523(Max) | - | - | 208 | Online | Obsolete | DB-9 RS-232 | - | 3 | RoHS Compliant |