- Input Voltage
- Mounting Type
- Output Voltage
- Model
- Power Rating
- VA Rating
- Type
- Length
- Current Rating
- Width
- Number of Outlets
- Depth
Attribute column
Manufacturer
American Power Conversion Uninterruptible Power Supply (UPS) Systems
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Product Weight (g) | Backup Time (min) | Battery Recharge Time (h) | Battery Voltage Rating (VDC) | Data Lines Connector | ECCN (US) | Efficiency (%) | HTS | Input Connector Type | Input Frequency (Hz) | Input Power Factor Correction | Input Voltage Range (V) | Input/Output Type | Maximum Active Power (W) | Maximum Apparent Power (VA) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Model | Mounting | Number of Input Phases | Number of Outlets | Output Frequency (Hz) | Output Receptacles Type | Output Voltage (V) | Output Voltage Waveform | Output Voltage-Channel 1 | Package Height | Package Length | Package Width | RoHS | Runtime-Full Load | Runtime-Half Load | Typical Input Voltage (V) | UPS Type | Part Status | Type | Power Rating | Depth | Output Voltage | Interface | Output Power | Max Input Voltage | Max Input Voltage (AC) | VA Rating | Number of Output Phases | Input Voltage | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G35T30K3I4B4S American Power Conversion | In Stock | - | - | - | - | 656000 | - | 5 | 192 | - | EAR99 | 95.5 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 304 to 477 | AC/AC | 24000 | 30000 | 40 | 0 | - | - | 3 | - | 47 to 53 | (1) Hardwired (3-wire)/(1) Screw Terminals | 230 | Sine Wave | - | 1491(Max) | 838(Max) | 523(Max) | - | - | - | 400 | Online | Obsolete | - | - | - | - | DB-9 RS-232 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SUVTP10KF2B4S American Power Conversion | In Stock | - | - | - | - | 506820 | - | 5 | 192 | - | EAR99 | 93 | 8504.40.70.18 | - | 40 to 70 | No | 165 to 240 | AC/AC | 8000 | 10000 | - | - | - | - | 3 | - | 57 to 63 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 120|208 | Sine Wave | - | 1499(Max) | 813(Max) | 523(Max) | - | - | - | 208 | Online | Obsolete | - | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | 3 | - | - | - | - | - | RoHS non-compliant | ||
![]() SUM1500RMXL2U American Power Conversion | In Stock | - | - | - | - | 46820 | - | - | - | RJ45 | EAR99 | - | 8504.40.70.18 | NEMA 5-15P | 50|60 | No | 75 to 154 | AC/AC | 1425 | 1440 | 40 | 0 | - | - | - | - | - | (8) NEMA 5-15R | 120 | - | - | 86 | 678 | 432 | - | - | - | 120 | Line Interactive | Active | - | - | - | - | DB-9 RS-232 | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() SYH2K6RMT-TF3 American Power Conversion | In Stock | - | - | - | - | 134090 | - | 4 | - | RJ45 | EAR99 | 85 | 8504.40.70.18 | Hardwired (3-wire)/NEMA L6-30P | 50|60 | No | 155 to 276 | AC/AC | 4200 | 6000 | 40 | 0 | - | - | - | - | 57 to 63 | (4) NEMA L5-20R/(2) NEMA L6-20R | 120|208 | Sine Wave | - | 445 | 730 | 483 | - | - | - | 208 | Online | Active | - | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SYH6K6RMT-P1 American Power Conversion | In Stock | - | - | - | - | 176820 | - | 3 | - | RJ45 | EAR99 | 85 | 8504.40.70.18 | Hardwired (3-wire)/NEMA L6-30P | 60 | No | 155 to 276 | AC/AC | 4200 | 6000 | 40 | 0 | - | - | - | - | 57 to 63 | (12) NEMA 5-20R/(2) NEMA L6-20R | 120|208 | Sine Wave | 120 VAC | 445 | 730 | 483 | - | - | - | 208 | - | Active | - | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SUVTRT20KF2B5S American Power Conversion | In Stock | - | - | - | - | 768180 | - | 3 | - | - | EAR99 | 93 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 177 to 239 | AC/AC | 16000 | 20000 | 40 | 0 | - | - | 3 | - | 57 to 63 | (1) Hardwired (5-wire)/(5) NEMA L21-20 | 120|208 | Sine Wave | - | 1995(Max) | 1075(Max) | 600(Max) | - | - | - | 280 | Online | Obsolete | - | - | - | - | Smart Slot | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() SY16K48H-PD American Power Conversion | In Stock | - | - | - | - | 537000 | - | 3 | 192 | - | EAR99 | 95 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 340 to 477 | AC/AC | 48000 | 48000 | 40 | 0 | - | Rack | 3 | - | 50|60 | - | 230|400 | Sine Wave | - | 1991(Max) | 1070(Max) | 600(Max) | - | - | - | 400 | Online | Active | - | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() G35T10KH3B4S American Power Conversion | In Stock | - | - | - | - | 535000 | - | 5 | 192 | - | EAR99 | 94.4 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 304 to 477 | AC/AC | 8000 | 10000 | 40 | 0 | - | - | 3 | - | 47 to 63 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 400 | Sine Wave | - | 1491(Max) | 838(Max) | 523(Max) | - | - | - | 400 | Online | Obsolete | - | - | - | - | DB-9 RS-232 | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() SUA500PDR-S American Power Conversion | In Stock | - | - | - | - | - | - | 2.5 | - | - | - | 94 | 8504.40.70.12 | Hardwired (3-wire) | 50|60 | No | 75 to 154 | AC/AC | 325 | 500 | 40 | 0 | - | DIN Rail | - | - | 60 | (1) Hardwired (3-wire) | 120 | Sine Wave | 120 VAC | 148(Max) | 171(Max) | 362(Max) | Non-Compliant | - | - | 120 | Line Interactive | Active | - | - | - | 120 V | DB-9 RS-232 | 500 VA | 120 V | 120 V | - | - | - | 297 mm | 481 mm | 297 mm | Unknown | RoHS Compliant | ||
![]() BK500 American Power Conversion | In Stock | - | - | - | - | 6270 | 2.4(Typ) | 8 | - | - | - | 99 | 8504.40.60.18 | NEMA 5-15P | 50|60 | No | 98 to 140 | AC/AC | 300 | 500 | 40 | 0 | - | Desktop | - | 6 Outlet | 50|60 | (3) NEMA 5-15R/(3) NEMA 5-15R | 120 | - | 120 VAC | 91(Max) | 284(Max) | 165(Max) | - | 2.4 min | 13.9 min | 120 | Standby | Active | - | - | - | - | DB-9 RS-232/USB | 500 VA / 300 W | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() SUVTP20KF2B4S American Power Conversion | In Stock | - | - | - | - | 445000 | - | 5 | 192 | - | EAR99 | 93.8 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 165 to 240 | AC/AC | 16000 | 20000 | 40 | 0 | - | - | 3 | - | 57 to 63 | (1) Hardwired (5-wire)/(1) Screw Terminals | 120|208 | Sine Wave | - | 1499(Max) | 813(Max) | 523(Max) | - | - | - | 208 | Online | Obsolete | - | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() G35T20KF4B4S American Power Conversion | In Stock | - | - | - | - | 629090 | - | 5 | 192 | - | EAR99 | 93.4 | 8504.40.70.18 | - | 40 to 70 | No | 160 to 240 | AC/AC | 16000 | 20000 | 40 | 0 | - | - | 3 | - | 60 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 208 | Sine Wave | - | 1491(Max) | 838(Max) | 523(Max) | - | - | - | 208 | Online | Obsolete | - | - | - | - | DB-9 RS-232 | - | - | - | - | 3 | - | - | - | - | - | Yes with exemptions | ||
![]() SUVTP30KF4B4S American Power Conversion | In Stock | - | - | - | - | 629090 | - | 5 | 192 | - | EAR99 | 93.3 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 165 to 240 | AC/AC | 24000 | 30000 | 40 | 0 | - | - | 3 | - | 57 to 63 | (1) Hardwired (5-wire)/(1) Screw Terminals | 120|208 | Sine Wave | - | 1499(Max) | 813(Max) | 523(Max) | - | - | - | 208 | Online | Obsolete | - | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() SYH6K6RMI American Power Conversion | In Stock | - | - | - | - | 133640 | - | 4 | - | RJ45 | EAR99 | 89 | 8504.40.70.18 | Hardwired (3-wire) | 50|60 | No | 155 to 276 | AC/AC | 4200 | 6000 | 40 | 0 | - | Rack | - | - | 47 to 53 | (8) IEC 320 C13/(2) IEC 320 C19 | 230 | Sine Wave | - | 356(Max) | 730(Max) | 483(Max) | - | - | - | 230 | Online | Active | - | - | - | - | DB-9 RS-232 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SYH4K6RMT-TF3 American Power Conversion | In Stock | - | - | - | - | 147270 | - | 4 | - | RJ45 | EAR99 | 85 | 8504.40.70.18 | Hardwired (3-wire)/NEMA L6-30P | 60 | No | 155 to 276 | AC/AC | 4200 | 6000 | 40 | 0 | - | - | - | - | 57 to 63 | (4) NEMA L5-20R/(2) NEMA L6-20R | 120|208 | Sine Wave | - | 445 | 730 | 483 | Non-Compliant | - | - | 208 | - | Active | - | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SY125K250DR-PDNB American Power Conversion | In Stock | - | - | - | - | 1227000 | - | - | - | - | EAR99 | 96.3 | 8504.40.70.18 | Hardwired (4-wire)/Hardwired (5-wire) | 40 to 70 | No | 408 to 552 | AC/AC | 500000 | 500000 | 40 | 0 | - | - | 3 | - | 50|60 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire) | 400|480 | Sine Wave | - | 1991(Max) | 1600(Max) | 1070(Max) | - | - | - | 400|480 | Online | Active | - | - | - | - | Smart Slot | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() SUVTP20KF4B4S American Power Conversion | In Stock | - | - | - | - | 629090 | - | 5 | 192 | - | EAR99 | 93.8 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 165 to 240 | AC/AC | 16000 | 20000 | 40 | 0 | - | - | 3 | - | 57 to 63 | (1) Hardwired (5-wire)/(1) Screw Terminals | 120|208 | Sine Wave | - | 1499(Max) | 813(Max) | 523(Max) | - | - | - | 208 | Online | Obsolete | - | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() SMX2000RMLV2U American Power Conversion | In Stock | - | - | - | - | 38450 | - | 3 | - | - | EAR99 | 97.8 | 8504.40.70.18 | NEMA 5-20P | 60|50 | No | 75 to 154 | AC/AC | 1800 | 1920 | 40 | 0 | - | Rack | - | - | 50|60 | (3) NEMA 5-15R/(3) NEMA 5-20R/(1) NEMA L5-20R | 120 | Sine Wave | - | 85(Max) | 667(Max) | 432(Max) | - | - | - | 120 | Line Interactive | Active | - | - | - | - | Smart Slot/USB | 2 kVA | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() SUA1000RMI1U American Power Conversion | In Stock | - | - | Rack Mount | - | 21820 | - | 2 | - | - | EAR99 | - | 8504.40.70.18 | IEC-320 C14 | 50|60 | No | 151 to 302 | AC/AC | 640 | 1000 | 40 | 0 | Smart-UPS | Rack | - | 4 | 47 to 53|57 to 63 | (4) IEC 320 C13/(2) IEC Jumpers | 230 | Sine Wave | 230 VAC | 44(Max) | 660(Max) | 432(Max) | - | - | - | 230 | - | Active | Line Interactive | 640W | 660mm | 230V | DB-9 RS-232/Smart Slot | - | - | - | 1000VA | - | 230V | - | 432mm | 44mm | - | RoHS Compliant | ||
![]() SURT1000RMXLI American Power Conversion | In Stock | - | - | - | 25 kg | 23000 | 10.2 | 3 | - | - | EAR99 | 88 | 8504.40.70.18 | IEC-320 C14 | 50|60 | No | 100 to 280 | AC/AC | 700 | 1000 | 40 | 0 | - | Rack | - | - | 60|50 | (6) IEC 320 C13/(2) IEC Jumpers | 230 | Sine Wave | 230 VAC | 85(Max) | 483(Max) | 432(Max) | Compliant | - | - | 240|220 | - | LTB | - | - | 483 mm | - | DB-9 RS-232/Smart Slot | - | - | - | - | - | - | 85 mm | - | 432 mm | - | RoHS Compliant |