- Input Voltage
- Mounting Type
- Output Voltage
- Model
- Power Rating
- VA Rating
- Type
- Length
- Current Rating
- Width
- Number of Outlets
- Depth
Attribute column
Manufacturer
American Power Conversion Uninterruptible Power Supply (UPS) Systems
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Product Weight (g) | Backup Time (min) | Battery Recharge Time (h) | Battery Voltage Rating (VDC) | Data Lines Connector | ECCN (US) | Efficiency (%) | HTS | Input Connector Type | Input Frequency (Hz) | Input Power Factor Correction | Input Voltage Range (V) | Input/Output Type | Maximum Active Power (W) | Maximum Apparent Power (VA) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Model | Mounting | Number of Input Phases | Output Frequency (Hz) | Output Receptacles Type | Output Voltage (V) | Output Voltage Waveform | Output Voltage-Channel 1 | Package Height | Package Length | Package Width | RoHS | Typical Input Voltage (V) | UPS Type | Part Status | Power Rating | Current Rating | Output Voltage | Interface | Output Power | Max Input Voltage | Max Input Voltage (AC) | VA Rating | Number of Output Phases | Input Voltage | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G35T20KH2B4S American Power Conversion | In Stock | - | - | - | 443000 | - | 5 | 192 | - | EAR99 | 95.5 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 340 to 460 | AC/AC | 16000 | 20000 | 40 | 0 | - | - | 3 | 50 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 400 | Sine Wave | - | 1491(Max) | 838(Max) | 523(Max) | - | 400 | Online | Obsolete | - | - | - | DB-9 RS-232 | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() SMT1000US American Power Conversion | In Stock | - | - | - | 19090 | - | 3 | - | - | EAR99 | 98.2 | 8504.40.70.18 | NEMA 5-15P | 50|60 | No | 75 to 154 | AC/AC | 700 | 1000 | 40 | 0 | - | - | - | 50|60 | (8) NEMA 5-15R | 120 | Sine Wave | - | 219(Max) | 439(Max) | 171(Max) | - | 120 | Line Interactive | Active | - | - | - | Smart Slot/USB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SUA1500RMI2U American Power Conversion | In Stock | - | - | - | 28640 | - | 3 | - | - | - | - | - | IEC-320 C14 | 50|60 | No | 151 to 302 | AC/AC | 980 | 1500 | 40 | 0 | - | - | - | 50|60 | (4) IEC 320 C13/(2) IEC | 230 | Sine Wave | - | 89 | 457 | 432 | - | 230 | - | LTB | - | - | - | DB-9 RS-232/Smart Slot/USB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SUVTP30KH3B4S American Power Conversion | In Stock | - | - | - | 536820 | - | 5 | 192 | - | EAR99 | 96.4 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 304 to 477 | AC/AC | 24000 | 30000 | 40 | 0 | - | - | 3 | 50 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 400 | Sine Wave | - | 1499(Max) | 813(Max) | 559(Max) | - | 400 | Online | Obsolete | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() SY32K160H-PD American Power Conversion | In Stock | - | - | - | 1095400 | - | 3.5 | 192 | - | EAR99 | 95 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 340 to 477 | AC/AC | 32000 | 32000 | 40 | 0 | - | Rack | 3 | 50|60 | (1) Hardwired (5-wire) | 400|230 | Sine Wave | - | 1991(Max) | 1200(Max) | 1070(Max) | - | 400 | Online | Active | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() SUA500PDR-H American Power Conversion | In Stock | - | - | - | 11480 | - | 2 | - | - | EAR99 | 94 | 8504.40.70.12 | - | 60|50 | No | 75 to 154 | AC/AC | 325 | 500 | 50 | 0 | - | - | - | 50|60 | (1) Hardwired (3-wire) | 120 | Sine Wave | 120 VAC | 148(Max) | 362(Max) | 171(Max) | Non-Compliant | 120 | Line Interactive | Active | - | - | 120 V | DB-9 RS-232/Smart Slot | - | 120 V | 120 V | - | - | - | 297 mm | 481 mm | 297 mm | Unknown | Yes with exemptions | ||
![]() SYH6K6RMT American Power Conversion | In Stock | - | - | - | 133640 | - | 4 | - | RJ45 | EAR99 | 89 | 8504.40.70.18 | Hardwired (3-wire)/NEMA L6-30P | 50|60 | No | 155 to 276 | AC/AC | 4200 | 6000 | 40 | 0 | - | - | - | 57 to 63 | (2) NEMA L6-20R/(1) NEMA L6-30R | 208 | Sine Wave | 240 VAC | 356 | 730 | 483 | - | 208 | - | Active | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BGE50ML American Power Conversion | In Stock | - | - | - | 1300 | - | - | - | - | EAR99 | - | 8504.40.70.01 | NEMA 5-15P | 50|60 | No | 88 to 142 | AC/AC | 50 | 84 | - | - | - | Desktop | - | 50|60 | (2) NEMA 5-15R | 120 | Square Wave | - | 54.1 | 196.09 | 178.05 | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G35T10KH4B4S American Power Conversion | In Stock | - | - | - | 627000 | - | 5 | 192 | - | EAR99 | 94.5 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 340 to 460 | AC/AC | 8000 | 10000 | 40 | 0 | - | - | 3 | 50 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 400 | Sine Wave | - | 1491(Max) | 838(Max) | 523(Max) | - | 400 | Online | Obsolete | - | - | - | DB-9 RS-232 | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() SMC1000-2U American Power Conversion | In Stock | - | - | - | 20520 | - | 3 | - | - | EAR99 | 98 | 8504.40.70.18 | NEMA 5-15P | 50|60 | No | 85 to 136 | AC/AC | 600 | 1000 | 40 | 0 | - | Rack | - | 50|60 | (6) NEMA 5-15R | 120 | Sine Wave | - | 89(Max) | 432(Max) | 406(Max) | - | 120 | Line Interactive | Active | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SMT1000RM2U American Power Conversion | In Stock | - | - | - | 28180 | - | 3 | - | - | EAR99 | - | 8504.40.70.18 | NEMA 5-15P | 50|60 | No | 75 to 154 | AC/AC | 700 | 1000 | 40 | 0 | - | - | - | 50|60 | (4) NEMA 5-15R | 120 | Sine Wave | - | 89 | 457 | 432 | - | 120 | Line Interactive | Active | - | - | - | Smart Slot/USB | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() BR500CI-AS American Power Conversion | In Stock | - | - | - | 4900 | - | 10 | - | - | EAR99 | - | 8504.40.70.12 | IEC-320 C14 | 50|60 | No | - | AC/AC | 300 | 500 | 40 | 0 | - | - | - | 47 to 63 | (3) IEC 320 C13 | 230 | Stepped Sine Wave | 230 VAC | 185(Max) | 213(Max) | 115(Max) | - | 230 | Line Interactive | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G35T15KH4B4S American Power Conversion | In Stock | - | - | - | 627000 | - | 5 | 192 | - | EAR99 | 95.8 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 340 to 460 | AC/AC | 12000 | 15000 | 40 | 0 | - | - | 3 | 50 | (1) Hardwired (4-wire)/(1) Hardwired (5-wire)/(1) Screw Terminals | 400 | Sine Wave | - | 1491(Max) | 838(Max) | 523(Max) | - | 400 | Online | Obsolete | - | - | - | DB-9 RS-232 | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() SUA750R2IX38 American Power Conversion | In Stock | - | - | - | 21820 | 5.5 | 3 | - | - | EAR99 | - | 8504.40.70.12 | IEC-320 C14 | 50|60 | No | 151 to 302 | AC/AC | 480 | 750 | 40 | 0 | - | Rack | - | 47 to 53|57 to 63 | (4) IEC 320 C13/(2) IEC Jumpers | 230 | Sine Wave | - | 89(Max) | 483(Max) | 457(Max) | - | 230 | Line Interactive | LTB | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SUG550A90UL American Power Conversion | In Stock | - | - | - | 2113640 | 90 | - | - | - | EAR99 | 93.3 | 8504.40.70.18 | Hardwired (4-wire) | 45 to 65 | No | 408 to 552 | AC/AC | 45000 | 50000 | 40 | 0 | - | - | 3 | 60 | (1) Hardwired (4-wire) | 600|480 | - | - | 1905(Max) | 3183(Max) | 813(Max) | - | 600|480 | - | Obsolete | - | - | - | Smart Slot | - | - | - | - | 3 | - | - | - | - | - | Supplier Unconfirmed | ||
![]() SURT15KRMXLT-1TF10K American Power Conversion | In Stock | - | - | - | 347730 | - | 2.5 | 192 | RJ45 | EAR99 | 94.8 | 8504.40.70.18 | Hardwired (3-wire) | 40 to 70 | No | 160 to 280 | AC/AC | 12000 | 15000 | 40 | 0 | - | Rack | - | 60|50 | (1) Hardwired (4-wire)/(2) NEMA L14-30R/(2) NEMA L5-20R/(2) NEMA L6-30R/(4) NEMA L6-20R | 208|120 | Sine Wave | - | 708(Max) | 773(Max) | 432(Max) | - | 208 | Online | Active | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SUA5000R5TXFMR American Power Conversion | In Stock | - | - | - | 145450 | 9.4 | 3 | - | RJ45 | EAR99 | 95 | 8504.40.60.18 | NEMA L6-30P | 50|60 | No | 151 to 268 | AC/AC | 4000 | 5000 | 40 | 0 | - | Desktop | - | 47 to 53|57 to 63 | (12) NEMA 5-20R/(2) NEMA L6-20R/(1) NEMA L6-30R | 120|208 | Sine Wave | 208 VAC | 311(Max) | 635(Max) | 483(Max) | - | 208 | Line Interactive | Active | - | - | - | DB-9 RS-232/Smart Slot | 5 kVA | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SY48K48H-PD American Power Conversion | In Stock | - | - | - | 796000 | - | 3 | 192 | - | EAR99 | 95.4 | 8504.40.70.18 | Hardwired (5-wire) | 40 to 70 | No | 340 to 477 | AC/AC | 48000 | 48000 | 40 | 0 | - | Rack | 3 | 50|60 | - | 230|400 | Sine Wave | - | 1991(Max) | 1070(Max) | 600(Max) | - | 400 | Online | Active | - | - | - | DB-9 RS-232/Smart Slot | - | - | - | - | 3 | - | - | - | - | - | RoHS Compliant | ||
![]() SMC1000I-2U American Power Conversion | In Stock | - | - | - | 20520 | - | 3 | - | - | EAR99 | - | 8504.40.70.18 | IEC-320 C14 | 50|60 | No | 170 to 300 | AC/AC | 600 | 1000 | 40 | 0 | - | Rack | - | 57 to 63 | (4) IEC 320 C13/(2) IEC Jumpers | 230 | Sine Wave | - | 89(Max) | 432(Max) | 406(Max) | - | 230 | Line Interactive | Active | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SMX1500RMI2UNC American Power Conversion | In Stock | - | - | Rack Mount, Stand Alone | 24820 | - | 3 | - | - | EAR99 | 98.5 | 8504.40.70.18 | IEC-320 C14 | 50|60 | No | 151 to 302 | AC/AC | 1200 | 1500 | 45 | 0 | Smart-UPS X 1500VA | Rack | - | 50|60 | (8) IEC 320 C13/(2) IEC Jumpers | 230 | Sine Wave | 230 VAC | 89(Max) | 490(Max) | 432(Max) | - | 230 | Line Interactive | Active | 1.2kW | 10A | 230V | Smart Slot/USB | - | - | - | 1500VA | - | 230V | - | - | - | - | RoHS Compliant |