- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Base Product Number
- Features
- Height Seated (Max)
- Mounting Type
- Output Voltage-Channel 1
- Package / Case
- Ratings
Attribute column
Manufacturer
American Power Conversion Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Actuator Material | Base Product Number | Mfr | Output Voltage-Channel 1 | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Ingress Protection | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Circuit | Failure Rate | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Spread Spectrum Bandwidth | Mechanical Life | Operating Force | Includes | Actuator Orientation | Outline | Contact Rating @ Voltage | Absolute Pull Range (APR) | Switch Travel | For Measuring | Actuator Height off PCB, Vertical | Features | Height Seated (Max) | Actuator Length, Right Angle | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP9628 American Power Conversion | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SiTime | 120 VAC | Strip | Active | - | -20°C ~ 70°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | 1.8V | - | 62.5 MHz | ±20ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | ||
![]() APTF10KW01 American Power Conversion | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | RN73R2B | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.05% | 2 | ±10ppm/°C | - | 106 Ohms | Thin Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() AP9627 American Power Conversion | In Stock | - | - | - | - | - | - | - | Teledyne FLIR Commercial Systems | 120 VAC | Bulk | Obsolete | Non-Compliant | - | DM | - | - | - | - | Infrared Camera, Thermal Imager | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery, Cable, Case, Charger, Lens Cap, Manual, Power Supply, SD Card, Strap | - | - | - | - | - | Temperature (Non-Contact) | - | - | - | - | - | ||
![]() APTF20KW01 American Power Conversion | In Stock | - | - | Through Hole | - | - | - | 228BDVA | CTS Electrocomponents | - | Tray | Active | - | -20°C ~ 70°C | 228B | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Round Button | SPST-NO | - | Off-Mom | 3 VDC | LED, Blue | Illuminated | - | 100,000 Cycles | 160gf | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | ||
![]() APTF10KT01 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |