- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- HTS Code
- Height
- Ihs Manufacturer
- Length
- Mounting Feature
- Multilayer
- Negative Tolerance
- Number of Terminals
Attribute column
Manufacturer
American Technical Ceramics Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 600S0R9AT250T4K American Technical Ceramics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | AMERICAN TECHNICAL CERAMICS CORP | 125 °C | -55 °C | CHIP | SMT | Transferred | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 9e-7 μF | TR, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 5.556% | 5.556% | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 100E390GMS3600X American Technical Ceramics Corp | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | CERAMIC | 2 | AMERICAN TECHNICAL CERAMICS CORP | 125 °C | -55 °C | CHIP | SMT | Transferred | Yes | - | EAR99 | 90+/-30ppm/Cel ppm/°C | - | 8532.24.00.20 | 0.000039 µF | Tray | unknown | CERAMIC CAPACITOR | - | Yes | 3600 V | 3838 | 2% | 2% | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 100E100JMS3600X American Technical Ceramics Corp | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | CERAMIC | 2 | AMERICAN TECHNICAL CERAMICS CORP | 125 °C | -55 °C | CHIP | SMT | Transferred | Yes | - | EAR99 | 90+/-30ppm/Cel ppm/°C | - | 8532.24.00.20 | 0.00001 µF | Tray | unknown | CERAMIC CAPACITOR | - | Yes | 3600 V | 3838 | 5% | 5% | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 100E681JW2500X American Technical Ceramics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | AMERICAN TECHNICAL CERAMICS CORP | 125 °C | -55 °C | CHIP | SMT | Transferred | No | e0 | EAR99 | 90+/-30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00068 µF | Tray | compliant | CERAMIC CAPACITOR | - | Yes | 2500 V | 3838 | 5% | 5% | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 600S101JT250T4K American Technical Ceramics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | AMERICAN TECHNICAL CERAMICS CORP | 125 °C | -55 °C | CHIP | SMT | Transferred | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0001 μF | TR, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 5% | 5% | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 600S120FT250XT4K American Technical Ceramics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | AMERICAN TECHNICAL CERAMICS CORP | 125 °C | -55 °C | CHIP | SMT | Transferred | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000012 µF | TR, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 1% | 1% | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 600F100JT250XT4K American Technical Ceramics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | AMERICAN TECHNICAL CERAMICS CORP | 125 °C | -55 °C | CHIP | SMT | Transferred | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | 8532.24.00.20 | 0.00001 µF | TR | compliant | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0805 | 5% | 5% | 1.24 mm | 2.01 mm | 1.3 mm |