- Case/Size Code
- Construction
- Core Material
- DC Resistance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductance-Nom (L)
- Inductor Application
- Inductor Type
- JESD-609 Code
- Number of Functions
Attribute column
Manufacturer
American Technical Ceramics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805WL5R6KT American Technical Ceramics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.08 Ω | AMERICAN TECHNICAL CERAMICS CORP | 125 °C | -40 °C | 0805 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Transferred | Yes | 5500 MHz | Q IS MEASURED AT 1500 MHZ | 10% | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed | 1 | Rectangular | compliant | 250 MHz | RF INDUCTOR | DUAL ENDED | 65 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.6 A | 0.0056 µH | ||
![]() 1008WL820JT American Technical Ceramics Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.22 Ω | AMERICAN TECHNICAL CERAMICS CORP | 125 °C | -40 °C | 1008 | 2.03 mm | 2.92 mm | SMT | 2.79 mm | Transferred | Yes | 1000 MHz | Q IS MEASURED AT 350 MHZ | 5% | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed | 1 | Rectangular | compliant | 50 MHz | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 1 A | 0.082 µH |