- Current
- Current Rating - Parallel
- Current Rating - Series
- DC Resistance (DCR) - Parallel
- DC Resistance (DCR) - Series
- Factory Lead Time
- Height
- Inductance - Connected In Parallel
- Inductance - Connected In Series
- Inductance - Parallel
- Inductance - Series
- Length
Attribute column
Manufacturer
Amgis Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Current | DC Resistance (DCR) - Parallel | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DJ-503 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | -40°C~125°C | Tray | 2007 | DJ | 1.043Lx0.531W 26.50mmx13.50mm | ±15% | Active | 1 (Unlimited) | Unshielded | 6A | 13mOhm Max | 25 μH | 100 μH | 2 | 52mOhm Max | 3A | 6A | 100μH | 25μH | 1.161 29.50mm | 26.4922mm | 13.4874mm | ROHS3 Compliant | ||
![]() LCP5-3.00-22 Amgis, LLC | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | LCP | 0.472Lx0.472W 12.00mmx12.00mm | ±15% | Active | 1 (Unlimited) | Unshielded | 3A | 38mOhm | 22 μH | 88 μH | 2 | 152mOhm | 1.5A | 3A | 88μH | 22μH | 0.358 9.10mm | 11.9888mm | 11.9888mm | ROHS3 Compliant |