- Current Rating
- DC Resistance (DCR)
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Amgis Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWT-0.25-79 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.339Lx0.339W 8.60mmx8.60mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 250mA | Unshielded | 250mA | 79μH | 10kHz | 1.5Ohm | 5.4864mm | 0.217 5.50mm | 8.6106mm | 8.6106mm | ROHS3 Compliant | ||
![]() SH50S-1.4-176 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH50 | 0.957Lx0.925W 24.30mmx23.50mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 1.4A | Unshielded | 1.4A | 176μH | 10kHz | 140mOhm Max | - | 0.411 10.45mm | 24.3078mm | 23.495mm | ROHS3 Compliant | ||
![]() SH50S-0.9-330 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH50 | 0.701Lx0.669W 17.80mmx17.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 900mA | Unshielded | 900mA | 330μH | 10kHz | 740mOhm Max | - | 0.451 11.45mm | 17.8054mm | 16.9926mm | ROHS3 Compliant | ||
![]() SH50S-2.0-150 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH50 | 0.957Lx0.925W 24.30mmx23.50mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 2A | Unshielded | 2A | 150μH | 10kHz | 100mOhm Max | - | 0.411 10.45mm | 24.3078mm | 23.495mm | ROHS3 Compliant | ||
![]() SH50S-0.85-680 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH50 | 0.701Lx0.669W 17.80mmx17.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 850mA | Unshielded | 850mA | 680μH | 10kHz | 1.25Ohm Max | - | 0.451 11.45mm | 17.8054mm | 16.9926mm | ROHS3 Compliant | ||
![]() SH50C-2.0-470 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Tray | SH50 | 1.252Lx0.701W 31.80mmx17.81mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 2A | Unshielded | 2A | 470μH | 10kHz | 170mOhm Max | - | 1.382 35.10mm | 31.8008mm | 17.8054mm | ROHS3 Compliant | ||
![]() SH150C-3.00-38 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Tray | SH150 | 0.827Lx0.449W 21.00mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 38μH | 10kHz | 50mOhm | - | 0.937 23.80mm | 21.0058mm | 11.4046mm | ROHS3 Compliant | ||
![]() SH150C-3.00-110 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Tray | SH150 | 0.949Lx0.598W 24.10mmx15.20mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 110μH | 10kHz | 90mOhm | 26.8986mm | 1.059 26.90mm | 24.1046mm | 15.1892mm | ROHS3 Compliant | ||
![]() SH150T-0.82-78 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.551Lx0.559W 14.00mmx14.20mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 820mA | Unshielded | 820mA | 78μH | 10kHz | 300mOhm | - | 0.311 7.90mm | 13.9954mm | 14.1986mm | ROHS3 Compliant | ||
![]() SH150T-2.74-24 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.614Lx0.591W 15.60mmx15.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 2.74A | Unshielded | 2.74A | 24μH | 10kHz | 70mOhm | - | 0.358 9.10mm | 15.5956mm | 15.0114mm | ROHS3 Compliant | ||
![]() SH150S-0.46-78 Amgis, LLC | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH150 | 0.441Lx0.433W 11.20mmx11.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 460mA | Unshielded | 460mA | 78μH | 10kHz | 800mOhm | 7.3914mm | 0.301 7.65mm | 11.2014mm | 10.9982mm | ROHS3 Compliant | ||
![]() SH150C-3.00-77 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Tray | SH150 | 0.827Lx0.449W 21.00mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 77μH | 10kHz | 80mOhm | - | 0.937 23.80mm | 21.0058mm | 11.4046mm | ROHS3 Compliant | ||
![]() SH150T-1.50-250 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | - | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 1.5A | Unshielded | 1.5A | 250μH | 10kHz | 230mOhm | - | - | - | - | ROHS3 Compliant | ||
![]() SH150C-2.22-114 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Tray | SH150 | 0.827Lx0.449W 21.00mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 2.22A | Unshielded | 2.22A | 114μH | 10kHz | 100mOhm | - | 0.937 23.80mm | 21.0058mm | 11.4046mm | ROHS3 Compliant | ||
![]() SH150T-3.00-38 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.957Lx0.925W 24.30mmx23.50mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 38μH | 10kHz | 50mOhm | 9.8044mm | 0.386 9.80mm | 24.3078mm | 23.495mm | ROHS3 Compliant | ||
![]() SH260S-5.0-23 Amgis, LLC | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH260 | 1.220Lx1.000W 30.99mmx25.40mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 5A | Unshielded | 5A | 24.7μH | 10kHz | 13mOhm | 12.7mm | 0.500 12.70mm | 30.988mm | 25.4mm | ROHS3 Compliant | ||
![]() SH150T-0.36-375 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.551Lx0.559W 14.00mmx14.20mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 360mA | Unshielded | 360mA | 375μH | 10kHz | 1.3Ohm | - | 0.311 7.90mm | 13.9954mm | 14.1986mm | ROHS3 Compliant | ||
![]() SH150S-3.00-110 Amgis, LLC | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH150 | 1.213Lx1.000W 30.80mmx25.40mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 110μH | 10kHz | 90mOhm | - | 0.514 13.05mm | 30.8102mm | 25.4mm | ROHS3 Compliant | ||
![]() SH150S-0.82-78 Amgis, LLC | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH150 | 0.559Lx0.551W 14.20mmx14.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 820mA | Unshielded | 820mA | 78μH | 10kHz | 300mOhm | - | 0.337 8.55mm | 14.1986mm | 13.9954mm | ROHS3 Compliant | ||
![]() SH150S-1.81-168 Amgis, LLC | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH150 | 0.957Lx0.925W 24.30mmx23.50mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 1.81A | Unshielded | 1.81A | 168μH | 10kHz | 180mOhm | - | 0.427 10.85mm | 24.3078mm | 23.495mm | ROHS3 Compliant |