- Current Rating
- DC Resistance (DCR)
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Amgis Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH260T-4.3-10 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH260 | 0.614Lx0.591W 15.60mmx15.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 4.3A | Unshielded | 4.3A | 10μH | 10kHz | 26mOhm | 9.0932mm | 0.358 9.10mm | 15.5956mm | 15.0114mm | ROHS3 Compliant | ||
![]() SH260C-5.0-23 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Tray | SH260 | 0.827Lx0.449W 21.00mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 5A | Unshielded | 5A | 23μH | 10kHz | 26mOhm | 23.7998mm | 0.937 23.80mm | 21.0058mm | 11.4046mm | ROHS3 Compliant | ||
![]() SH150T-2.22-114 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.957Lx0.925W 24.30mmx23.50mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 2.22A | Unshielded | 2.22A | 114μH | 10kHz | 100mOhm | 9.8044mm | 0.386 9.80mm | 24.3078mm | 23.495mm | ROHS3 Compliant | ||
![]() SH260S-5.0-15 Amgis, LLC | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH260 | 0.701Lx0.669W 17.80mmx17.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 5A | Unshielded | 5A | 15μH | 10kHz | 27mOhm | 11.2014mm | 0.451 11.45mm | 17.8054mm | 16.9926mm | ROHS3 Compliant | ||
![]() SH260T-5.0-15 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH260 | 0.701Lx0.669W 17.80mmx17.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 5A | Unshielded | 5A | 15μH | 10kHz | 27mOhm | 10.3886mm | 0.409 10.40mm | 17.8054mm | 16.9926mm | ROHS3 Compliant | ||
![]() SH150T-4.50-19 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.957Lx0.925W 24.30mmx23.50mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 4.5A | Unshielded | 4.5A | 19μH | 10kHz | 20mOhm | 9.8044mm | 0.386 9.80mm | 24.3078mm | 23.495mm | ROHS3 Compliant | ||
![]() SH260S-5.0-33 Amgis, LLC | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH260 | 1.220Lx1.000W 30.99mmx25.40mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 5A | Unshielded | 5A | 36μH | 10kHz | 19mOhm | 12.7mm | 0.500 12.70mm | 30.988mm | 25.4mm | ROHS3 Compliant | ||
![]() SH150T-2.70-77 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.957Lx0.925W 24.30mmx23.50mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 2.7A | Unshielded | 2.7A | 77μH | 10kHz | 90mOhm | 9.8044mm | 0.386 9.80mm | 24.3078mm | 23.495mm | ROHS3 Compliant | ||
![]() SH150T-3.00-53 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.957Lx0.925W 24.30mmx23.50mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 53μH | 10kHz | 80mOhm | 9.8044mm | 0.386 9.80mm | 24.3078mm | 23.495mm | ROHS3 Compliant | ||
![]() SH260S-4.3-10 Amgis, LLC | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH260 | 0.614Lx0.591W 15.60mmx15.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 4.3A | Unshielded | 4.3A | 10μH | 10kHz | 26mOhm | 10.0076mm | 0.404 10.25mm | 15.5956mm | 15.0114mm | ROHS3 Compliant | ||
![]() SH150T-0.30-55 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.339Lx0.339W 8.60mmx8.60mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 300mA | Unshielded | 300mA | 55μH | 10kHz | 1Ohm | 5.1054mm | 0.201 5.10mm | 8.6106mm | 8.6106mm | ROHS3 Compliant | ||
![]() SH150T-0.34-39 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.339Lx0.339W 8.60mmx8.60mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 340mA | Unshielded | 340mA | 39μH | 10kHz | 800mOhm | 5.1054mm | 0.201 5.10mm | 8.6106mm | 8.6106mm | ROHS3 Compliant | ||
![]() SH150T-0.45-26 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | - | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 450mA | Unshielded | 450mA | 26μH | 10kHz | 620mOhm | - | - | - | - | ROHS3 Compliant | ||
![]() SH260T-5.0-10 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH260 | 0.701Lx0.669W 17.80mmx17.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 5A | Unshielded | 5A | 11μH | 10kHz | 25mOhm | 10.3886mm | 0.409 10.40mm | 17.8054mm | 16.9926mm | ROHS3 Compliant | ||
![]() SH150F-3.00-25 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.701Lx0.669W 17.80mmx17.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 25μH | 10kHz | 40mOhm | - | 0.433 11.00mm | - | - | ROHS3 Compliant | ||
![]() SH260C-5.0-10 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Tray | SH260 | 0.650Lx0.449W 16.50mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 5A | Unshielded | 5A | 10μH | 10kHz | 25mOhm | 19.304mm | 0.760 19.30mm | 16.51mm | 11.4046mm | ROHS3 Compliant |