- Current Rating
- DC Resistance (DCR)
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Amgis Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Saturation Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH50C-3.0-330 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Tray | SH50 | 1.252Lx0.701W 31.80mmx17.81mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 330μH | 10kHz | 150mOhm Max | - | - | 1.382 35.10mm | 31.8008mm | 17.8054mm | ROHS3 Compliant | ||
![]() SH50B-0.42-2200 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | Iron Powder | -40°C~125°C | Tray | SH50 | 1.449Lx0.799W 36.80mmx20.30mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 420mA | Unshielded | 420mA | 2.2mH | 10kHz | 1.8Ohm Max | - | - | 1.378 35.00mm | 36.83mm | 20.32mm | ROHS3 Compliant | ||
![]() DPV-0.5-330 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads | Iron Powder | -40°C~125°C | Tape & Reel (TR) | DP | 0.701Lx0.504W 17.80mmx12.80mm | ±15% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 500mA | Unshielded | 500mA | 330μH | 10kHz | 265mOhm Max | 70μA | 19.9898mm | 0.787 20.00mm | 17.8054mm | 12.8016mm | ROHS3 Compliant | ||
![]() SH50V-0.85-680 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical | Iron Powder | -40°C~125°C | Tray | SH50 | 0.709Lx0.512W 18.00mmx13.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 850mA | Unshielded | 850mA | 680μH | 10kHz | 1.25Ohm Max | - | 18.0086mm | 0.709 18.00mm | 18.0086mm | 13.0048mm | ROHS3 Compliant | ||
![]() SWT-3.0-47 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.701Lx0.669W 17.80mmx17.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 47μH | 10kHz | 50mOhm Max | - | 10.7188mm | 0.422 10.71mm | 17.8054mm | 16.9926mm | ROHS3 Compliant | ||
![]() SH50C-3.0-100 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Tray | SH50 | 0.949Lx0.598W 24.10mmx15.20mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 100μH | 10kHz | 40mOhm Max | - | 26.8986mm | 1.059 26.90mm | 24.1046mm | 15.1892mm | ROHS3 Compliant | ||
![]() SWS-2.24-37 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Cut Tape (CT) | SW | 0.591Lx0.591W 15.00mmx15.00mm | ±20% | Discontinued | 2 (1 Year) | Toroidal | 125°C | -40°C | 2.24A | Unshielded | 2.24A | 37μH | 10kHz | 100mOhm | - | 8.001mm | 0.325 8.25mm | 15.0114mm | 15.0114mm | ROHS3 Compliant | ||
![]() SWT-0.46-78 Amgis, LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.339Lx0.339W 8.60mmx8.60mm | ±20% | Obsolete | 1 (Unlimited) | Toroidal | 125°C | -40°C | 460mA | Unshielded | 460mA | 78μH | 10kHz | 800mOhm | - | 5.4864mm | 0.217 5.50mm | 8.6106mm | 8.6106mm | RoHS Compliant | ||
![]() SH50F-1.4-220 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | Iron Powder | -40°C~125°C | Tray | SH50 | 0.669Dia 17.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 1.4A | Unshielded | 1.4A | 220μH | 10kHz | 380mOhm Max | - | - | 0.492 12.50mm | 17.526mm | 17.018mm | ROHS3 Compliant | ||
![]() SWS-0.84-26 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Cut Tape (CT) | SW | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Obsolete | 2 (1 Year) | Toroidal | 125°C | -40°C | 840mA | Unshielded | 840mA | 26μH | 10kHz | 200mOhm | - | 6.5024mm | 0.266 6.75mm | 10.0076mm | 10.0076mm | RoHS Compliant | ||
![]() SWT-1.48-26 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.504Lx0.504W 12.80mmx12.80mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 1.48A | Unshielded | 1.48A | 26μH | 10kHz | 100mOhm | - | 7.7978mm | 0.307 7.80mm | 12.7762mm | 12.7762mm | ROHS3 Compliant | ||
![]() SWS-0.20-118 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SW | 0.339Lx0.339W 8.60mmx8.60mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 200mA | Unshielded | 200mA | 118μH | 10kHz | 1.8Ohm | - | 4.699mm | 0.195 4.95mm | 8.6106mm | 8.6106mm | ROHS3 Compliant | ||
![]() SWS-1.20-38 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Cut Tape (CT) | SW | 0.504Lx0.504W 12.80mmx12.80mm | ±20% | Discontinued | 2 (1 Year) | Toroidal | 125°C | -40°C | 1.2A | Unshielded | 1.2A | 38μH | 10kHz | 100mOhm | - | 7.0104mm | 0.285 7.25mm | 12.8016mm | 12.7762mm | ROHS3 Compliant | ||
![]() SH150S-1.02-17 Amgis, LLC | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH150 | 0.441Lx0.433W 11.20mmx11.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 1.02A | Unshielded | 1.02A | 17μH | 10kHz | 100mOhm | - | - | 0.301 7.65mm | 11.2014mm | 10.9982mm | ROHS3 Compliant | ||
![]() SH150S-0.38-118 Amgis, LLC | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH150 | 0.441Lx0.433W 11.20mmx11.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 380mA | Unshielded | 380mA | 118μH | 10kHz | 1.2Ohm | - | - | 0.301 7.65mm | 11.2014mm | 10.9982mm | ROHS3 Compliant | ||
![]() SH150S-0.84-26 Amgis, LLC | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH150 | 0.441Lx0.433W 11.20mmx11.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 840mA | Unshielded | 840mA | 26μH | 10kHz | 200mOhm | - | 7.3914mm | 0.301 7.65mm | 11.2014mm | 10.9982mm | ROHS3 Compliant | ||
![]() SH150T-1.48-26 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.551Lx0.559W 14.00mmx14.20mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 1.48A | Unshielded | 1.48A | 26μH | 10kHz | 100mOhm | - | 7.8994mm | 0.311 7.90mm | 13.9954mm | 14.1986mm | ROHS3 Compliant | ||
![]() SH150T-0.68-39 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.433Lx0.441W 11.00mmx11.20mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 680mA | Unshielded | 680mA | 39μH | 10kHz | 300mOhm | - | 7.112mm | 0.280 7.10mm | 10.9982mm | 11.2014mm | ROHS3 Compliant | ||
![]() SH150S-3.00-53 Amgis, LLC | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Cut Tape (CT) | SH150 | 0.957Lx0.925W 24.30mmx23.50mm | ±20% | Discontinued | 2 (1 Year) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 53μH | 10kHz | 80mOhm | - | - | 0.427 10.85mm | 24.3078mm | 23.495mm | ROHS3 Compliant | ||
![]() SH150S-0.45-26 Amgis, LLC | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH150 | 0.339Lx0.339W 8.60mmx8.60mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 450mA | Unshielded | 450mA | 26μH | 10kHz | 620mOhm | - | 5.207mm | 0.215 5.45mm | 8.6106mm | 8.6106mm | ROHS3 Compliant |