- Current Rating
- DC Resistance (DCR)
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Amgis Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Height | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWT-1.02-168 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.591Lx0.591W 15.00mmx15.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 1.02A | Unshielded | 1.02A | 168μH | 10kHz | 400mOhm | 8.7884mm | 0.346 8.80mm | 15.0114mm | 15.0114mm | ROHS3 Compliant | ||
![]() SH150S-0.34-39 Amgis, LLC | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH150 | 0.339Lx0.339W 8.60mmx8.60mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 340mA | Unshielded | 340mA | 39μH | 10kHz | 800mOhm | 5.207mm | 0.215 5.45mm | 8.6106mm | 8.6106mm | ROHS3 Compliant | ||
![]() SWC-4.5-19 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.827Lx0.449W 21.00mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 4.5A | Unshielded | 4.5A | 19μH | 10kHz | 20mOhm | 23.7998mm | 0.937 23.80mm | 21.0058mm | 11.4046mm | ROHS3 Compliant | ||
![]() SWC-3.0-100 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.949Lx0.598W 24.10mmx15.20mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 100μH | 10kHz | 40mOhm Max | 26.8986mm | 1.059 26.90mm | 24.1046mm | 15.1892mm | ROHS3 Compliant | ||
![]() SWT-0.67-115 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.504Lx0.504W 12.80mmx12.80mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 670mA | Unshielded | 670mA | 115μH | 10kHz | 400mOhm | 7.7978mm | 0.307 7.80mm | 12.7762mm | 12.7762mm | ROHS3 Compliant | ||
![]() SWT-0.20-118 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.339Lx0.339W 8.60mmx8.60mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 200mA | Unshielded | 200mA | 118μH | 10kHz | 1.8Ohm | 5.4864mm | 0.217 5.50mm | 8.6106mm | 8.6106mm | ROHS3 Compliant | ||
![]() SH150C-3.00-53 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Tray | SH150 | 0.827Lx0.449W 21.00mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 53μH | 10kHz | 80mOhm | - | 0.937 23.80mm | 21.0058mm | 11.4046mm | ROHS3 Compliant | ||
![]() SWT-1.20-38 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.504Lx0.504W 12.80mmx12.80mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 1.2A | Unshielded | 1.2A | 38μH | 10kHz | 100mOhm | 7.7978mm | 0.307 7.80mm | 12.7762mm | 12.7762mm | ROHS3 Compliant | ||
![]() SWS-0.9-330 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SW | 0.925Lx0.925W 23.50mmx23.50mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 900mA | Unshielded | 900mA | 330μH | 20kHz | 180mOhm Max | 13.4874mm | 0.541 13.75mm | 23.495mm | 23.495mm | ROHS3 Compliant | ||
![]() SH150T-0.84-26 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.433Lx0.441W 11.00mmx11.20mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 840mA | Unshielded | 840mA | 26μH | 10kHz | 200mOhm | 7.112mm | 0.280 7.10mm | 10.9982mm | 11.2014mm | ROHS3 Compliant | ||
![]() SH150T-1.54-77 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.614Lx0.591W 15.60mmx15.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 1.54A | Unshielded | 1.54A | 77μH | 10kHz | 200mOhm | - | 0.358 9.10mm | 15.5956mm | 15.0114mm | ROHS3 Compliant | ||
![]() SH150T-0.83-248 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.614Lx0.591W 15.60mmx15.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 830mA | Unshielded | 830mA | 248μH | 10kHz | 600mOhm | - | 0.358 9.10mm | 15.5956mm | 15.0114mm | ROHS3 Compliant | ||
![]() SWS-3.00-17 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SW | 0.591Lx0.591W 15.00mmx15.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 17μH | 10kHz | 50mOhm | 8.001mm | 0.325 8.25mm | 15.0114mm | 15.0114mm | ROHS3 Compliant | ||
![]() SWS-3.00-25 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SW | 0.701Lx0.669W 17.80mmx17.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 25μH | 10kHz | 40mOhm | 9.906mm | 0.400 10.16mm | 17.8054mm | 16.9926mm | ROHS3 Compliant | ||
![]() SWS-1.48-26 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SW | 0.504Lx0.504W 12.80mmx12.80mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 1.48A | Unshielded | 1.48A | 26μH | 10kHz | 100mOhm | 7.0104mm | 0.285 7.25mm | 12.8016mm | 12.7762mm | ROHS3 Compliant | ||
![]() SWF-0.90-330 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | Iron Powder | -40°C~125°C | Bulk | SW | 0.669Dia 17.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 900mA | Unshielded | 900mA | 330μH | 10kHz | 740mOhm Max | 12.446mm | 0.492 12.50mm | 17.526mm | 17.018mm | ROHS3 Compliant | ||
![]() SWS-1.54-77 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Cut Tape (CT) | SW | 0.591Lx0.591W 15.00mmx15.00mm | ±20% | Discontinued | 2 (1 Year) | Toroidal | 125°C | -40°C | 1.54A | Unshielded | 1.54A | 77μH | 10kHz | 200mOhm | 8.001mm | 0.325 8.25mm | 15.0114mm | 15.0114mm | ROHS3 Compliant | ||
![]() SH150T-0.44-252 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.551Lx0.559W 14.00mmx14.20mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 440mA | Unshielded | 440mA | 252μH | 10kHz | 900mOhm | - | 0.311 7.90mm | 13.9954mm | 14.1986mm | ROHS3 Compliant | ||
![]() SWV-0.85-680 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | Iron Powder | -40°C~125°C | Bulk | SW | 0.709Lx0.512W 18.00mmx13.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 850mA | Unshielded | 850mA | 680μH | 10kHz | 1.25Ohm Max | 18.0086mm | 0.709 18.00mm | 18.0086mm | 13.0048mm | ROHS3 Compliant | ||
![]() SWC-4.9-23 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~130°C | Tray | SW260 | 0.827Lx0.449W 21.00mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 130°C | -40°C | 4.9A | Unshielded | 4.9A | 22.8μH | - | 36mOhm | 23.7998mm | 0.937 23.80mm | 21.0058mm | 11.4046mm | ROHS3 Compliant |