- Current Rating
- DC Resistance (DCR)
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Amgis Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWS-0.67-115 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SW | 0.504Lx0.504W 12.80mmx12.80mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 670mA | Unshielded | 670mA | 115μH | 10kHz | 400mOhm | 7.0104mm | 0.285 7.25mm | 12.8016mm | 12.8016mm | ROHS3 Compliant | ||
![]() SWC-3.0-220 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 1.252Lx0.701W 31.80mmx17.81mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 220μH | 10kHz | 70mOhm Max | 35.1028mm | 1.382 35.10mm | 31.8008mm | 17.8054mm | ROHS3 Compliant | ||
![]() SWS-1.50-250 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SW | 0.925Lx0.925W 23.50mmx23.50mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 1.5A | Unshielded | 1.5A | 250μH | 10kHz | 230mOhm | 12.5984mm | 0.506 12.85mm | 23.495mm | 23.495mm | ROHS3 Compliant | ||
![]() SWS-3.00-38 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SW | 0.925Lx0.925W 23.50mmx23.50mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 38μH | 10kHz | 50mOhm | 12.5984mm | 0.506 12.85mm | 23.495mm | 23.495mm | ROHS3 Compliant | ||
![]() SWS-0.90-330 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SW | 0.701Lx0.669W 17.80mmx17.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 900mA | Unshielded | 900mA | 330μH | 20kHz | 740mOhm Max | 10.795mm | 0.435 11.05mm | 17.8054mm | 16.9926mm | ROHS3 Compliant | ||
![]() SH50T-2.0-150 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH50 | 0.689Lx0.669W 17.50mmx17.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 2A | Unshielded | 2A | 150μH | 10kHz | 100mOhm Max | 12.446mm | 0.492 12.50mm | 17.526mm | 17.018mm | ROHS3 Compliant | ||
![]() SWS-3.00-110 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SW | 0.925Lx0.925W 23.50mmx23.50mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 110μH | 10kHz | 90mOhm | - | 0.506 12.85mm | 23.495mm | 23.495mm | ROHS3 Compliant | ||
![]() SH150S-2.22-114 Amgis, LLC | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH150 | 0.957Lx0.925W 24.30mmx23.50mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 2.22A | Unshielded | 2.22A | 114μH | 10kHz | 100mOhm | - | 0.427 10.85mm | 24.3078mm | 23.495mm | ROHS3 Compliant | ||
![]() SWS-1.87-53 Amgis, LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SW | 0.591Lx0.591W 15.00mmx15.00mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 1.87A | Unshielded | 1.87A | 53μH | 10kHz | 130mOhm | 8.001mm | 0.325 8.25mm | 15.0114mm | 15.0114mm | ROHS3 Compliant | ||
![]() SWC-3.0-47 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.650Lx0.449W 16.50mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 47μH | 10kHz | 50mOhm Max | 19.304mm | 0.760 19.30mm | 16.51mm | 11.4046mm | ROHS3 Compliant | ||
![]() SWT-0.54-173 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.504Lx0.504W 12.80mmx12.80mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 540mA | Unshielded | 540mA | 173μH | 10kHz | 600mOhm | 7.7978mm | 0.307 7.80mm | 12.7762mm | 12.7762mm | ROHS3 Compliant | ||
![]() SWT-1.81-18 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.504Lx0.504W 12.80mmx12.80mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 1.81A | Unshielded | 1.81A | 18μH | 10kHz | 60mOhm | 7.7978mm | 0.307 7.80mm | 12.7762mm | 12.7762mm | ROHS3 Compliant | ||
![]() SH150T-0.46-78 Amgis, LLC | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal - Corner Terminals | Iron Powder | -40°C~125°C | Tray | SH150 | 0.433Lx0.441W 11.00mmx11.20mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 460mA | Unshielded | 460mA | 78μH | 10kHz | 800mOhm | - | 0.280 7.10mm | 10.9982mm | 11.2014mm | ROHS3 Compliant | ||
![]() SWC-3.00-25 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Bulk | SW | 0.650Lx0.449W 16.50mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 3A | Unshielded | 3A | 25μH | 10kHz | 40mOhm | 19.304mm | 0.760 19.30mm | 16.51mm | 11.4046mm | ROHS3 Compliant | ||
![]() SWV-0.9-330 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | Iron Powder | -40°C~125°C | Bulk | SW | 0.709Lx0.512W 18.00mmx13.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 900mA | Unshielded | 900mA | 330μH | 10kHz | 740mOhm Max | 18.0086mm | 0.709 18.00mm | 18.0086mm | 13.0048mm | ROHS3 Compliant | ||
![]() SH150S-0.13-259 Amgis, LLC | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | Iron Powder | -40°C~125°C | Tape & Reel (TR) | SH150 | 0.339Lx0.339W 8.60mmx8.60mm | ±20% | Active | 2 (1 Year) | Toroidal | 125°C | -40°C | 130mA | Unshielded | 130mA | 259μH | 10kHz | 3.4Ohm | 5.207mm | 0.215 5.45mm | 8.6106mm | 8.6106mm | ROHS3 Compliant | ||
![]() SWC-5.0-10 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~130°C | Bulk | SW260 | 0.650Lx0.449W 16.50mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 130°C | -40°C | 5A | Unshielded | 5A | 10μH | - | 25mOhm | 19.304mm | 0.760 19.30mm | 16.51mm | 11.4046mm | ROHS3 Compliant | ||
![]() SH50C-0.64-470 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Tray | SH50 | 0.949Lx0.598W 24.10mmx15.20mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 640mA | Unshielded | 640mA | 470μH | 10kHz | 160mOhm Max | 26.8986mm | 1.059 26.90mm | 24.1046mm | 15.1892mm | ROHS3 Compliant | ||
![]() SWC-5.0-15 Amgis, LLC | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~130°C | Bulk | SW260 | 0.650Lx0.449W 16.50mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 130°C | -40°C | 5A | Unshielded | 5A | 14.8μH | - | 23mOhm | 19.304mm | 0.760 19.30mm | 16.51mm | 11.4046mm | ROHS3 Compliant | ||
![]() SH50C-1.4-176 Amgis, LLC | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | Iron Powder | -40°C~125°C | Tray | SH50 | 0.827Lx0.449W 21.00mmx11.40mm | ±20% | Active | 1 (Unlimited) | Toroidal | 125°C | -40°C | 1.4A | Unshielded | 1.4A | 176μH | 10kHz | 140mOhm Max | 23.7998mm | 0.937 23.80mm | 21.0058mm | 11.4046mm | ROHS3 Compliant |