- Height Seated (Max)
- Size / Dimension
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- RoHS Status
- Frequency Range
- Mounting Type
- Series
- Termination Style
Attribute column
Manufacturer
Amgis Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Mfr | Package | Product Status | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Current Rating (Amps) | Current Rating | Frequency | Termination Style | Inductance | DC Resistance (DCR) | Frequency Range | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Current Ratio | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCX-1150 Amgis, LLC | In Stock | - | - | - | - | Through Hole | - | - | Amgis, LLC | Tray | Active | - | - | CCX | 1.500" L x 0.626" W (38.10mm x 15.90mm) | - | - | - | Non-Invasive (Solid Core) | 150 A | - | - | PC Pin | - | 135Ohm | 50Hz ~ 60Hz | 1:2500 | - | - | 1.500" (38.10mm) | - | - | - | - | ||
![]() CCX-1075 Amgis, LLC | In Stock | - | - | - | - | Through Hole | - | - | Amgis, LLC | Tray | Active | - | - | CCX | 1.189" L x 0.563" W (30.20mm x 14.30mm) | - | - | - | Non-Invasive (Solid Core) | 75 A | - | - | PC Pin | - | 218Ohm | 50Hz ~ 60Hz | 1:2500 | - | - | 1.189" (30.20mm) | - | - | - | - | ||
![]() CCX-1100 Amgis, LLC | In Stock | - | - | - | - | Through Hole | - | - | Amgis, LLC | Tray | Active | - | - | CCX | 1.374" L x 0.563" W (34.90mm x 14.30mm) | - | - | - | Non-Invasive (Solid Core) | 100 A | - | - | PC Pin | - | 160Ohm | 50Hz ~ 60Hz | 1:2500 | - | - | 1.374" (34.90mm) | - | - | - | - | ||
![]() CCX-1050 Amgis, LLC | In Stock | - | - | - | - | Through Hole | - | - | Amgis, LLC | Tray | Active | - | - | CCX | 0.937" L x 0.438" W (23.80mm x 11.12mm) | - | - | - | Non-Invasive (Solid Core) | 50 A | - | - | PC Pin | - | 157Ohm | 50Hz ~ 60Hz | 1:2500 | - | - | 0.937" (23.80mm) | - | - | - | - | ||
![]() AS-115 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | Tray | 2007 | AS | 0.677Lx0.375W 17.20mmx9.53mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | 30A | 200kHz | PC Pin | 1.68mH | 21.5Ohm Max | 20kHz~200kHz | 1:750CT | 3750VμS | - | 0.803 20.40mm | 17.2mm | 9.53mm | ROHS3 Compliant | - | ||
![]() AS-102 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | 200 | - | - | - | - | Bulk | 2007 | - | 0.677Lx0.375W 17.20mmx9.53mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.803 20.40mm | - | - | ROHS3 Compliant | - | ||
![]() CT-1060 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.146lb 66.22g | - | - | - | Tray | 2014 | CT | 1.500Lx0.626W 38.10mmx15.90mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 60A | 60A | 60Hz | PC Pin | - | 24Ohm | 50/60Hz | - | - | 1000:1 | 1.500 38.10mm | 38.1mm | 15.9mm | ROHS3 Compliant | - | ||
![]() AS-112 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | Tray | 2007 | AS | 0.677Lx0.375W 17.20mmx9.53mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | 15A | 200kHz | PC Pin | 100mH | 2.25Ohm Max | 20kHz~200kHz | 1:200CT | 700VμS | - | 0.803 20.40mm | 17.2mm | 9.53mm | ROHS3 Compliant | - | ||
![]() AS-113 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | Tray | 2007 | AS | 0.677Lx0.375W 17.20mmx9.53mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | 15A | 200kHz | PC Pin | 250mH | 5Ohm Max | 20kHz~200kHz | 1:300CT | 900VμS | - | 0.803 20.40mm | 17.2mm | 9.53mm | ROHS3 Compliant | - | ||
![]() AS-311 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | Bulk | 2007 | - | 0.701Lx0.902W 17.80mmx22.90mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.701 17.80mm | - | - | ROHS3 Compliant | - | ||
![]() CT-1075 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.146lb 66.22g | - | - | - | Tray | 2014 | CT | 1.500Lx0.626W 38.10mmx15.90mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 75A | 75A | 60Hz | PC Pin | - | 24Ohm | 50/60Hz | - | - | 1000:1 | 1.500 38.10mm | 38.1mm | 15.9mm | ROHS3 Compliant | - | ||
![]() CT-1040 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.106lb 48.08g | - | - | - | Tray | 2014 | CT | 1.374Lx0.563W 34.90mmx14.30mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 40A | 40A | 60Hz | PC Pin | - | 49.3Ohm | 50/60Hz | - | - | 1000:1 | 1.374 34.90mm | 34.9mm | 14.3mm | ROHS3 Compliant | - | ||
![]() AS-111 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | Tray | 2007 | AS | 0.677Lx0.375W 17.20mmx9.53mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | 15A | 200kHz | PC Pin | 25mH | 550mOhm Max | 20kHz~200kHz | 1:100CT | 350VμS | - | 0.803 20.40mm | 17.2mm | 9.53mm | ROHS3 Compliant | - | ||
![]() AS-103 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 300 | - | - | - | - | Tray | 2007 | AS | 0.677Lx0.375W 17.20mmx9.53mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | 15A | 200kHz | PC Pin | 250mH | 10Ohm Max | 20kHz~200kHz | 1:300 | 900VμS | - | 0.803 20.40mm | 17.2mm | 9.53mm | ROHS3 Compliant | - | ||
![]() AS-114 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | Tray | 2007 | AS | 0.677Lx0.375W 17.20mmx9.53mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | 15A | 200kHz | PC Pin | 700mH | 12.5Ohm Max | 20kHz~200kHz | 1:500CT | 1500VμS | - | 0.803 20.40mm | 17.2mm | 9.53mm | ROHS3 Compliant | - | ||
![]() CT-1150 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.331lb 150.14g | - | - | - | Tray | 2014 | CT | 2.189Lx0.811W 55.60mmx20.60mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 150A | 150A | 60Hz | PC Pin | - | 11Ohm | 50/60Hz | - | - | 1000:1 | 2.189 55.60mm | 55.6mm | 20.6mm | ROHS3 Compliant | - | ||
![]() CT-1200 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.331lb 150.14g | - | - | - | Tray | 2014 | CT | 2.189Lx0.811W 55.60mmx20.60mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 200A | 200A | 60Hz | PC Pin | - | 11Ohm | 50/60Hz | - | - | 1000:1 | 2.189 55.60mm | 55.6mm | 20.6mm | ROHS3 Compliant | - | ||
![]() CT-1015 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.037lb 16.78g | - | - | - | Tray | 2014 | CT | 0.937Lx0.438W 23.80mmx11.12mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 15A | 15A | 60Hz | PC Pin | - | 41.8Ohm | 50/60Hz | - | - | 1000:1 | 0.937 23.80mm | - | - | ROHS3 Compliant | - | ||
![]() CT-1100 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.176lb 79.83g | - | - | - | Tray | 2014 | CT | 1.752Lx0.563W 44.50mmx14.30mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 100A | 100A | 60Hz | PC Pin | - | 21.3Ohm | 50/60Hz | - | - | 1000:1 | 1.752 44.50mm | 44.5mm | 14.3mm | ROHS3 Compliant | - | ||
![]() CT-1050 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.331lb 150.14g | - | - | - | Tray | 2014 | CT | 1.374Lx0.563W 34.90mmx14.30mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 50A | 50A | 60Hz | PC Pin | - | 49.3Ohm | 50/60Hz | - | - | 1000:1 | 1.374 34.90mm | 55.6mm | 20.6mm | ROHS3 Compliant | - |