- Height Seated (Max)
- Size / Dimension
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- RoHS Status
- Frequency Range
- Mounting Type
- Series
- Termination Style
Attribute column
Manufacturer
Amgis Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Current Rating (Amps) | Current Rating | Frequency | Termination Style | Inductance | DC Resistance (DCR) | Frequency Range | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Current Ratio | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT-1025 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.079lb 35.83g | Tray | 2014 | CT | 1.189Lx0.563W 30.20mmx14.30mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 25A | 25A | 60Hz | PC Pin | - | 48Ohm | 50/60Hz | - | - | 1000:1 | 1.189 30.20mm | 30.2mm | 14.3mm | ROHS3 Compliant | ||
![]() AS-100 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | Tray | 2007 | AS | 0.677Lx0.375W 17.20mmx9.53mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | 15A | 200kHz | PC Pin | 6mH | 600mOhm Max | 20kHz~200kHz | 1:50 | 175VμS | - | 0.803 20.40mm | 17.2mm | 9.53mm | ROHS3 Compliant | ||
![]() ASM-010 Amgis, LLC | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | - | - | Tray | 2007 | ASM | 0.677Lx0.375W 17.20mmx9.53mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | 10A | 60Hz | PC Pin | - | - | 50/60Hz | - | - | - | 0.803 20.40mm | 17.2mm | 9.53mm | ROHS3 Compliant | ||
![]() CT-1020 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.037lb 16.78g | Tray | 2014 | CT | 0.937Lx0.438W 23.80mmx11.12mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 20A | 20A | 60Hz | PC Pin | - | 41.8Ohm | 50/60Hz | - | - | 1000:1 | 0.937 23.80mm | - | - | ROHS3 Compliant | ||
![]() CT-1005 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.037lb 16.78g | Tray | 2014 | CT | 0.937Lx0.438W 23.80mmx11.12mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 5A | 5A | 60Hz | PC Pin | - | 41.8Ohm | 50/60Hz | - | - | 1000:1 | 0.937 23.80mm | - | - | ROHS3 Compliant | ||
![]() CT-1030 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.079lb 35.83g | Tray | 2014 | CT | 1.189Lx0.563W 30.20mmx14.30mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 30A | 30A | 60Hz | PC Pin | - | 48Ohm | 50/60Hz | - | - | 1000:1 | 1.189 30.20mm | 30.2mm | 14.3mm | ROHS3 Compliant | ||
![]() CT-1010 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 0.037lb 16.78g | Tray | 2014 | CT | 0.937Lx0.438W 23.80mmx11.12mm | Active | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 10A | 10A | 60Hz | PC Pin | - | 41.8Ohm | 50/60Hz | - | - | 1000:1 | 0.937 23.80mm | - | - | ROHS3 Compliant | ||
![]() AS-300 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Bulk | 2007 | - | 0.701Lx0.902W 17.80mmx22.90mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.701 17.80mm | - | - | ROHS3 Compliant | ||
![]() AS-320 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Bulk | 2007 | - | 0.701Lx0.902W 17.80mmx22.90mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.701 17.80mm | - | - | ROHS3 Compliant | ||
![]() AS-322 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | 200 | - | Bulk | 2007 | - | 0.701Lx0.902W 17.80mmx22.90mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.701 17.80mm | - | - | ROHS3 Compliant | ||
![]() AS-212 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Bulk | 2007 | - | 0.571Lx0.772W 14.50mmx19.60mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.709 18.00mm | - | - | ROHS3 Compliant | ||
![]() AS-321 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | 100 | - | Bulk | 2007 | - | 0.701Lx0.902W 17.80mmx22.90mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.701 17.80mm | - | - | ROHS3 Compliant | ||
![]() AS-406 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Bulk | 2007 | - | 1.063Lx0.709W 27.00mmx18.00mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | ||
![]() AS-301 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | 100 | - | Bulk | 2007 | - | 0.701Lx0.902W 17.80mmx22.90mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.701 17.80mm | - | - | ROHS3 Compliant | ||
![]() AS-310 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Bulk | 2007 | - | 0.701Lx0.902W 17.80mmx22.90mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.701 17.80mm | - | - | ROHS3 Compliant | ||
![]() AS-202 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | 200 | - | Bulk | 2007 | - | 0.571Lx0.772W 14.50mmx19.60mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.709 18.00mm | - | - | ROHS3 Compliant | ||
![]() AS-330 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Bulk | 2007 | - | 0.701Lx0.902W 17.80mmx22.90mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.701 17.80mm | - | - | ROHS3 Compliant | ||
![]() AS-104 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Bulk | 2007 | - | 0.677Lx0.375W 17.20mmx9.53mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.803 20.40mm | - | - | ROHS3 Compliant | ||
![]() AS-105 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Bulk | 2007 | - | 0.677Lx0.375W 17.20mmx9.53mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 0.803 20.40mm | - | - | ROHS3 Compliant | ||
![]() AS-404 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | 100 | - | Bulk | 2007 | - | 1.280Lx0.709W 32.50mmx18.00mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1.398 35.50mm | - | - | ROHS3 Compliant |