- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Secondary Winding(s)
- Termination Style
- Type
- Voltage - Primary
- Weight
- Height Seated (Max)
Attribute column
Manufacturer
Amgis Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Power Dissipation | Termination Style | Voltage - Isolation | Max Output Current | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L01-6325 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.319lb 144.7g | 2009 | L01 | 49.70mm Lx49.70mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 5W | PC Pin | - | 114mA | 5VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Dual | 19.50mm | 49.7mm | 49.7mm | ROHS3 Compliant | ||
![]() L01-6334 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.384lb 174.18g | 2009 | L01 | 49.70mm Lx49.70mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 7W | PC Pin | 4000Vrms | 194mA | 7VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | 23.10mm | 49.7mm | 49.7mm | ROHS3 Compliant | ||
![]() L01-6314 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.243lb 110.22g | 2009 | L01 | 44.70mm Lx44.70mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 3.2W | PC Pin | 4000Vrms | 89mA | 3.2VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | 19.50mm | 44.7mm | 44.7mm | ROHS3 Compliant | ||
![]() L01-6381 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 1.8lbs 816.5g | 2009 | L01 | 82.40mm Lx82.40mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 50W | PC Pin | 4000Vrms | 2.777A | 50VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Dual | 37.50mm | 82.4mm | 82.4mm | ROHS3 Compliant | ||
![]() L01-6301 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.177lb 80.29g | 2009 | L01 | 39.60mm Lx39.60mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 1.6W | PC Pin | 4000Vrms | 89mA | 1.6VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Dual | 18.50mm | 39.6mm | 39.6mm | ROHS3 Compliant | ||
![]() L01-6331 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.384lb 174.18g | 2009 | L01 | 49.70mm Lx49.70mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 7W | PC Pin | 4000Vrms | 389mA | 7VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Dual | 23.10mm | 49.7mm | 49.7mm | ROHS3 Compliant | ||
![]() L01-6303 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.177lb 80.29g | 2009 | L01 | 39.60mm Lx39.60mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 1.6W | PC Pin | 4000Vrms | 53mA | 1.6VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Dual | 18.50mm | 39.6mm | 39.6mm | ROHS3 Compliant | ||
![]() L01-6374 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 1.3lbs 589.7g | - | L01 | 72.00mm Lx72.00mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 35W | PC Pin | 4000Vrms | 1.944A | 35VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | 37.50mm | 72mm | 72mm | ROHS3 Compliant | ||
![]() L01-6361 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.959lb 435g | 2009 | L01 | 60.00mm Lx60.00mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 25W | PC Pin | 4000Vrms | 1.377A | 25VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Dual | 37.50mm | 60mm | 60mm | ROHS3 Compliant | ||
![]() L01-6333 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.384lb 174.18g | 2009 | L01 | 49.70mm Lx49.70mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 7W | PC Pin | 4000Vrms | 233mA | 7VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Dual | 23.10mm | 49.7mm | 49.7mm | ROHS3 Compliant | ||
![]() L01-6340 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.556lb 252.2g | 2009 | L01 | 55.00mm Lx55.00mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 10W | PC Pin | 4000Vrms | 714mA | 10VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Dual | 26.00mm | 55mm | 55mm | ROHS3 Compliant | ||
![]() L01-6380 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 1.8lbs 816.5g | 2009 | L01 | 82.40mm Lx82.40mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 50W | PC Pin | 4000Vrms | 3.571A | 50VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Dual | 37.50mm | 82.4mm | 82.4mm | ROHS3 Compliant | ||
![]() L01-6353 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.671lb 304.36g | 2009 | L01 | 60.00mm Lx60.00mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 15W | PC Pin | 4000Vrms | 500mA | 15VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Dual | 26.30mm | 60mm | 60mm | ROHS3 Compliant | ||
![]() L01-6330 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.384lb 174.18g | 2009 | L01 | 49.70mm Lx49.70mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 7W | PC Pin | 4000Vrms | 500mA | 7VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Dual | 23.10mm | 49.7mm | 49.7mm | ROHS3 Compliant | ||
![]() L01-6365 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.959lb 435g | 2009 | L01 | 60.00mm Lx60.00mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 25W | PC Pin | 4000Vrms | 568mA | 25VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Dual | 37.50mm | 60mm | 60mm | ROHS3 Compliant | ||
![]() L01-6345 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.556lb 252.2g | 2009 | L01 | 55.00mm Lx55.00mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 10W | PC Pin | 4000Vrms | 227mA | 10VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Dual | 26.00mm | 55mm | 55mm | ROHS3 Compliant | ||
![]() L01-6352 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.671lb 304.36g | 2009 | L01 | 60.00mm Lx60.00mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 15W | PC Pin | 4000Vrms | 625mA | 15VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | 26.30mm | 60mm | 60mm | ROHS3 Compliant | ||
![]() MED1000 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 20lbs 9.1kg | 2013 | - | - | Active | 1 (Unlimited) | Wire Leads | Toroidal | 1kW | Wire Leads | - | 4.17A | 1000VA | 100V 120V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Dual | 107.95mm | - | - | ROHS3 Compliant | ||
![]() MED0100 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 2.8lbs 1.3kg | 2013 | - | - | Active | 1 (Unlimited) | Wire Leads | Toroidal | 100W | Wire Leads | - | 420mA | 100VA | 100V 120V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Dual | 50.80mm | - | - | ROHS3 Compliant | ||
![]() XF-00100-2018 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 2.4lbs 1.1kg | 2015 | - | 96.52mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 100VA | 117V | Dual | No | Parallel 18V Series 36V | Dual | 45.72mm | - | - | ROHS3 Compliant |