- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Secondary Winding(s)
- Termination Style
- Type
- Voltage - Primary
- Weight
- Height Seated (Max)
Attribute column
Manufacturer
Amgis Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Power Dissipation | Termination Style | Voltage - Isolation | Max Output Current | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF-10243 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 1lb 453.59g | 2011 | - | 72.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 35VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Dual | 33.50mm | - | - | ROHS3 Compliant | ||
![]() L01-6343 Amgis, LLC | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 0.556lb 252.2g | 2009 | L01 | 55.00mm Lx55.00mm W | Active | 1 (Unlimited) | PC Pin | Toroidal | 10W | PC Pin | 4000Vrms | 333mA | 10VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Dual | 26.00mm | 55mm | 55mm | ROHS3 Compliant | ||
![]() XF-10249 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 1.5lbs 680.4g | 2011 | - | 78.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 50VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Dual | 35.00mm | - | - | ROHS3 Compliant | ||
![]() XF-10200 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.157lb 71.21g | 2011 | - | 37.50mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 1.6VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Dual | 17.00mm | - | - | ROHS3 Compliant | ||
![]() XF-10209 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.197lb 89.36g | 2011 | - | 42.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 3.2VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Dual | 17.50mm | - | - | ROHS3 Compliant | ||
![]() XF-10202 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.157lb 71.21g | 2011 | - | 37.50mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 1.6VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | 17.00mm | - | - | ROHS3 Compliant | ||
![]() XF-10235 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.578lb 262.18g | 2011 | - | 57.50mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 15VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Dual | 24.00mm | - | - | ROHS3 Compliant | ||
![]() XF-10232 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.578lb 262.18g | 2011 | - | 57.50mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 15VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | 24.00mm | - | - | ROHS3 Compliant | ||
![]() XF-10244 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 1lb 453.59g | 2011 | - | 72.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 35VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | 33.50mm | - | - | ROHS3 Compliant | ||
![]() XF-10245 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 1lb 453.59g | 2011 | - | 72.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 35VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Dual | 33.50mm | - | - | ROHS3 Compliant | ||
![]() XF-10247 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 1lb 453.59g | 2011 | - | 72.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 35VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Dual | 33.50mm | - | - | ROHS3 Compliant | ||
![]() MED0200 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 4.8lbs 2.2kg | 2013 | - | - | Active | 1 (Unlimited) | Wire Leads | Toroidal | 200W | Wire Leads | - | 1.67A | 200VA | 100V 120V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Dual | 63.50mm | - | - | ROHS3 Compliant | ||
![]() XF-02000-2120 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 29lbs 13.2kg | 2015 | - | 208.28mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 2000VA | 117V | Dual | No | Parallel 42V Series 84V | Dual | 101.60mm | - | - | ROHS3 Compliant | ||
![]() XF-10251 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 1.5lbs 680.4g | 2011 | - | 78.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 50VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Dual | 35.00mm | - | - | ROHS3 Compliant | ||
![]() XF-10250 Amgis, LLC | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 1.5lbs 680.4g | 2011 | - | 78.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 50VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | 35.00mm | - | - | ROHS3 Compliant | ||
![]() XF-10217 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.254lb 115.21g | 2011 | - | 47.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 5VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Dual | 18.00mm | - | - | ROHS3 Compliant | ||
![]() XF-10206 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.197lb 89.36g | 2011 | - | 42.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 3.2VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Dual | 17.50mm | - | - | ROHS3 Compliant | ||
![]() XF-10215 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.254lb 115.21g | - | - | 47.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 5VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Dual | 18.00mm | - | - | ROHS3 Compliant | ||
![]() XF-10201 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.157lb 71.21g | 2011 | - | 37.50mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 1.6VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Dual | 17.00mm | - | - | ROHS3 Compliant | ||
![]() XF-10216 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.254lb 115.21g | 2011 | - | 47.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 5VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | 18.00mm | - | - | ROHS3 Compliant |