- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Secondary Winding(s)
- Termination Style
- Type
- Voltage - Primary
- Weight
- Height Seated (Max)
Attribute column
Manufacturer
Amgis Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Power Dissipation | Termination Style | Voltage - Isolation | Max Output Current | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF-01000-2042 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 16lbs 7.3kg | 2015 | 167.64mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 1000VA | 117V | Dual | No | Parallel 42V Series 84V | Dual | 83.82mm | ROHS3 Compliant | ||
![]() XF-00800-2055 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 13lbs 5.9kg | 2015 | - | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 400VA | 117V | - | No | - | Dual | 73.66mm | ROHS3 Compliant | ||
![]() XF-00300-2018 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 6.5lbs 2.9kg | 2015 | 116.84mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 300VA | 117V | Dual | No | Parallel 18V Series 36V | Dual | 73.66mm | ROHS3 Compliant | ||
![]() XF-00160-2018 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 3.6lbs 1.6kg | 2015 | 101.60mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 160VA | 117V | Dual | No | Parallel 18V Series 36V | Dual | 55.88mm | ROHS3 Compliant | ||
![]() XF-00650-2030 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 12lbs 5.4kg | 2015 | 152.40mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 650VA | 117V | Dual | No | Parallel 30V Series 60V | Dual | 73.66mm | ROHS3 Compliant | ||
![]() XF-00100-2024 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 2.4lbs 1.1kg | 2015 | 96.52mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 100VA | 117V | Dual | No | Parallel 24V Series 48V | Dual | 45.72mm | ROHS3 Compliant | ||
![]() XF-00225-2024 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 5.1lbs 2.3kg | 2015 | 116.84mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 225VA | 117V | Dual | No | Parallel 24V Series 48V | Dual | 55.88mm | ROHS3 Compliant | ||
![]() XF-00400-2024 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 7.2lbs 3.3kg | 2015 | 142.24mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 400VA | 117V | Dual | No | Parallel 24V Series 48V | Dual | 60.96mm | ROHS3 Compliant | ||
![]() XF-01500-2055 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 24lbs 10.9kg | 2015 | 208.28mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 1500VA | 117V | Dual | No | Parallel 55V Series 110V | Dual | 76.20mm | ROHS3 Compliant | ||
![]() XF-01000-2030 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 16lbs 7.3kg | 2015 | 167.64mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 1000VA | 117V | Dual | No | Parallel 117V Series 234V | Dual | 83.82mm | ROHS3 Compliant | ||
![]() XF-00650-2042 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 12lbs 5.4kg | 2015 | 152.40mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 650VA | 117V | Dual | No | Parallel 42V Series 84V | Dual | 73.66mm | ROHS3 Compliant | ||
![]() MED4000 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 56lbs 25.4kg | 2013 | - | Active | 1 (Unlimited) | Wire Leads | Toroidal | 4kW | Wire Leads | - | 16.67A | 4000VA | 100V 120V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Dual | 101.60mm | ROHS3 Compliant | ||
![]() XF-10212 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | 0.254lb 115.21g | 2011 | 47.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 5VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Dual | 18.00mm | ROHS3 Compliant | ||
![]() XF-10213 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | 0.254lb 115.21g | 2011 | 47.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 5VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Dual | 18.00mm | ROHS3 Compliant | ||
![]() XF-10223 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | 0.32lb 145.15g | 2011 | 47.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 7VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Dual | 21.50mm | ROHS3 Compliant | ||
![]() XF-10248 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | 1.5lbs 680.4g | 2011 | 78.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 50VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Dual | 35.00mm | ROHS3 Compliant | ||
![]() XF-10239 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | 0.856lb 388.28g | 2011 | 58.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 25VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Dual | 34.50mm | ROHS3 Compliant | ||
![]() XF-10211 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | 0.197lb 89.36g | 2011 | 42.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 3.2VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Dual | 17.50mm | ROHS3 Compliant | ||
![]() XF-10205 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | 0.157lb 71.21g | 2011 | 37.50mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 1.6VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Dual | 17.00mm | ROHS3 Compliant | ||
![]() XF-10214 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | 0.254lb 115.21g | 2011 | 47.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 5VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | 18.00mm | ROHS3 Compliant |