- Mounting Type
- Series
- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Moisture Sensitivity Level (MSL)
- Operating Temperature - Junction
- Package / Case
- Supplier Device Package
- Diode Type
- Other Names
- Speed
Attribute column
Manufacturer
AMI Semiconductor Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Supplier Device Package | Current - Average Rectified (Io) (per Diode) | Lead Free Status / RoHS Status | Manufacturer Lifecycle Status | Manufacturer Part Number | Other Names | RoHS | Packaging | Series | Moisture Sensitivity Level (MSL) | Gender | Base Part Number | Polarization | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Diode Configuration | Voltage - Peak Reverse (Max) | Voltage - Breakdown | Reverse Recovery Time (trr) | Resistance @ If, F | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUR1520G AMI Semiconductor | In Stock | - | - | - | Through Hole | - | - | 200V | - | - | MUR1520G | MUR1520GOS | - | - | SWITCHMODE™ | 1 (Unlimited) | - | - | TO-220-2 | - | - | 1.05V @ 15A | 15A | 35ns | - | - | -65°C ~ 175°C | 10µA @ 200V | Standard | TO-220-2 | Fast Recovery = 200mA (Io) | - | Tube | ||
![]() MMBD4148 AMI Semiconductor | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | Lead free / RoHS Compliant | - | - | MMBD4148FSTR | Non-Compliant | Tape & Reel (TR) | - | 1 (Unlimited) | - | MMBD4148 | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5µA @ 75V | 1V @ 10mA | 150°C (Max) | 100V | 200mA | 4pF @ 0V, 1MHz | - | - | - | 4ns | - | - | ||
![]() NRVHPRS1DFA AMI Semiconductor | In Stock | - | - | - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | - | - | Non-Compliant | - | - | 1 (Unlimited) | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 200V | 1.3V @ 800mA | -55°C ~ 150°C | 200V | 800mA | 10pF @ 4V, 1MHz | - | - | - | 150ns | - | - | ||
![]() MUR115G AMI Semiconductor | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | Axial | - | Lead free / RoHS Compliant | - | - | MUR115G-ND MUR115GOS | - | Bulk | SWITCHMODE™ | 1 (Unlimited) | - | MUR115 | - | Fast Recovery = 200mA (Io) | Standard | 2µA @ 150V | 875mV @ 1A | -65°C ~ 175°C | 150V | 1A | - | - | - | - | 35ns | - | - | ||
![]() FES6J AMI Semiconductor | In Stock | - | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277-3 | - | Lead free / RoHS Compliant | - | - | FES6JCT | Non-Compliant | Cut Tape (CT) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS16 AMI Semiconductor | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | - | Lead free / RoHS Compliant | - | - | SS16FSCT | - | Cut Tape (CT) | - | 1 (Unlimited) | - | SS16 | - | Fast Recovery = 200mA (Io) | Schottky | 200µA @ 60V | 700mV @ 1A | -65°C ~ 125°C | 60V | 1A | - | - | - | - | - | - | - | ||
![]() SS15 AMI Semiconductor | In Stock | - | - | Production (Last Updated: 2 years ago) | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | - | Lead free / RoHS Compliant | ACTIVE (Last Updated: 2 years ago) | - | SS15FSDKR | - | Original-Reel® | - | 1 (Unlimited) | - | SS15 | - | Fast Recovery = 200mA (Io) | Schottky | 200µA @ 50V | 700mV @ 1A | -65°C ~ 125°C | 50V | 1A | - | - | - | - | - | - | - | ||
![]() NSR05F40NXT5G AMI Semiconductor | In Stock | - | - | - | Surface Mount | 2-XDFN | 2-DSN (1x.60) | - | Lead free / RoHS Compliant | - | - | NSR05F40NXT5G-ND NSR05F40NXT5GOSTR | - | Tape & Reel (TR) | - | 1 (Unlimited) | - | NSR05F40 | - | Fast Recovery = 200mA (Io) | Schottky | 75µA @ 40V | 460mV @ 500mA | 150°C (Max) | 40V | 500mA (DC) | - | - | - | - | - | - | - | ||
![]() 1N4151_T50R AMI Semiconductor | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Lead free / RoHS Compliant | - | - | - | Non-Compliant | Tape & Reel (TR) | - | 1 (Unlimited) | - | 1N4151 | - | Small Signal =< 200mA (Io), Any Speed | Standard | 50nA @ 50V | 1V @ 50mA | 175°C (Max) | 75V | 150mA | 2pF @ 0V, 1MHz | - | - | - | 4ns | - | - | ||
![]() 1N5404 AMI Semiconductor | In Stock | - | - | - | Through Hole | - | - | 400V | - | - | 1N5404 | 1N5404OS | - | - | - | 1 (Unlimited) | - | - | DO-201AA, DO-27, Axial | - | - | 1V @ 3A | 3A | - | - | - | -65°C ~ 170°C | 10µA @ 400V | Standard | DO-201AD | Standard Recovery >500ns, > 200mA (Io) | - | Bulk | ||
![]() MBR10100G AMI Semiconductor | In Stock | - | - | - | Through Hole | TO-220-2 | TO-220-2 | - | Lead free / RoHS Compliant | - | - | MBR10100GOS | Compliant | Tube | SWITCHMODE™ | 1 (Unlimited) | - | MBR10100 | - | Fast Recovery = 200mA (Io) | Schottky | 100µA @ 100V | 800mV @ 10A | -65°C ~ 175°C | 100V | 10A | - | - | - | - | - | - | - | ||
![]() 1N4006G AMI Semiconductor | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | Axial | - | Lead free / RoHS Compliant | - | - | 1N4006GOS | - | Bulk | - | 1 (Unlimited) | - | 1N4006 | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10µA @ 800V | 1.1V @ 1A | -65°C ~ 175°C | 800V | 1A | - | - | - | - | - | - | - | ||
![]() NRVTS360ETFSTAG AMI Semiconductor | In Stock | - | - | - | Surface Mount | 8-PowerWDFN | 8-WDFN (3.3x3.3) | - | Lead free / RoHS Compliant | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 12µA @ 60V | 900mV @ 6A | -65°C ~ 175°C | 60V | 3A | - | - | - | - | - | - | - | ||
![]() BAS16TT1G AMI Semiconductor | In Stock | - | - | - | Surface Mount | SC-75, SOT-416 | SC-75, SOT-416 | - | Lead free / RoHS Compliant | - | - | BAS16TT1GOSDKR | - | Original-Reel® | - | 1 (Unlimited) | - | BAS16 | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1µA @ 75V | 1.25V @ 150mA | -55°C ~ 150°C | 100V | 200mA (DC) | 2pF @ 0V, 1MHz | - | - | - | 6ns | - | - | ||
![]() 1N4448WT AMI Semiconductor | In Stock | - | - | - | Surface Mount | SC-79, SOD-523F | SOD-523F | - | Lead free / RoHS Compliant | - | - | 1N4448WT-ND 1N4448WTTR | - | Tape & Reel (TR) | - | 1 (Unlimited) | - | 1N4448W | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5µA @ 75V | 1V @ 100mA | -55°C ~ 150°C | 75V | 200mA | 4pF @ 0V, 1MHz | - | - | - | 4ns | - | - | ||
![]() FFSD10120A AMI Semiconductor | In Stock | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252, (D-Pak) | - | - | - | - | FFSD10120A-ND FFSD10120AOSTR | - | Tape & Reel (TR) | - | 1 (Unlimited) | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200µA @ 1200V | 1.75V @ 10A | - | 1200V | - | 612pF @ 1V, 100kHz | - | - | - | 0ns | - | - | ||
![]() NGTD15R65F2WP AMI Semiconductor | In Stock | - | - | - | Surface Mount | Die | Die | - | Lead free / RoHS Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | Standard | 1µA @ 650V | 2.9V @ 25A | 175°C (Max) | 650V | - | - | - | - | - | - | - | - | ||
![]() MURS110T3G AMI Semiconductor | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | SMB | - | Lead free / RoHS Compliant | - | - | MURS110T3GOSCT | Non-Compliant | Cut Tape (CT) | - | 1 (Unlimited) | - | MURS110 | - | Fast Recovery = 200mA (Io) | Standard | 2µA @ 100V | 875mV @ 1A | -65°C ~ 175°C | 100V | 2A | - | - | - | - | 35ns | - | - | ||
![]() MUR460RLG AMI Semiconductor | In Stock | - | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201AD | - | Lead free / RoHS Compliant | - | - | MUR460RLGOSCT | Non-Compliant | Cut Tape (CT) | SWITCHMODE™ | 1 (Unlimited) | Female | MUR460 | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 600V | 1.28V @ 4A | -65°C ~ 175°C | 600V | 4A | - | - | - | - | 75ns | - | - | ||
![]() 1N4935 AMI Semiconductor | In Stock | - | - | - | Through Hole | - | - | 200V | - | - | 1N4935 | 1N4935OS | - | - | - | 1 (Unlimited) | - | - | DO-204AL, DO-41, Axial | - | - | 1.2V @ 1A | 1A | 300ns | - | - | -65°C ~ 150°C | 5µA @ 200V | Standard | DO-41 | Fast Recovery = 200mA (Io) | - | Bulk |