- Capacitance @ Vr, F
- Capacitance Ratio
- Capacitance Ratio Condition
- Diode Type
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Q @ Vr, F
- Series
Attribute column
Manufacturer
AMI Semiconductor Diodes - Variable Capacitance (Varicaps, Varactors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | RoHS | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Interface | Diode Type | Number of Bits | Supply Type | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Settling Time | Capacitance @ Vr, F | Input Capacitance | Number of Converters | Voltage - Peak Reverse (Max) | Rds On Max | Capacitance Ratio | Capacitance Ratio Condition | Q @ Vr, F | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MV2105 AMI Semiconductor | In Stock | - | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | TO-92 | Contains lead / RoHS non-compliant | Compliant | 150°C (TJ) | Bulk | - | 1 (Unlimited) | 85 °C | -40 °C | 2.5 mW | Serial | Single | 12 | Single | - | - | 250 ns | 16.5pF @ 4V, 1MHz | - | 1 | 30V | - | 3.2 | C2/C30 | 400 @ 4V, 50MHz | Contains Lead | ||
![]() MMBV2107LT1G AMI Semiconductor | In Stock | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | Lead free / RoHS Compliant | Compliant | 150°C (TJ) | Tape & Reel (TR) | - | 1 (Unlimited) | 150 °C | -55 °C | 2.8 W | - | Single | - | - | 30 V | 4 A | - | 24.2pF @ 4V, 1MHz | 305 pF | - | 30V | 117 mΩ | 3.2 | C2/C30 | 350 @ 4V, 50MHz | - | ||
![]() MMBV2108LT1G AMI Semiconductor | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | Lead free / RoHS Compliant | - | 150°C (TJ) | Tape & Reel (TR) | - | 1 (Unlimited) | - | - | - | - | Single | - | - | - | - | - | 29.7pF @ 4V, 1MHz | - | - | 30V | - | 3.2 | C2/C30 | 300 @ 4V, 50MHz | - | ||
![]() MMVL809T1G AMI Semiconductor | In Stock | - | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Lead free / RoHS Compliant | - | 150°C (TJ) | Tape & Reel (TR) | - | 1 (Unlimited) | - | - | - | - | Single | - | - | - | - | - | 6.1pF @ 2V, 1MHz | - | - | 20V | - | 2.6 | C2/C8 | 75 @ 3V, 500MHz | - | ||
![]() MMBV2107LT1 AMI Semiconductor | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | Contains lead / RoHS non-compliant | - | 150°C (TJ) | Tape & Reel (TR) | - | 1 (Unlimited) | - | - | - | - | Single | - | - | - | - | - | 24.2pF @ 4V, 1MHz | - | - | 30V | - | 3.2 | C2/C30 | 350 @ 4V, 50MHz | - |