- Current - Gate Trigger (Igt) (Max)
- Current - Hold (Ih) (Max)
- Current - Non Rep. Surge 50, 60Hz (Itsm)
- Current - Off State (Max)
- Current - On State (It (RMS)) (Max)
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- SCR Type
Attribute column
Manufacturer
AMI Semiconductor Thyristors - SCRs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | RoHS | Voltage-Off State | Operating Temperature | Packaging | Series | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Base Part Number | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Current - On State (It (AV)) (Max) | SCR Type | Voltage - On State (Vtm) (Max) | Current - Off State (Max) | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR12N AMI Semiconductor | In Stock | - | - | - | - | Through Hole | TO-220-3 | TO-220AB | Contains lead / RoHS non-compliant | MCR12NOS | - | 800V | -40°C ~ 125°C | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | MCR12 | 1V | 100A @ 60Hz | 20mA | 40mA | 12A | - | Standard Recovery | 2.2V | 10µA | - | - | ||
![]() NYC008-6JRLREG AMI Semiconductor | In Stock | - | - | Tin | Surface Mount | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92 | Lead free / RoHS Compliant | - | Compliant | 600V | -40°C ~ 110°C | Tape & Reel (TR) | - | 1 % | 1 (Unlimited) | 100 ppm/°C | 360 Ω | 155 °C | -55 °C | Thick Film | 125 mW | - | 800mV | 10A @ 60Hz | 200µA | 5mA | 800mA | - | Sensitive Gate | 1.7V | 10µA | 2 mm | No | ||
![]() MCR12DSMT4 AMI Semiconductor | In Stock | - | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | Contains lead / RoHS non-compliant | MCR12DSMT4OSDKR | - | 600V | -40°C ~ 110°C | Original-Reel® | - | - | 1 (Unlimited) | - | - | - | - | - | - | MCR12 | 1V | 100A @ 60Hz | 200µA | 6mA | 12A | 7.6A | Sensitive Gate | 1.9V | 10µA | - | - |