Filters
  • Frequency-Max
  • Input
  • Lead Free Status / RoHS Status
  • Main Purpose
  • Mfr
  • Moisture Sensitivity Level (MSL)
  • Mounting Type
  • Number of Circuits
  • Operating Temperature
  • Output
  • PLL
  • Package

Attribute column

Manufacturer

AMI Semiconductor Clock/Timing - Application Specific

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Weight

Base Product Number

Current - Average Rectified (Io) (per Diode)

Current - Saturation (Isat)

Frequency-Max

Frequency-Self-Resonant

Lead Free Status / RoHS Status

Material-Core

Mfr

Package

Product Status

Operating Temperature

Packaging

Series

Size / Dimension

Tolerance

Moisture Sensitivity Level (MSL)

Type

Current Rating (Amps)

Voltage - Supply

Shielding

Base Part Number

Output

Voltage

Inductance

Number of Circuits

DC Resistance (DCR)

Speed

Current

Diode Type

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Q @ Freq

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Input

PLL

Diode Configuration

Main Purpose

Dimensions - Overall

Reverse Recovery Time (trr)

Features

Power - Cooling

Heat Transfer Type

Fan Location

Height Seated (Max)

Ratings

LV5609V-TLM-E
LV5609V-TLM-E

AMI Semiconductor

In Stock

-

-

Surface Mount

20-LSSOP (0.173, 4.40mm Width)

20-SSOP

3.8 lbs (1.7 kg)

DA-075-12

-

-

-

-

Lead free / RoHS Compliant

-

Laird Thermal Systems, Inc.

Box

Active

-10°C ~ 49°C

Tape & Reel (TR)

PowerCool

-

-

3 (168 Hours)

-

-

2 V ~ 5.5 V

-

-

CMOS

12 V

-

1

-

-

7.2 A

-

-

-

-

-

-

CMOS

No

-

CCD

230mm L x 122mm W x 86mm H

-

-

71 W

Direct to Air

Warm Side

-

-

MC100H640FNR2G
MC100H640FNR2G

AMI Semiconductor

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

-

-

135MHz

-

Lead free / RoHS Compliant

-

Vicor Corporation

Tape & Reel (TR)

Active

-

Tape & Reel (TR)

HCV1206

0.480 L x 0.386 W (12.20mm x 9.80mm)

-

3 (168 Hours)

-

14 A

4.75 V ~ 5.25 V

-

MC100H640

TTL

-

900 nH

1

-

-

-

-

-

-

-

-

-

PECL, TTL

No

-

68030, 68040 MPUs

-

-

-

-

-

-

0.201 (5.10mm)

-

MC100H642FNR2
MC100H642FNR2

AMI Semiconductor

In Stock

-

-

Through Hole

TO-247-3

TO-247

-

-

30A

-

100MHz

-

Contains lead / RoHS non-compliant

-

Harris Corporation

Tube

Obsolete

0°C ~ 85°C

Tape & Reel (TR)

-

-

-

3 (168 Hours)

-

-

4.75 V ~ 5.25 V

-

MC100H642

TTL

-

-

1

-

Fast Recovery =< 500ns, > 200mA (Io)

-

Standard

250 µA @ 200 V

1 V @ 30 A

-

-65°C ~ 175°C

200 V

ECL, TTL

No

1 Pair Common Cathode

68030, 68040 MPUs

-

50 ns

-

-

-

-

-

-