- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Divider/Multiplier
- Frequency-Max
- Input
Attribute column
Manufacturer
AMI Semiconductor Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Frequency-Max | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Number of I/Os | Other Names | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Frequency | Frequency Stability | Base Part Number | Output | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Number of Circuits | Oscillator Type | Impedance | Speed | RAM Size | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Manufacturer Size Code | Bandwidth | Filter Type | Input | EEPROM Size | PLL | Insertion Loss | Absolute Pull Range (APR) | Divider/Multiplier | Features | Height Seated (Max) | Thickness (Max) | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC4046AF AMI Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16-SOEIAJ | - | - | 13MHz | Contains lead / RoHS non-compliant | - | Vishay Beyschlag/Draloric/BC Components | - | - | Bulk | Obsolete | - | -55°C ~ 125°C | Tube | - | - | - | 3 (168 Hours) | - | - | Phase Lock Loop (PLL) | - | - | - | - | - | 3 V ~ 6 V | - | - | MC74HC4046A | CMOS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | Yes | - | - | No/No | - | - | - | - | - | ||
![]() ASM3I2779AF-06OR AMI Semiconductor | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6-TSOP | - | - | 30MHz | Lead free / RoHS Compliant | - | Fox Electronics | - | - | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | Frequency Modulator, Spread Spectrum Clock Generator | - | - | - | - | - | 2.375 V ~ 3.6 V | - | - | ASM3P2779A | CMOS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | Yes | - | - | Yes/No | - | - | - | - | - | ||
![]() P5I2309AF-116SR AMI Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 036547 | - | 133MHz | Lead free / RoHS Compliant | - | Molex | - | - | Bulk | Active | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | Clock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | Yes with Bypass | - | - | No/No | - | - | - | - | - | ||
![]() MM74HC4046SJ AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 16-SOP | VJ1206 | - | 14MHz | Lead free / RoHS Compliant | - | Vishay Vitramon | - | - | Tape & Reel (TR) | Active | 200V | -55°C ~ 150°C | Tube | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 1 (Unlimited) | - | C0G, NP0 | Phase Lock Loop (PLL) | - | - | General Purpose | - | 33 pF | 2 V ~ 6 V | - | - | 74HC4046 | 3-State | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | No | - | - | No/No | - | - | 0.067 (1.70mm) | - | - | ||
![]() P3P73Z01BWG-08CR AMI Semiconductor | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | RN731J | - | - | Lead free / RoHS Compliant | - | KOA Speer Electronics, Inc. | - | PCS3P73Z01BWG-08-CR | Tape & Reel (TR) | Obsolete | - | -55°C ~ 155°C | Tape & Reel (TR) | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 19.1 kOhms | Thin Film | - | 0.063W, 1/16W | - | - | - | - | P3P73Z01B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.022 (0.55mm) | - | - | - | ||
![]() ASM3I2579AF-06OR AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | 6-TSOP | - | - | 30MHz | Lead free / RoHS Compliant | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | 2000V (2kV) | -55°C ~ 125°C | Tape & Reel (TR) | - | 0.181 L x 0.126 W (4.60mm x 3.20mm) | ±5% | 1 (Unlimited) | - | C0G, NP0 | Frequency Modulator, Spread Spectrum Clock Generator | - | - | General Purpose | - | 220 pF | 2.375 V ~ 3.6 V | - | - | ASM3P2579A | CMOS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | Yes | - | - | Yes/No | High Voltage | - | 0.087 (2.20mm) | - | - | ||
![]() NB2308AI1DG AMI Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 16-SOIC | 510CBA | - | 133.3MHz | Lead free / RoHS Compliant | - | Skyworks Solutions Inc. | - | - | Strip | Active | - | -40°C ~ 85°C | Tube | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 145.8 MHz | ±25ppm | NB2308A | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | 18mA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | Yes with Bypass | - | - | No/No | - | 0.050 (1.28mm) | - | - | - | ||
![]() ASM3P2812AF-08SR AMI Semiconductor | In Stock | - | - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | ML620Q152 | A/D 12x10b SAR | 80MHz | Lead free / RoHS Compliant | - | Rohm Semiconductor | 31 | - | Bulk | Last Time Buy | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | Frequency Modulator, Spread Spectrum Clock Generator | - | - | - | - | - | 3 V ~ 3.6 V | - | - | ASM3P28** | CMOS, TTL | - | - | - | - | - | - | - | 1 | Internal | - | 8.4MHz | 2K x 8 | - | 1.8V ~ 5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 48KB (24K x 16) | - | I²C, SPI, UART/USART | - | - | - | CMOS, TTL | 1K x 16 | Yes | - | - | Yes/No | - | - | - | - | - | ||
![]() NB2309AC1DG AMI Semiconductor | In Stock | - | - | Surface Mount | 6-SMD Module | 16-SOIC | - | - | 133.33MHz | Lead free / RoHS Compliant | - | Anatech Electronics Inc. | - | - | Box | Active | - | 0°C ~ 70°C | Tube | - | 0.680 L x 0.413 W (17.28mm x 10.50mm) | - | 1 (Unlimited) | - | - | Zero Delay Buffer | - | - | - | - | - | 3 V ~ 3.6 V | 3.3GHz Center | - | NB2309A | Clock | - | - | - | - | - | - | - | 1 | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 400 MHz | Band Pass | Clock | - | Yes with Bypass | 1.8dB | - | No/No | - | - | - | 0.177 (4.50mm) | - | ||
![]() CGS3319M AMI Semiconductor | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 8-SOIC | - | - | 110MHz | Lead free / RoHS Compliant | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | Tube | DSA1104 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 156.25 MHz | ±25ppm | CGS3319 | HCSL | Standby (Power Down) | MEMS | 42mA | - | - | - | 95µA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | - | Yes | - | - | Yes/No | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() MC100EP140DG AMI Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | 2GHz | Lead free / RoHS Compliant | - | Microchip Technology | - | MC100EP140DGOS | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | Tube | * | - | - | 1 (Unlimited) | - | - | Phase Frequency Detector | - | - | - | - | - | 3 V ~ 3.6 V | - | - | MC100EP140 | ECL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NECL, PECL | - | No | - | - | No/No | - | - | - | - | - | ||
![]() FS7140-02G-XTP AMI Semiconductor | In Stock | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16-SSOP | 121050 | - | 400MHz | Lead free / RoHS Compliant | - | Molex | - | - | Bulk | Active | - | 0°C ~ 70°C | Tape & Reel (TR) | Brad 121050 mPm | - | - | 2 (1 Year) | - | - | PLL Clock Generator | - | - | - | - | - | 3 V ~ 3.6 V | - | - | FS7140 | CMOS, PECL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | - | Yes | - | - | Yes/No | - | - | - | - | - | ||
![]() NB2308AC3D AMI Semiconductor | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 133.3MHz | Contains lead / RoHS non-compliant | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | Strip | Active | - | -55°C ~ 125°C | Tube | FRSM | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.5% | 1 (Unlimited) | 2 | ±0.2ppm/°C | Zero Delay Buffer | 6.81 Ohms | Metal Foil | - | 0.2W, 1/5W | - | 3 V ~ 3.6 V | - | - | NB2308A | Clock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | Yes with Bypass | - | - | No/Yes | Non-Inductive | 0.025 (0.64mm) | - | - | - | ||
![]() MC100EP139DTR2 AMI Semiconductor | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | 120079 | - | 1GHz | Contains lead / RoHS non-compliant | - | Molex | - | MC100EP139DTROSTR | Bulk | Active | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | Clock Generator | - | - | - | - | - | 3 V ~ 5.5 V | - | - | MC100EP139 | ECL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NECL, PECL | - | No | - | - | Yes/No | - | - | - | - | - | ||
![]() NB7N017MMNR2 AMI Semiconductor | In Stock | - | - | Surface Mount | 52-VFQFN Exposed Pad | 52-QFN (8x8) | - | - | 3.5GHz | Contains lead / RoHS non-compliant | - | Vishay Sfernice | - | - | Box | Active | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 2 (1 Year) | - | - | Clock Divider | - | - | - | - | - | 3 V ~ 3.465 V | - | - | NB7N017M | CML | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CML, ECL, LVCMOS, LVDS, LVTTL | - | No | - | - | Yes/No | - | - | - | - | - | ||
![]() NBC12430AFNR2G AMI Semiconductor | In Stock | - | - | Through Hole | Axial | 28-PLCC (11.51x11.51) | - | - | 800MHz | Lead free / RoHS Compliant | - | KYOCERA AVX | - | - | Tray | Obsolete | 30 V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39006/25, CLR81 | - | ±10% | 3 (168 Hours) | - | - | Hermetically Sealed | - | - | - | - | 56 µF | 3.135 V ~ 5.25 V | - | - | NBC12430A | PECL | - | - | - | 5.21Ohm | M (1%) | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | - | Yes | - | - | Yes/No | High Reliability | - | - | - | - | ||
![]() NB2308AC5HDTG AMI Semiconductor | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | 034866 | - | 133.3MHz | Lead free / RoHS Compliant | - | Molex | - | - | Bulk | Active | - | 0°C ~ 70°C | Tube | * | - | - | 1 (Unlimited) | - | - | Zero Delay Buffer | - | - | - | - | - | 3 V ~ 3.6 V | - | - | NB2308A | Clock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | Yes with Bypass | - | - | Yes/No | - | - | - | - | - | ||
![]() P1708CF-08TR AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | 8-TSSOP | VJ0402 | - | 110MHz | Lead free / RoHS Compliant | - | Vishay Vitramon | - | - | Tape & Reel (TR) | Active | 50V | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | 1 (Unlimited) | - | X7R | Spread Spectrum Clock Generator | - | - | Automotive | - | 560 pF | 2.7 V ~ 3.7 V | - | - | P1708C | CMOS, TTL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | Yes | - | - | Yes/No | High Temperature | - | 0.024 (0.60mm) | - | AEC-Q200 | ||
![]() PCS3P8504AG-08CR AMI Semiconductor | In Stock | - | - | Surface Mount | 8-WFDFN | 8-WDFN (2x2) | 120086 | - | 50MHz | Lead free / RoHS Compliant | - | Molex | - | PCS3P8504AG-08-CR | Bulk | Active | - | 0°C ~ 70°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | PCS3P8504A | Clock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | - | Yes | - | - | No/Yes | - | - | - | - | - | ||
![]() I2811BF-08SR AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | Axial | RLR32 | - | 40MHz | Lead free / RoHS Compliant | - | Vishay Dale | - | - | Tape & Reel (TR) | Active | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | 1 (Unlimited) | 2 | ±100ppm/°C | - | 270 kOhms | Metal Film | - | 1W | - | 3 V ~ 3.6 V | - | - | P281* | CMOS, TTL | - | - | - | - | M (1%) | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | Yes | - | - | Yes/Yes | Military, Moisture Resistant, Weldable | - | - | - | - |