- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Divider/Multiplier
- Frequency-Max
- Input
Attribute column
Manufacturer
AMI Semiconductor Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Number of Elements | Other Names | Package | Power Dissipation (Max) | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Base Part Number | Output | Shell Finish | Shell Size - Insert | Function | Output Type | Failure Rate | Lead Spacing | Number of Channels | Interface | Number of Circuits | Diode Type | Shell Size, MIL | Lead Style | Cable Opening | Current - Supply | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Voltage - Supply, Single/Dual (±) | Input | Specifications | Capacitance @ Vr, F | PLL | Divider/Multiplier | Voltage - Peak Reverse (Max) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Resistance @ If, F | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCS3P8504AG-08CR AMI Semiconductor | In Stock | - | - | Surface Mount | 8-WFDFN | - | - | 8-WDFN (2x2) | - | - | 120086 | - | - | 50MHz | Lead free / RoHS Compliant | Molex | - | PCS3P8504AG-08-CR | Bulk | - | - | Active | - | - | 0°C ~ 70°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | PCS3P8504A | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | - | - | Yes | No/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() I2811BF-08SR AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | - | - | Axial | - | - | RLR32 | - | - | 40MHz | Lead free / RoHS Compliant | Vishay Dale | - | - | Tape & Reel (TR) | - | - | Active | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | - | 270 kOhms | - | Metal Film | - | - | 1W | - | - | - | 3 V ~ 3.6 V | - | - | - | P281* | CMOS, TTL | - | - | - | - | M (1%) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | Yes | Yes/Yes | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() NBC12429AFNG AMI Semiconductor | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | - | - | 120467 | - | - | 400MHz | Lead free / RoHS Compliant | Molex | - | - | Bulk | - | - | Active | - | - | -40°C ~ 85°C | Tube | * | - | - | 3 (168 Hours) | - | - | - | - | PLL Clock Generator | - | - | - | - | - | - | - | - | - | 3.135 V ~ 5.25 V | - | - | - | NBC12429A | PECL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | Yes | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC72131KMA-AE AMI Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.213, 5.40mm Width) | - | - | 20-MFPJ | - | - | AFD54 | - | - | 160MHz | Lead free / RoHS Compliant | TE Connectivity Deutsch Connectors | - | - | Bag | - | - | Active | - | - | -40°C ~ 85°C | Tape & Reel (TR) | MIL-DTL-26482 G Series II, AFD | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | Yes | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB3W1200LMNTXG AMI Semiconductor | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | 133MHz | Lead free / RoHS Compliant | Panduit Corp | - | - | Bulk | - | - | Obsolete | - | - | 0°C ~ 70°C | Tape & Reel (TR) | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | NB3W1200 | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Clock | - | - | Yes with Bypass | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB3N511DG AMI Semiconductor | In Stock | - | - | Free Hanging (In-Line) | 8-SOIC (0.154, 3.90mm Width) | - | Polyamide (PA), Nylon | 8-SOIC | - | Polyamide (PA), Nylon | 5182-2PG | Gold | Brass | 200MHz | Lead free / RoHS Compliant | Conxall/Switchcraft | - | NB3N511DGOS | Bulk | - | Plastic | Active | - | 600V | -40°C ~ 115°C | Tube | Multi-Con-X® | - | - | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Male Pins | Clock Multiplier | - | 2 | - | Black | - | - | - | Bayonet Lock | - | 3.135 V ~ 5.25 V | Keyed | Unshielded | Weathertight | NB3N511 | CMOS, TTL | - | - | - | - | - | - | - | - | 1 | - | - | - | 0.180 ~ 0.200 (4.57mm ~ 5.08mm) | - | - | - | - | - | - | Clock, Crystal | - | - | Yes | No/Yes | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | - | - | ||
![]() NB2780ASNR2 AMI Semiconductor | In Stock | - | - | Surface Mount | Stud | - | - | - | - | - | - | - | - | 50MHz | Contains lead / RoHS non-compliant | Microchip Technology | - | - | Tape & Reel (TR) | 6 W | - | Active | - | - | - | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | Clock/Frequency Synthesizer | - | - | - | - | - | - | - | - | - | 2.375 V ~ 3.6 V | - | - | - | NB2780A | CMOS | - | - | - | - | - | - | - | - | 1 | PIN - Single | - | - | - | - | - | - | - | - | - | CMOS, Crystal | - | 0.7pF @ 100V, 1MHz | Yes | Yes/No | 100V | - | - | - | - | - | - | - | 3Ohm @ 100mA, 100MHz | - | - | - | - | - | - | ||
![]() NB3N51132DTR2G AMI Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | D38999/20SG | - | - | - | Lead free / RoHS Compliant | Corsair | - | - | Bag | - | - | Active | - | - | - | - | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14046BF AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | - | - | Axial | - | - | - | - | - | 1.9MHz | Contains lead / RoHS non-compliant | Vishay Dale | - | - | Bulk | - | - | Obsolete | - | - | -65°C ~ 275°C | Tube | CP | 1.890 L x 0.492 W (48.00mm x 12.50mm) | ±5% | 3 (168 Hours) | 2 | - | ±300ppm/°C | - | Phase Lock Loop (PLL) | 750 Ohms | - | Wirewound | - | - | 15W | - | - | - | 3 V ~ 18 V | - | - | - | MC14046B | CMOS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | Yes | No/No | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ||
![]() ASM3P2669AF-06OR AMI Semiconductor | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | 8-CERDIP | - | - | MAX921 | - | - | 13MHz | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | 1 | - | Bulk | - | - | Active | - | - | -55°C ~ 125°C | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 2.375 V ~ 3.6 V | - | - | - | ASM3P2669A | CMOS | - | - | - | Push-Pull, CMOS, TTL | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | CMOS | - | - | Yes | Yes/No | - | 3.2µA | 10mV @ 5V | - | - | -80dB, 80dB PSRR | 50mA | 12µs (Typ) | - | - | - | - | - | - | - | ||
![]() FS6128-07-XTP AMI Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | 27MHz | Contains lead / RoHS non-compliant | Vishay Sfernice | - | - | Bag | - | - | Active | - | - | 0°C ~ 70°C | Tape & Reel (TR) | RCMS | - | - | 2 (1 Year) | - | - | - | - | PLL Clock Generator | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | FS6128 | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | Yes | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CGS3314M AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | 8-SOIC | - | - | - | - | - | 110MHz | Lead free / RoHS Compliant | Vishay Vitramon | - | - | Tape & Reel (TR) | - | - | Active | 100V | - | -55°C ~ 150°C | Tube | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 1 (Unlimited) | - | - | X7R | - | Clock Generator | - | - | - | - | Automotive | - | 0.047 µF | - | - | 4.5 V ~ 5.5 V | - | - | - | CGS3314 | CMOS, TTL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | - | - | Yes | Yes/No | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | AEC-Q200 | ||
![]() NLVHC4046ADTR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 64-TQFP | - | - | 64-TQFP (10x10) | - | - | SI3227 | - | - | - | Lead free / RoHS Compliant | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | ProSLIC® | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC), CODEC | - | - | - | - | GCI, PCM, SPI | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3P73Z11BWHG08CR AMI Semiconductor | In Stock | - | - | Surface Mount | 8-WDFN | - | - | 8-WDFN (2x2) | - | - | 121050 | - | - | - | Lead free / RoHS Compliant | Molex | - | PCS3P73Z11BWHG-08-CR | Bulk | - | - | Active | - | - | - | Tape & Reel (TR) | Brad 121050 mPm | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P3P73Z11B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1708CF-08SR AMI Semiconductor | In Stock | - | - | Through Hole | Axial | - | - | 8-SOIC | - | - | - | - | - | 110MHz | Lead free / RoHS Compliant | KYOCERA AVX | - | - | Tape & Box (TB) | - | - | Active | 100V | - | -55°C ~ 125°C | Tape & Reel (TR) | SpinGuard® SA | 0.100 Dia x 0.170 L (2.54mm x 4.32mm) | ±10% | 1 (Unlimited) | - | - | X7R | - | Spread Spectrum Clock Generator | - | - | - | - | General Purpose | - | 1500 pF | - | - | 2.7 V ~ 3.7 V | - | - | - | P1708C | CMOS, TTL | - | - | - | - | - | - | - | - | 1 | - | - | Straight | - | - | - | - | - | - | - | CMOS, TTL | - | - | Yes | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB3N51054DTG AMI Semiconductor | In Stock | - | - | Surface Mount | SOT-23-6 | - | - | SOT-6 | - | - | MAX6324 | - | - | 100MHz | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | - | NB3N51054DTGOS | Tape & Reel (TR) | - | - | Obsolete | - | - | -40°C ~ 125°C (TA) | Tube | - | - | - | 1 (Unlimited) | - | - | - | - | Watchdog Circuit | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Active Low | 2.93V | 1 | 100ms Minimum | - | Clock, Crystal | - | - | Yes | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC100EL39DWR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | 100688 | - | - | 1GHz | Lead free / RoHS Compliant | Molex | - | - | Bulk | - | - | Active | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 3 (168 Hours) | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | - | 4.2 V ~ 5.7 V | - | - | - | MC100EL39 | ECL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | NECL, PECL | - | - | No | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10EL34DG AMI Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | - | 1.1GHz | Lead free / RoHS Compliant | Omron Automation and Safety | - | MC10EL34DGOS | Bulk | - | - | Obsolete | - | - | -40°C ~ 85°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | - | 4.2 V ~ 5.7 V | - | - | - | MC10EL34 | ECL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | NECL, PECL | - | - | No | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB3N15625MNTXG AMI Semiconductor | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | 20-QFN (4x4) | - | - | D38999/24FH | - | - | 156.25MHz | Lead free / RoHS Compliant | Corsair | - | - | Bag | - | - | Active | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.97 V ~ 3.63 V | - | - | - | NB3N15625 | LVPECL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | Yes | No/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB2762ASNR2 AMI Semiconductor | In Stock | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | - | 48-TQFN (7x7) | - | - | MAX4397 | - | - | 13MHz | Contains lead / RoHS non-compliant | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | Clock/Frequency Synthesizer | - | - | - | - | Consumer Audio | - | - | - | - | 4.75V ~ 5.25V | - | - | - | NB2762A | CMOS | - | - | Audio / Video Switch | - | - | - | 2 | I²C | 1 | - | - | - | - | - | - | - | - | - | - | CMOS, Crystal | 65dB | - | Yes | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |