- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Package
- Product Status
- Series
- Composition
- Features
- Height Seated (Max)
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
AMI Semiconductor Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Lead Free Status / RoHS Status | Memory Types | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Voltage - Supply | Base Part Number | Failure Rate | Configuration | Interface | Number of Circuits | Taper | Number of Taps | Temperature Coefficient (Typ) | Resistance (Ohms) | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT5409YI50 AMI Semiconductor | In Stock | - | - | - | - | 045984 | Lead free / RoHS Compliant | - | Molex | Bulk | Active | - | - | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT5110TBI-50GT3 AMI Semiconductor | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | Lead free / RoHS Compliant | Volatile | Vishay Dale Thin Film | Tape & Reel (TR) | Active | -55°C ~ 215°C | Tape & Reel (TR) | PLTT | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.02% | 1 (Unlimited) | 2 | ±5ppm/°C | 34.8 kOhms | Thin Film | 0.25W, 1/4W | 2.7 V ~ 5.5 V | CAT5110 | - | Rheostat | Up/Down (U/D, CS) | 1 | Linear | 32 | 200 ppm/°C | 50k | Anti-Corrosive, Flame Proof, Moisture Resistant, Safety | 0.033 (0.84mm) | ||
![]() CAT5112VI-50-GT3 AMI Semiconductor | In Stock | - | - | Axial | Axial | RLR05 | Lead free / RoHS Compliant | Non-Volatile | Vishay Dale | Tape & Reel (TR) | Active | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 5.11 kOhms | Metal Film | 0.125W, 1/8W | 2.5 V ~ 6 V | CAT5112 | M (1%) | Potentiometer | Up/Down (U/D, INC, CS) | 1 | Linear | 32 | 300 ppm/°C | 50k | Military, Moisture Resistant, Weldable | - | ||
![]() CAT5114LI-10-G AMI Semiconductor | In Stock | - | - | 0805 (2012 Metric) | 0805 | RN732A | Lead free / RoHS Compliant | Non-Volatile | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | -55°C ~ 155°C | Tube | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 1 (Unlimited) | 2 | ±25ppm/°C | 210 Ohms | Thin Film | 0.1W, 1/10W | 2.5 V ~ 6 V | CAT5114 | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | Linear | 32 | 300 ppm/°C | 10k | Moisture Resistant | 0.024 (0.60mm) | ||
![]() N57M5129TD10TG AMI Semiconductor | In Stock | - | - | 1206 (3216 Metric) | 1206 | - | Lead free / RoHS Compliant | - | Vishay Dale | Tape & Reel (TR) | Active | -65°C ~ 155°C | - | RCP | 0.122 L x 0.060 W (3.10mm x 1.52mm) | ±2% | 1 (Unlimited) | 2 | ±150ppm/°C | 300 Ohms | Thick Film | 2.4W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.025 (0.64mm) |