- -3db Bandwidth
- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Channel-to-Channel Matching (ΔRon)
- Charge Injection
- Crosstalk
- Current - Leakage (IS(off)) (Max)
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Multiplexer/Demultiplexer Circuit
- On-State Resistance (Max)
Attribute column
Manufacturer
AMI Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Other Names | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Number of Circuits | Speed | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Current - Output | Accessory Type | Power Line Protection | Spread Spectrum Bandwidth | Manufacturer Size Code | Voltage - Breakdown (Min) | Cable Opening | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Output | Reset | Topology | Voltage - Clamping (Max) @ Ipp | Voltage - Threshold | Number of Voltages Monitored | Voltage - Reverse Standoff (Typ) | Operating Temperature - Junction | Reset Timeout | Frequency - Switching | Utilized IC / Part | Supplied Contents | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Bidirectional Channels | 1st Connector | 2nd Connector | Capacitance @ Vr, F | Current - Output / Channel | Capacitance @ Frequency | -3db Bandwidth | On-State Resistance (Max) | Internal Switch(s) | Board Type | Multiplexer/Demultiplexer Circuit | Main Purpose | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Absolute Pull Range (APR) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Dimming | Crosstalk | Outputs and Type | Regulator Topology | Voltage - Supply, Single (V+) | Voltage - Supply (Max) | Voltage - Supply (Min) | Voltage - Supply, Dual (V±) | Reverse Recovery Time (trr) | Features | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14053BCPG AMI Semiconductor | In Stock | - | - | Free Hanging (In-Line) | 16-DIP (0.300, 7.62mm) | - | Aluminum | 16-DIP | Rubber | Aluminum, Black Painted | - | - | - | - | - | - | FRCIR | - | Gold | Copper Alloy | - | Lead free / RoHS Compliant | - | ITT Cannon, LLC | MC14053BCPGOS | Bulk | Metal | Active | - | 500VAC, 700VDC | -40°C ~ 125°C | Tube | CIR | - | - | 1 (Unlimited) | - | Crimp | - | Plug, Female Sockets | - | - | 60 | - | Black | - | - | - | Bayonet Lock | 13A | - | N (Normal) | - | Environment Proof | - | - | - | MC14053B | - | Black Painted | 40-A60 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17MHz | 280 Ohm | - | - | 2:1 | - | 100nA | 7.5pF | SPDT | - | - | - | 10 Ohm | - | - | - | - | 3 V ~ 18 V | - | - | - | - | Backshell, Cable Clamp, Coupling Nut, Flame Retardant | - | - | - | - | - | - | ||
![]() MC74LVXT4066MEL AMI Semiconductor | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | RNC55 | - | - | - | - | Contains lead / RoHS non-compliant | - | Vishay Dale | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 3 (168 Hours) | 2 | - | ±50ppm/°C | - | - | 291 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | MC74LVXT4066 | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160MHz | 20 Ohm | - | - | 1:1 | - | 100nA | 10pF | SPST - NO | - | - | - | 10 Ohm | - | - | - | - | 2 V ~ 5.5 V | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() MC74LVX4051DG AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Vitramon | - | Tape & Reel (TR) | - | Active | 100V | - | -55°C ~ 150°C | Tube | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | 1 (Unlimited) | - | - | C0G, NP0 | - | - | - | - | - | - | Automotive | - | 1200 pF | - | - | - | - | - | - | - | - | - | MC74LVX4051 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80MHz | 26 Ohm | - | - | 8:1 | - | 100nA | 10pF | - | - | - | 12pC | 10 Ohm | - | - | - | - | 2.5 V ~ 6 V | - | - | ±2.5 V ~ 6 V | - | - | - | - | 0.076 (1.94mm) | - | - | AEC-Q200 | ||
![]() NLAS4066DT AMI Semiconductor | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | 8-TDFN (3x3) | - | - | - | - | - | - | - | - | MAX8596 | - | - | - | - | Contains lead / RoHS non-compliant | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | - | Last Time Buy | - | - | -40°C ~ 85°C (TA) | Tube | - | - | - | 1 (Unlimited) | - | - | - | - | DC DC Regulator | - | - | - | - | Backlight | - | - | - | - | - | - | - | - | - | 1MHz | - | NLAS4066 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32V | - | Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Analog, PWM | - | - | - | - | 5.5V | 2.6V | - | - | - | - | - | - | - | - | - | ||
![]() FSA2466UMX AMI Semiconductor | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | 16-UMLP (1.8x2.6) | - | - | - | - | - | - | - | - | 510BCB | - | - | - | - | Lead free / RoHS Compliant | - | Skyworks Solutions Inc. | FSA2466UMXCT | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | Cut Tape (CT) | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | 1 (Unlimited) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 125 MHz | ±20ppm | FSA2466 | LVDS | - | - | Enable/Disable | Crystal | 23mA | - | - | - | - | 18mA | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240MHz | 1.6 Ohm (Typ) | - | - | 2:2 | - | 10nA | 6pF | DPDT | 50ns, 32ns | - | 8pC | 40 mOhm | - | -90dB @ 100kHz | - | - | 1.65 V ~ 4.45 V | - | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | - | ||
![]() MC74LVXT8051DG AMI Semiconductor | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Sprague | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 10 V | - | -55°C ~ 125°C | Tube | MICROTAN®, TL8 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | 1 (Unlimited) | - | - | - | - | Molded | - | - | - | - | - | - | 100 µF | - | - | - | - | - | - | - | - | - | MC74LVXT8051 | - | - | - | - | - | - | - | 7Ohm | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | A0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80MHz | 25 Ohm | - | - | 8:1 | - | 100nA | 10pF | - | - | - | - | 8 Ohm | - | -60dB @ 1MHz | - | - | 2 V ~ 6 V | - | - | - | - | General Purpose | 0.039 (1.00mm) | - | - | - | - | - | ||
![]() MC74LVXT4052DG AMI Semiconductor | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | - | - | SMA6J78 | - | - | - | - | Lead free / RoHS Compliant | - | Bourns Inc. | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 150°C (TJ) | Tube | SMA6J | - | - | 1 (Unlimited) | - | - | - | - | Zener | - | - | - | - | Telecom | - | - | - | - | - | - | - | - | - | - | - | MC74LVXT4052 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | 86.7V | - | 600W | 4.8A | - | - | - | 126V | - | - | 78V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 80MHz | 26 Ohm | - | - | 4:1 | - | 100nA | 10pF | SP4T | - | - | 12pC | 10 Ohm | - | - | - | - | 2.5 V ~ 6 V | - | - | ±2.5 V ~ 6 V | - | - | - | - | - | - | - | - | ||
![]() NLV14066BDR2 AMI Semiconductor | In Stock | - | - | - | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | - | - | - | - | - | - | MAX17681 | - | - | - | - | Contains lead / RoHS non-compliant | - | Analog Devices Inc./Maxim Integrated | - | Bulk | - | Active | - | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NLV14066B | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | 7V | - | - | - | - | - | - | - | - | 200kHz | 750342878, MAX17681 | Board(s) | - | - | - | - | - | - | - | - | 65MHz | 280 Ohm | - | Fully Populated | 1:1 | DC/DC, Step Down | 100nA | 7.5pF | SPST - NO | - | - | - | 10 Ohm | - | - | 2, Isolated | Buck | 3 V ~ 18 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74VHC4052MEL AMI Semiconductor | In Stock | - | - | - | 16-SOIC (0.209, 5.30mm Width) | - | - | 16-SOEIAJ | - | - | - | - | - | - | - | - | - | - | - | - | Contura V Series | Contains lead / RoHS non-compliant | - | Carling Technologies | - | Bulk | - | Active | - | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | V-Series Contura | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC74VHC4052 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Actuator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95MHz | 100 Ohm | - | - | 4:1 | - | 100nA | 80pF | SP4T | - | - | - | 10 Ohm | - | -60dB @ 1MHz | - | - | 2 V ~ 6 V | - | - | ±2 V ~ 6 V | - | - | - | - | - | - | - | - | ||
![]() MC74LVXT4052MEL AMI Semiconductor | In Stock | - | - | Surface Mount | DO-219AB | - | - | DO-219AB (SMF) | - | - | - | - | - | - | - | - | SL02 | - | - | - | - | Contains lead / RoHS non-compliant | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | eSMP® | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC74LVXT4052 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 µA @ 20 V | - | 420 mV @ 1.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C (Max) | - | - | - | - | 20 V | 1.1A | - | - | - | - | - | - | 80MHz | 26 Ohm | - | - | 4:1 | - | 100nA | 10pF | SP4T | - | - | 12pC | 10 Ohm | - | - | - | - | 2.5 V ~ 6 V | - | - | ±2.5 V ~ 6 V | 10 ns | - | - | - | - | - | - | - | ||
![]() NLAS3799BLMNR2G AMI Semiconductor | In Stock | - | - | - | 16-WFQFN | - | - | 16-WQFN (1.8x2.6) | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | - | - | - | - | Lead free / RoHS Compliant | - | Hirose Electric Co Ltd | NLAS3799BLMNR2GOSCT | Bulk | - | Obsolete | - | - | - | Cut Tape (CT) | W.FL2 | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | W.FL2 to W.FL2 | - | - | NLAS3799B | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | W.FL2 Plug, Right Angle | W.FL2 Plug, Right Angle | - | - | - | 19MHz | 400 mOhm | - | - | 2:2 | - | 500nA | 3pF | DPDT | 50ns, 30ns | - | 51pC | 50 mOhm (Max) | - | -90dB @ 100kHz | - | - | 1.65 V ~ 4.5 V | - | - | - | - | - | - | 4.331 (110.00mm) | - | - | - | - | ||
![]() MC74VHC4053DTR2G AMI Semiconductor | In Stock | - | - | Free Hanging (In-Line) | 16-TSSOP (0.173, 4.40mm Width) | - | Aluminum | 16-TSSOP | Plastic | - | - | - | - | - | - | - | MS27467T25F | - | Gold | Copper Alloy | - | Lead free / RoHS Compliant | - | TE Connectivity Deutsch Connectors | MC74VHC4053DTR2GOS MC74VHC4053DTR2GOS-ND MC74VHC4053DTR2GOSTR | Bulk | Metal | Discontinued at Digi-Key | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-DTL-38999 Series I, DJT | - | - | 1 (Unlimited) | - | Crimp | - | Plug, Male Pins | - | - | 24 | - | Silver | Aviation, Automotive, Military | - | - | Bayonet Lock | 13A, 23A | - | N (Normal) | Shielded | Environment Resistant | - | - | - | MC74VHC4053 | - | Nickel | 25-24 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120MHz | 100 Ohm | - | - | 2:1 | - | 100nA | 50pF | SPDT | - | - | - | 10 Ohm | - | -60dB @ 1MHz | - | - | 2 V ~ 6 V | - | - | ±2 V ~ 6 V | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() NLAS4066DTR2 AMI Semiconductor | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23 | - | - | - | - | - | - | - | - | ILC5062 | - | - | - | - | Contains lead / RoHS non-compliant | - | Fairchild Semiconductor | - | Bulk | - | Active | - | - | -30°C ~ 80°C (TA) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NLAS4066 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | 3V | 1 | - | - | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLV14551BDR2G AMI Semiconductor | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | RNR55 | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Dale | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | - | 5.76 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | NLV14551B | - | - | - | - | - | - | - | - | M (1%) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17MHz | 280 Ohm | - | - | 4:2 | - | 100nA | 5pF | 4PDT | - | - | - | 10 Ohm | - | - | - | - | 3 V ~ 18 V | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | ||
![]() NLAS2066US AMI Semiconductor | In Stock | - | - | - | 8-VFSOP (0.091, 2.30mm Width) | - | - | US8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | Panduit Corp | NLAS2066USOS NLAS2066USOS-ND NLAS2066USOSTR | Bulk | - | Obsolete | - | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NLAS2066 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 186MHz | 7 Ohm | - | - | 1:1 | - | 1nA | 10pF, 10pF | SPST - NO | 3ns, 6ns | - | 7.4pC | 2 Ohm | - | - | - | - | 1.65 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLAS44599MN AMI Semiconductor | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | RLR32 | - | - | - | - | Contains lead / RoHS non-compliant | - | Vishay Dale | NLAS44599MNOS | Bulk | - | Active | - | - | -65°C ~ 150°C | Tube | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | - | 11 kOhms | - | Metal Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | NLAS44599 | - | - | - | - | - | - | - | - | M (1%) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175MHz | 25 Ohm | - | - | 2:2 | - | 10µA | 10pF, 10pF | DPDT | 14ns, 5ns | - | 3pC | - | - | -90dB @ 100kHz | - | - | 2 V ~ 5.5 V | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() NLAS4684MR2G AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | 10-Micro | - | - | - | - | - | - | - | - | VJ1210 | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Vitramon | NLAS4684MR2GOSCT | Tape & Reel (TR) | - | Active | 500V | - | -55°C ~ 125°C | Cut Tape (CT) | VJ OMD | 0.132 L x 0.098 W (3.35mm x 2.50mm) | ±5% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | Boardflex Sensitive | - | 0.022 µF | - | - | - | - | - | - | - | - | - | NLAS4684 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5MHz | 800 mOhm | - | - | 2:1 | - | 1µA | 102pF, 104pF | SPDT | 30ns, 30ns | - | 15pC | 60 mOhm | - | -83dB @ 100kHz | - | - | 1.8 V ~ 5.5 V | - | - | - | - | Soft Termination, High Voltage | - | - | 0.067 (1.70mm) | - | - | - | ||
![]() MC14051BF AMI Semiconductor | In Stock | - | - | - | 2512 J-Lead | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | Bulk | - | Active | - | - | -55°C ~ 175°C | Tube | SMR1D | 0.236 L x 0.126 W (5.99mm x 3.20mm) | ±0.01% | 3 (168 Hours) | 2 | - | ±2ppm/°C | - | - | 400 Ohms | - | Metal Foil | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | MC14051B | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17MHz | 280 Ohm | - | - | 8:1 | - | 100nA | 7.5pF | - | - | - | - | 10 Ohm | - | - | - | - | 3 V ~ 18 V | - | - | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | 0.110 (2.79mm) | - | - | - | - | - |