- Height
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Shape
Attribute column
Manufacturer
AMI Semiconductor Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Noal current | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Resistance (ESR) | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Position | Voltage | Seated Height-Max | Telecom IC Type | Capacity | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTC-30521 AMI Semiconductor | In Stock | - | Datasheet | YES | 16 | AMI SEMICONDUCTOR | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, MS-013, SOP-16 | RECTANGULAR | SMALL OUTLINE | Transferred | 50 Ohm | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | R-PDSO-G16 | Not Qualified | AUTOMOTIVE | horizontal | 5.5 V | 2.65 mm | INTERFACE CIRCUIT | 0.22 F | 4.5 mm | 10.3 mm | 7.5 mm | ||
![]() AMIS41682NGA AMI Semiconductor | In Stock | - | Datasheet | YES | 14 | AMI SEMICONDUCTOR | 3 (6) Amin | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, GREEN, PLASTIC, MS-012AB, SOIC-14 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | 5 V | e3/e4 | DUAL | GULL WING | 260 | 1 | 1.27 mm | 27.55 mm | unknown | 40 | R-PDSO-G14 | Not Qualified | AUTOMOTIVE | - | - | 1.7272 mm | INTERFACE CIRCUIT | - | 7.9 (body) mm | 8.6868 mm | 3.937 mm |