- Features
- Lead Free Status / RoHS Status
- Max Output Power x Channels @ Load
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package
- Package / Case
- Packaging
- Product Status
Attribute column
Manufacturer
AMI Semiconductor Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Frequency | Base Part Number | Function | Number of Outputs | Output Type | Failure Rate | Lead Spacing | Interface | Lead Style | Voltage - Output | Topology | Current - Output / Channel | Internal Switch(s) | Fault Protection | Battery Chemistry | Number of Cells | Dimming | Max Output Power x Channels @ Load | Voltage - Supply (Max) | Voltage - Supply (Min) | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV47009P-E AMI Semiconductor | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX1660 | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | - | Tube | Obsolete | - | -40°C ~ 85°C (TA) | Tape & Box (TB) | - | - | - | 1 (Unlimited) | - | - | Class AB | - | - | - | - | - | 8 V ~ 16 V | - | LV47009 | Battery Monitor | - | 4-Channel (Quad) | - | - | I²C | - | - | - | - | - | Over Current, Short Circuit | - | - | - | 24W x 4 @ 4 Ohm | - | - | Mute, Short-Circuit and Thermal Protection | - | - | - | ||
![]() LA42031-E AMI Semiconductor | In Stock | - | - | Through Hole | 13-SIP Exposed Tab | 13-SIPH | - | Lead free / RoHS Compliant | Fox Electronics | - | Tape & Reel (TR) | Active | - | -25°C ~ 75°C (TA) | Tube | * | - | - | 3 (168 Hours) | - | - | Class AB | - | - | - | - | - | 5.5 V ~ 15 V | - | LA42031 | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 5W x 1 @ 8 Ohm | - | - | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | ||
![]() STK433-890N-E AMI Semiconductor | In Stock | - | - | Surface Mount | 23-SIP Formed Leads | 23-SIP | SGE-365 | Lead free / RoHS Compliant | Omron Automation and Safety | - | Bulk | Obsolete | - | - | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | Class AB | - | - | - | - | - | - | - | - | - | - | 4-Channel (Quad) | - | - | - | - | - | - | - | - | - | - | - | - | 80W x 4 @ 6 Ohm | - | - | - | - | - | - | ||
![]() NCP4894MNR2 AMI Semiconductor | In Stock | - | - | Surface Mount | 10-VFDFN Exposed Pad | 10-DFN (3x3) | RLP03 | Contains lead / RoHS non-compliant | Vishay Sfernice | - | Bulk | Active | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | Class AB | - | - | - | - | - | 2.2 V ~ 5.5 V | - | NCP4894 | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8W x 1 @ 8 Ohm | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | ||
![]() NCS2632DTBR2G AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | 14-TSSOP | - | Lead free / RoHS Compliant | KYOCERA AVX | NCS2632DTBR2GOSDKR | Bulk | Active | 50V | -55°C ~ 125°C | Original-Reel® | - | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±5% | 1 (Unlimited) | - | X7R | Class AB | - | - | General Purpose | - | 3300 pF | 2.2 V ~ 5.5 V | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() NCP2809BDMR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-Micro | MS27472E24F | Lead free / RoHS Compliant | Corsair | NCP2809BDMR2G-ND NCP2809BDMR2GOSTR | Bag | Active | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | Class AB | - | - | - | - | - | 2.2 V ~ 5.5 V | - | NCP2809 | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 135mW x 2 @ 16 Ohm | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | - | ||
![]() LA42102-E AMI Semiconductor | In Stock | - | - | Through Hole | 0603 (1608 Metric) | 0603 | RN731J | Lead free / RoHS Compliant | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Obsolete | - | -55°C ~ 155°C | Tube | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | 3 (168 Hours) | 2 | ±25ppm/°C | Class AB | 9.76 kOhms | Thin Film | - | 0.063W, 1/16W | - | 10 V ~ 17 V | - | LA42102 | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 10W x 2 @ 8 Ohm | - | - | Moisture Resistant | 0.022 (0.55mm) | - | - | ||
![]() LA4631-E AMI Semiconductor | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | MAX16814 | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | - | Tube | Active | - | -40°C ~ 85°C (TA) | Tube | - | - | - | 1 (Unlimited) | - | - | DC DC Controller | - | - | Backlight, Lighting | - | - | 5.5 V ~ 22 V | 200kHz ~ 2MHz | LA4631 | - | 4 | 2-Channel (Stereo) | - | - | - | - | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | 150mA | No | - | - | - | PWM | 5W x 2 @ 4 Ohm | 40V | 4.75V | Depop, Standby | - | - | - | ||
![]() NCS2211DR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Lead free / RoHS Compliant | Vishay Sfernice | NCS2211DR2G-ND NCS2211DR2GOSTR | Bag | Active | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | Class AB | - | - | - | - | - | 2.7 V ~ 5.5 V | - | NCS2211 | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 1.5W x 1 @ 4 Ohm | - | - | Shutdown | - | - | - |