- Applications
- Base Part Number
- Base Product Number
- Current - Output / Channel
- Current - Supply
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Output Type
- Package
Attribute column
Manufacturer
AMI Semiconductor Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Applications | Capacitance | Base Part Number | Output Type | Failure Rate | Lead Spacing | Number of Circuits | Lead Style | Current - Supply | Slew Rate | Voltage - Supply, Single/Dual (±) | Current - Output / Channel | -3db Bandwidth | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMS6413CSX AMI Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | D38999/26LF | Lead free / RoHS Compliant | Corsair | FMS6413CSX_NL FMS6413CSX_NLTR FMS6413CSX_NLTR-ND FMS6413CSXTR | Bag | Active | - | - | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | Filter | - | FMS6413 | - | - | - | 1 | - | 60mA | - | 4.75 V ~ 5.25 V | 40mA | 7.1MHz | - | - | - | - | ||
![]() NE592N14 AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 14-PDIP | VJ0805 | Contains lead / RoHS non-compliant | Vishay Vitramon | - | Tape & Reel (TR) | Last Time Buy | 10V | -25°C ~ 85°C | Tube | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | 1 (Unlimited) | Y5V (F) | General Purpose | 0.015 µF | NE592 | Differential | - | - | 1 | - | 18mA | - | ±3 V ~ 8 V | 10mA | - | - | - | 0.028 (0.70mm) | - |