- CMRR, PSRR (Typ)
- Current - Input Bias (Max)
- Current - Output (Typ)
- Current - Quiescent (Max)
- Hysteresis
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Other Names
Attribute column
Manufacturer
AMI Semiconductor Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Frequency-Self-Resonant | Lead Free Status / RoHS Status | Mfr | Number of Elements | Other Names | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Base Part Number | Output Type | Inductance | DC Resistance (DCR) | Voltage - Supply, Single/Dual (±) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM2903DMR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Micro8™ | 164802 | - | Lead free / RoHS Compliant | Molex | 2 | LM2903DMR2GOS LM2903DMR2GOS-ND LM2903DMR2GOSTR | Bulk | Active | -40°C ~ 105°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | General Purpose | - | - | - | LM2903 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | - | 2 V ~ 36 V, ±1 V ~ 18 V | 2.5mA | 7mV @ 30V | 0.25µA @ 5V | - | - | 16mA @ 5V | - | - | - | ||
![]() LM2903VN AMI Semiconductor | In Stock | - | - | Through Hole | 0805 (2012 Metric) | 0805 | RN732A | - | Contains lead / RoHS non-compliant | KOA Speer Electronics, Inc. | 2 | LM2903VNOS | Tape & Reel (TR) | Obsolete | -55°C ~ 155°C | Tube | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 1 (Unlimited) | 2 | ±50ppm/°C | General Purpose | 42.2 kOhms | Thin Film | 0.1W, 1/10W | LM2903 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | - | 2 V ~ 36 V, ±1 V ~ 18 V | 2.5mA | 7mV @ 30V | 0.25µA @ 5V | - | - | 16mA @ 5V | - | Moisture Resistant | 0.024 (0.60mm) | ||
![]() NCV391SN2T1G AMI Semiconductor | In Stock | - | - | Through Hole | SOT-23-5 Thin, TSOT-23-5 | 5-TSOP | - | 700kHz | Lead free / RoHS Compliant | Central Technologies | 1 | NCV391SN2T1G-ND NCV391SN2T1GOSTR | Bulk | Active | -55°C ~ 125°C | Tape & Reel (TR) | ct622lyf | - | ±5% | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | 3.3 mH | 9Ohm | 2 V ~ 36 V, ±1 V ~ 18 V | 1.25mA | 5mV | 250nA @ 5V | - | - | 16mA @ 5V | 850ns (Typ) | - | - |