- Current - Output High, Low
- Input Type
- Mfr
- Moisture Sensitivity Level (MSL)
- Number of Bits per Element
- Operating Temperature
- Output Type
- Package
- Product Status
- Series
- Mounting Type
- Lead Free Status / RoHS Status
Attribute column
Manufacturer
AMI Semiconductor Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Driver Configuration | Frequency-Max | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Logic voltage-VIL, VIH | Manufacturer Part Number | Material-Core | Mfr | Number of Elements | Other Names | Overall Impedance | Package | Primary Material | Product Status | Shell Style# | Voltage Rated | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Base Part Number | Shell Finish | Shell Size - Insert | Function | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Failure Rate | Lead Spacing | Inductance | DC Resistance (DCR) | Polarization | Speed | Output Configuration | Shell Size, MIL | Lead Style | Current - Output | Core Processor | Input Type | Q @ Freq | Cable Opening | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Current - Output High, Low | Logic Type | Synchronous Rectifier | 1st Connector | 2nd Connector | Rise / Fall Time (Typ) | Number of Bits per Element | Voltage - Output (Max) | Channel Type | Number of Drivers | Ethernet | USB | Gate Type | Current - Peak Output (Source, Sink) | Form Factor | Number of Cores | Voltage - On State | High Side Voltage - Max (Bootstrap) | Voltage - Breakdown | RAM Capacity/Installed | Storage Interface | Video Outputs | Expansion Site/Bus | Timing | Digital I/O Lines | Cooling Type | RS-232 (422, 485) | Features | Analog Input:Output | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LVX540MELG AMI Semiconductor | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 092336 | - | - | - | - | - | - | - | - | - | - | MC74LVX540MELG | - | Molex | - | - | - | Bulk | - | Active | 2 V ~ 3.6 V | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | 20-SOIC (0.209, 5.30mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | Buffer, Inverting | - | - | - | - | - | - | - | - | - | 1 | - | SOEIAJ-20 | - | - | - | - | 4mA, 4mA | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ||
![]() 74ABT16541CMTDX AMI Semiconductor | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | - | - | - | - | - | - | - | - | 120031 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Molex | 2 | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ABT16541 | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mA, 64mA | Buffer, Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74ACT541MELG AMI Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | SOEIAJ-20 | - | - | - | - | - | - | - | - | 073356 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Molex | 1 | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ACT541 | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | Buffer, Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ACTQ245SJ AMI Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SOP | - | - | - | - | - | - | - | - | 085425 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Molex | 1 | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ACTQ245 | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | Transceiver, Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VCXH245MNR2G AMI Semiconductor | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 2.43A | - | - | - | 7.96 MHz | Lead free / RoHS Compliant | - | - | - | Central Technologies | 1 | 74VCXH245MNR2GOSCT | - | Bulk | - | Active | - | - | - | - | - | Cut Tape (CT) | CTCH664F | 0.236 Dia (6.00mm) | ±20% | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | 1.65 V ~ 3.6 V | - | Unshielded | - | - | 74VCXH245 | - | - | - | - | - | 3-State | - | - | - | 4.7 µH | 36.4mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | Transceiver, Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.256 (6.50mm) | - | - | - | - | - | - | ||
![]() 74LCX652MSA AMI Semiconductor | In Stock | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | - | 24-SSOP | - | - | - | - | - | - | - | - | 1813480 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | TE Connectivity AMP Connectors | 1 | - | - | Bulk | - | Last Time Buy | - | - | - | - | -40°C ~ 85°C (TA) | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 3.6 V | - | - | - | - | 74LCX652 | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | Transceiver, Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC541ADTR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | - | - | - | - | - | - | - | - | UNO-2484 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Advantech Corp | 1 | 74LVC541ADTR2G-ND 74LVC541ADTR2GOSTR | - | Bulk | - | Active | - | - | - | Yes | -20°C ~ 60°C | Tape & Reel (TR) | - | 7.870 x 5.510 (199.89mm x 139.95mm) | - | 1 (Unlimited) | - | - | - | - | - | - | - | 55W | - | - | - | 1.2 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 2.6GHz | - | - | - | - | Intel Core i7-6600U | - | - | - | - | - | - | 24mA, 24mA | Buffer, Non-Inverting | - | - | - | - | 8 | - | - | - | RJ45 (10/100/1000) | USB 3.0 (4) | - | - | Regular Size | 1 | - | - | - | 8GB/0GB | mSATA, SATA 2.5 | DP, HDMI | mPCIe | - | - | - | 4 | - | - | - | - | - | - | - | - | - | ||
![]() 74VHC245SJX AMI Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SOP | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-1U03S0 | RG-174 | - | - | - | - | 4 GHz | - | - | Lead free / RoHS Compliant | - | - | - | Amphenol Custom Cable | 1 | 74VHC245SJX-ND 74VHC245SJXTR | 50 Ohms | Bag | - | Active | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | Black | - | - | - | - | - | 2 V ~ 5.5 V | - | - | - | SMB to N-Type | 74VHC245 | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mA, 8mA | Transceiver, Non-Inverting | - | SMB Plug, Right Angle | N-Type Jack | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 84.0 (2.1m) 7.0 | - | - | - | - | - | ||
![]() M74LCX16240DTR2G AMI Semiconductor | In Stock | - | - | Chassis Mount | Module | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | High-Side or Low-Side | - | - | - | Lead free / RoHS Compliant | - | - | - | Power Integrations | 4 | - | - | Tray | - | Obsolete | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 15.5V ~ 16.8V | - | - | - | - | 74LCX16240 | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | Buffer, Inverting | - | - | - | 100ns, 100ns | 4 | - | Single | 1 | - | - | IGBT | 6A, 10A | - | - | - | 1200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC646SCX AMI Semiconductor | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 24-SOIC | - | - | - | - | - | - | - | - | D38999/26LJ | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Corsair | 1 | - | - | Bag | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 6 V | - | - | - | - | 74AC646 | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | Transceiver, Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LCXZ2245WM AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | 20-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Vishay Vitramon | 2 | - | - | Tape & Reel (TR) | - | Active | - | 630V | - | - | -55°C ~ 150°C | Tube | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±1% | 1 (Unlimited) | - | C0G, NP0 | - | - | - | - | Automotive | - | 470 pF | - | - | 2.7 V ~ 3.6 V | - | - | - | - | 74LCXZ2245 | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | Transceiver, Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086 (2.18mm) | - | - | - | AEC-Q200 | ||
![]() NLV74VHC126DTR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | - | - | - | - | - | - | - | - | 121050 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Molex | 4 | - | - | Bulk | - | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | Brad 121050 mPm | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mA, 8mA | Buffer, Non-Inverting | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ACT245SC AMI Semiconductor | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | TSOT-23-5 | - | - | - | - | - | - | - | - | MAX1724 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Analog Devices Inc./Maxim Integrated | 1 | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | Tube | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ACT245 | - | - | Step-Up | 1 | 5.5V | Fixed | 0.8V | - | - | - | - | - | - | Positive | - | - | 400mA (Switch) | - | - | - | - | 5V | Boost | - | 24mA, 24mA | Transceiver, Non-Inverting | Yes | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ABT2952CMTCX AMI Semiconductor | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | 24-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Microchip Technology | 2 | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ABT2952 | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mA, 64mA | Buffer, Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74ALS5245SJ AMI Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SOP | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Molex | 1 | - | - | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ALS5245 | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mA, 24mA | Buffer, Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLSF3T126MNR2 AMI Semiconductor | In Stock | - | - | Surface Mount | 16-VFQFN Exposed Pad | - | - | 16-QFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | Panduit Corp | 4 | NLSF3T126MNR2OS | - | Bulk | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 5.5 V | - | - | - | - | LSF3T126 | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mA, 8mA | Buffer, Non-Inverting | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LVX541DTR2 AMI Semiconductor | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC74LVX541DTR2 | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | 2 V ~ 3.6 V | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | 1 | - | 20-TSSOP | - | - | - | - | 4mA, 4mA | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ||
![]() MC74VHC1G07DFT1G AMI Semiconductor | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-88A (SC-70-5/SOT-353) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Panduit Corp | 1 | MC74VHC1G07DFT1GOS MC74VHC1G07DFT1GOS-ND MC74VHC1G07DFT1GOSTR | - | Bulk | - | Obsolete | - | - | - | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 5.5 V | - | - | - | - | 74VHC1G07 | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -, 8mA | Buffer, Non-Inverting | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LCX125DTG AMI Semiconductor | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.9 MHz | Lead free / RoHS Compliant | - | - | - | Central Technologies | 4 | MC74LCX125DTG-ND MC74LCX125DTGOS | - | Bulk | - | Active | - | - | - | - | -20°C ~ 100°C | Tube | CTFCF | 1.500 Dia (38.10mm) | ±10% | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 2.1 A | 2 V ~ 3.6 V | - | Unshielded | - | - | 74LCX125 | - | - | - | - | - | 3-State | - | - | - | 10 µH | 190mOhm Max | - | - | - | - | - | - | - | - | 80 @ 7.9MHz | - | - | - | - | 24mA, 24mA | Buffer, Non-Inverting | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.031 (26.20mm) | - | - | - | - | - | - | ||
![]() MC74HCT365ADR2G AMI Semiconductor | In Stock | - | - | Free Hanging (In-Line) | 16-SOIC (0.154, 3.90mm Width) | - | Brass | 16-SOIC | Polyetheretherketone (PEEK) | Brass, Chrome | - | - | - | - | - | - | - | - | Gold | Bronze | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | LEMO | 1 | - | - | Bulk | Metal | Active | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | 3B | - | - | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 6 | Silver | - | - | - | Push-Pull, Detent Lock | 17A | 4.5 V ~ 5.5 V | G | Shielded | IP50 - Dust Protected | - | 74HCT365 | Chrome | 306 | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.425 ~ 0.469 (10.80mm ~ 11.90mm) | - | - | - | 6mA, 6mA | Buffer, Non-Inverting | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | 5.90µin (0.150µm) | UL94 V-0 | - | - |