- Current - Output High, Low
- Input Type
- Mfr
- Moisture Sensitivity Level (MSL)
- Number of Bits per Element
- Operating Temperature
- Output Type
- Package
- Product Status
- Series
- Mounting Type
- Lead Free Status / RoHS Status
Attribute column
Manufacturer
AMI Semiconductor Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Actuator Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | ActuatorColor | Base Product Number | Cable Types | Contact Materials | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Number of Elements | Other Names | Overall Impedance | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Current Rating (Amps) | Pitch | Voltage - Supply | Ingress Protection | Style | Frequency | Frequency Stability | Base Part Number | Output | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Housing Color | Output Type | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Lead Style | Number of Bits | Spread Spectrum Bandwidth | Input Type | Architecture | Mating Cycles | Current - Output High, Low | Reference Type | Logic Type | Data Interface | Differential Output | Voltage - Supply, Analog | 1st Connector | Voltage - Supply, Digital | 2nd Connector | Settling Time | Number of Bits per Element | Flat Flex Type | INL/DNL (LSB) | Connector/Contact Type | Cable End Type | Absolute Pull Range (APR) | Locking Feature | Number of D/A Converters | Features | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74F646BSC AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 24-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Vitramon | 1 | - | - | Tape & Reel (TR) | Obsolete | 500V | - | -55°C ~ 150°C | Tube | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1pF | 1 (Unlimited) | - | - | C0G, NP0 | - | - | - | - | - | Automotive | - | 2.2 pF | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74F646 | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | 15mA, 64mA | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | Epoxy Mountable, High Temperature | - | - | 0.057 (1.45mm) | - | - | - | - | AEC-Q200 | ||
![]() 74LCX244WMX AMI Semiconductor | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 20-SOIC | - | - | - | - | - | - | - | - | - | 550AB | - | - | - | Lead free / RoHS Compliant | Skyworks Solutions Inc. | 2 | 74LCX244WMXTR | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 1 (Unlimited) | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | 3.3V | - | - | 491.52 MHz | ±100ppm | 74LCX244 | LVPECL | - | Enable/Disable | Crystal | 130mA | - | 3-State | - | - | 75mA | - | - | - | - | - | - | 24mA, 24mA | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | 4 | - | - | - | - | ±30ppm | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | - | ||
![]() 74VCX162244MTD AMI Semiconductor | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Panduit Corp | 4 | - | - | Bulk | Obsolete | - | - | -40°C ~ 85°C (TA) | Tube | - | - | - | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 V ~ 3.6 V | - | - | - | - | 74VCX162244 | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | 12mA, 12mA | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74VHCT125ADTRG AMI Semiconductor | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-220220 | RG-316 DB | - | 11 GHz | Lead free / RoHS Compliant | Amphenol Custom Cable | 4 | MC74VHCT125ADTRG-ND MC74VHCT125ADTRGOSTR | 50 Ohms | Bag | Active | - | - | - | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 2 V ~ 5.5 V | - | N-Type to N-Type | - | - | 74VHCT125 | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | 8mA, 8mA | - | Buffer, Non-Inverting | - | - | - | N-Type Jack | - | N-Type Jack | - | 1 | - | - | - | - | - | - | - | Shielded | - | 60.0 (1.5m) 5.0 | - | - | - | - | - | - | ||
![]() MC74LVX240DWR2G AMI Semiconductor | In Stock | - | - | Surface Mount, Right Angle | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | - | - | - | - | - | HFW6R | - | Phosphor Bronze | - | Lead free / RoHS Compliant | Amphenol ICC (FCI) | 2 | - | - | Tape & Reel (TR) | Active | - | 100V | -55°C ~ 105°C | Tape & Reel (TR) | HFW-R | - | - | 3 (168 Hours) | - | Solder | - | - | - | 6 | - | - | - | - | - | 1A | 0.039 (1.00mm) | 2 V ~ 3.6 V | - | - | - | - | 74LVX240 | - | Tin | - | - | - | Black | 3-State | - | - | - | - | - | - | - | - | 30 | 4mA, 4mA | - | Buffer, Inverting | - | - | - | - | - | - | - | 4 | FFC, FPC | - | Contacts, Bottom | Straight or Tapered | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | 0.30mm | UL94 V-0 | - | ||
![]() 74LCX16543MTDX AMI Semiconductor | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | - | - | - | - | - | - | - | - | MAX530 | - | - | - | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | 2 | 74LCX16543MTDXTR | - | Tube | Obsolete | - | - | 0°C ~ 70°C | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 3.6 V | - | - | - | - | 74LCX16543 | - | - | - | - | - | - | Voltage - Buffered | - | - | - | - | 12 | - | - | R-2R | - | 24mA, 24mA | External, Internal | Transceiver, Non-Inverting | Parallel | No | ±5V | - | 5V | - | 25µs (Typ) | 8 | - | ±0.5 (Max), ±1 (Max) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() NC7WZ125 AMI Semiconductor | In Stock | - | - | - | Die | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | EPCOS - TDK Electronics | 2 | FCNC7WZ125 FCNC7WZ125-ND NC7WZ125-DIE NC7WZ125-ND | - | Bulk | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | 32mA, 32mA | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74AS651WM AMI Semiconductor | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | - | - | - | - | - | - | - | - | DTS26G09 | - | - | - | Lead free / RoHS Compliant | TE Connectivity Deutsch Connectors | 1 | - | - | Bag | Active | - | - | 0°C ~ 70°C (TA) | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74AS651 | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | 15mA, 48mA | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F543SCX AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | - | - | - | RWR81 | - | - | - | Lead free / RoHS Compliant | Vishay Dale | 1 | - | - | Bulk | Active | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 31.6 Ohms | - | Wirewound | - | - | 1W | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74F543 | - | - | - | - | - | - | 3-State | S (0.001%) | - | - | - | - | - | - | - | - | 3mA, 24mA; 3mA, 64mA | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | - |