- Base Part Number
- Clock Frequency
- Current - Output High, Low
- Function
- Lead Free Status / RoHS Status
- Max Propagation Delay @ V, Max CL
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Bits per Element
- Operating Temperature
Attribute column
Manufacturer
AMI Semiconductor Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Base Product Number | Frequency-Max | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Number of Elements | Other Names | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Current Rating (Amps) | Voltage - Supply | Frequency | Frequency Stability | Base Part Number | Output | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Illumination Voltage (Nominal) | Interface | Number of Circuits | Polarization | Impedance | Lead Style | Ripple Current @ High Frequency | Illumination | Clock Frequency | Spread Spectrum Bandwidth | Breaker Type | Data Rate | Current - Quiescent (Iq) | Current - Output High, Low | Input | Protocol | Ratio - Input:Output | Number of Bits per Element | PLL | Max Propagation Delay @ V, Max CL | Differential - Input:Output | Number of Drivers/Receivers | Fault Protection | Trigger Type | Input Capacitance | Duplex | Receiver Hysteresis | Battery Chemistry | Number of Cells | Absolute Pull Range (APR) | Divider/Multiplier | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVQ374SC AMI Semiconductor | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | 550AM | - | Lead free / RoHS Compliant | - | Skyworks Solutions Inc. | 1 | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | Tube | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 1 (Unlimited) | - | - | VCXO | - | - | - | - | - | - | 3.3V | 250 MHz | ±20ppm | 74LVQ374 | LVPECL | Enable/Disable | Crystal | 130mA | - | Tri-State, Non-Inverted | - | - | - | 75mA | - | - | - | - | - | - | - | - | 75MHz | - | - | - | 40µA | 12mA, 12mA | - | - | - | 8 | - | 13ns @ 3.3V, 50pF | - | - | - | Positive Edge | 4.5pF | - | - | - | - | ±12ppm | - | - | 0.071 (1.80mm) | - | - | ||
![]() 74F825SPC AMI Semiconductor | In Stock | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | - | 203109 | - | Lead free / RoHS Compliant | - | Molex | 1 | - | Bulk | Active | - | 0°C ~ 70°C (TA) | Tube | * | - | - | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | 74F825 | - | Master Reset | - | - | - | Tri-State, Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | 160MHz | - | - | - | 90mA | 3mA, 24mA | - | - | - | 8 | - | 9.5ns @ 5V, 50pF | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VCX16374MTD AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Sfernice | 2 | - | Bag | Active | - | -65°C ~ 155°C | Tube | RCMM | 0.144 Dia x 0.402 L (3.65mm x 10.20mm) | ±5% | 1 (Unlimited) | 2 | ±100ppm/°C | D-Type | 10 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | 1.2 V ~ 3.6 V | - | - | 74VCX16374 | - | Standard | - | - | - | Tri-State, Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | - | - | - | 20µA | 24mA, 24mA | - | - | - | 8 | - | 3ns @ 3.3V, 30pF | - | - | - | Positive Edge | 6pF | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74ALS174N AMI Semiconductor | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | Lead free / RoHS Compliant | - | Vicor Corporation | 1 | 74ALS174 | Bulk | Obsolete | - | 0°C ~ 70°C (TA) | Tube | - | - | - | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | 74ALS174 | - | Master Reset | - | - | - | Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | - | - | - | 19mA | 400µA, 8mA | - | - | - | 6 | - | 17ns @ 5V, 50pF | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLV74HC374ADTR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | DTS24W15 | - | Lead free / RoHS Compliant | - | TE Connectivity Deutsch Connectors | 1 | - | Bag | Active | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | - | 2 V ~ 6 V | - | - | 74HC374 | - | Standard | - | - | - | Tri-State, Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | 35MHz | - | - | - | 4µA | 7.8mA, 7.8mA | - | - | - | 8 | - | 21ns @ 6V, 50pF | - | - | - | Positive Edge | 10pF | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10EP31DT AMI Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 221050 | - | Contains lead / RoHS non-compliant | - | Molex | 1 | MC10EP31DTOS | Bulk | Active | - | -40°C ~ 85°C (TA) | Tube | * | - | - | 3 (168 Hours) | - | - | D-Type | - | - | - | - | - | - | -3 V ~ -5.5 V | - | - | 10EP31 | - | Set(Preset) and Reset | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | 3GHz | - | - | - | 45mA | - | - | - | - | 1 | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10EL52DG AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | Lead free / RoHS Compliant | - | Panasonic Electronic Components | 1 | MC10EL52DGOS | Bulk | Obsolete | - | -55°C ~ 200°C | Tube | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | 1 (Unlimited) | 2 | ±300ppm/°C | D-Type | 820 Ohms | Metal Oxide Film | - | 3W | - | - | -4.2 V ~ -5.7 V | - | - | 10EL52 | - | Standard | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | 2.8GHz | - | - | - | 25mA | - | - | - | - | 1 | - | - | - | - | - | Positive, Negative | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() MC10H131MEL AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | VJ1206 | - | Contains lead / RoHS non-compliant | - | Vishay Vitramon | 2 | - | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 3 (168 Hours) | - | C0G, NP0 | D-Type | - | - | General Purpose | - | 39 pF | - | -4.9 V ~ -5.46 V | - | - | 10H131 | - | Set(Preset) and Reset | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | - | - | - | 56mA | - | - | - | - | 1 | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() 74ACT18823MTDX AMI Semiconductor | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 221050 | - | Lead free / RoHS Compliant | - | Molex | 2 | - | Bulk | Active | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | 74ACT18823 | - | Master Reset | - | - | - | Tri-State, Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | 80µA | 24mA, 24mA | - | - | - | 9 | - | 9ns @ 5V, 50pF | - | - | - | Positive Edge | 4.5pF | - | - | - | - | - | - | - | - | - | - | ||
![]() MC100EL30DWR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | - | MAX3238 | - | Lead free / RoHS Compliant | - | Analog Devices Inc./Maxim Integrated | 3 | - | Tube | Obsolete | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | 3 (168 Hours) | - | - | Transceiver | - | - | - | - | - | - | 3V ~ 5.5V | - | - | 100EL30 | - | Set(Preset) and Reset | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | - | 250kbps | 62mA | - | - | RS232 | - | 1 | - | - | - | 5/3 | - | Positive Edge | - | Full | 300 mV | - | - | - | - | - | - | - | - | ||
![]() 74LCX74SJ AMI Semiconductor | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | TNPW0603 | - | Lead free / RoHS Compliant | - | Vishay Dale | 2 | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | Tube | TNPW e3 | 0.061 L x 0.033 W (1.55mm x 0.85mm) | ±0.5% | 1 (Unlimited) | 2 | ±25ppm/°C | D-Type | 620 Ohms | Thin Film | - | 0.1W, 1/10W | - | - | 2 V ~ 3.6 V | - | - | 74LCX74 | - | Set(Preset) and Reset | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | 150MHz | - | - | - | 10µA | 24mA, 24mA | - | - | - | 1 | - | 7ns @ 3.3V, 50pF | - | - | - | Positive Edge | 7pF | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | - | AEC-Q200 | ||
![]() 74ABT574CMSA AMI Semiconductor | In Stock | - | - | Surface Mount | Radial | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Foil Resistors (Division of Vishay Precision Group) | 1 | - | Bulk | Active | - | -55°C ~ 125°C | Tube | S | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.01% | 1 (Unlimited) | 2 | ±2ppm/°C | D-Type | 7.76 kOhms | Metal Foil | - | 0.6W | - | - | 4.5 V ~ 5.5 V | - | - | 74ABT574 | - | Standard | - | - | - | Tri-State, Inverted | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | 50µA | 32mA, 64mA | - | - | - | 8 | - | 5ns @ 5V, 50pF | - | - | - | Positive Edge | 5pF | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 0.336 (8.53mm) | - | - | ||
![]() 74ACTQ18823SSC AMI Semiconductor | In Stock | - | - | Surface Mount | SOT-23-8 | SOT-23-8 | - | MAX6442 | - | Lead free / RoHS Compliant | - | Analog Devices Inc./Maxim Integrated | 2 | - | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | Tube | - | - | - | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | 74ACTQ18823 | - | Battery Monitor | - | - | - | Tri-State, Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | 80µA | 24mA, 24mA | - | - | - | 9 | - | 9ns @ 5V, 50pF | - | - | - | Positive Edge | 4.5pF | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | ||
![]() MC10EL35DR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | Lead free / RoHS Compliant | - | Panduit Corp | 1 | - | Bulk | Obsolete | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | - | -4.2 V ~ -5.7 V | - | - | 10EL35 | - | Reset | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | 2.2GHz | - | - | - | 32mA | - | - | - | - | 1 | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC100EP35DTG AMI Semiconductor | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | EPCOS - TDK Electronics | 1 | MC100EP35DTGOS | Bulk | Obsolete | 35 V | -40°C ~ 105°C | Tube | B41887 | 0.492 Dia (12.50mm) | ±20% | 3 (168 Hours) | - | - | JK Type | - | - | General Purpose | - | 1800 µF | - | -3 V ~ -5.5 V | - | - | 100EP35 | - | Reset | - | - | - | Differential | - | - | 0.197 (5.00mm) | - | - | - | - | Polar | 16 mOhms | - | 4.12 A @ 100 kHz | - | 3GHz | - | - | - | 50mA | - | - | - | - | 1 | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | ||
![]() MM74HC174M AMI Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 055935 | - | Lead free / RoHS Compliant | - | Molex | 1 | - | Bulk | Active | - | -40°C ~ 85°C (TA) | Tube | * | - | - | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | - | 2 V ~ 6 V | - | - | 74HC174 | - | Master Reset | - | - | - | Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | 31MHz | - | - | - | 8µA | 5.2mA, 5.2mA | - | - | - | 6 | - | 28ns @ 6V, 50pF | - | - | - | Positive Edge | 5pF | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LCX74MX AMI Semiconductor | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | Lead free / RoHS Compliant | - | Vishay Foil Resistors (Division of Vishay Precision Group) | 2 | 74LCX74MXCT | Strip | Active | - | -55°C ~ 150°C | Cut Tape (CT) | VFCP | 0.126 L x 0.062 W (3.20mm x 1.57mm) | ±0.1% | 1 (Unlimited) | 2 | ±0.2ppm/°C | D-Type | 10 kOhms | Metal Foil | - | 0.25W, 1/4W | - | - | 2 V ~ 3.6 V | - | - | 74LCX74 | - | Set(Preset) and Reset | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | 150MHz | - | - | - | 10µA | 24mA, 24mA | - | - | - | 1 | - | 7ns @ 3.3V, 50pF | - | - | - | Positive Edge | 7pF | - | - | - | - | - | - | Non-Inductive | 0.025 (0.64mm) | - | - | ||
![]() 74LCX74BQX AMI Semiconductor | In Stock | - | - | Panel Mount | 14-WFQFN Exposed Pad | - | - | - | - | Lead free / RoHS Compliant | - | Sensata-Airpax | 2 | 74LCX74BQXCT | Bulk | Obsolete | - | -40°C ~ 85°C (TA) | Cut Tape (CT) | UPG | - | - | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | - | 2 V ~ 3.6 V | - | - | 74LCX74 | - | Set(Preset) and Reset | - | - | Lever | Differential | - | - | - | - | - | - | - | - | - | - | - | - | 150MHz | - | Magnetic (Hydraulic Delay) | - | 10µA | 24mA, 24mA | - | - | - | 1 | - | 7ns @ 3.3V, 50pF | - | - | - | Positive Edge | 7pF | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10H176FNR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | 090652 | - | Lead free / RoHS Compliant | - | Molex | 1 | - | Bulk | Active | - | 0°C ~ 75°C (TA) | Tape & Reel (TR) | * | - | - | 3 (168 Hours) | - | - | D-Type | - | - | - | - | - | - | -4.9 V ~ -5.46 V | - | - | 10H176 | - | Standard | - | - | - | Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | - | - | - | 112mA | - | - | - | - | 6 | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVTH374WM AMI Semiconductor | In Stock | - | - | Surface Mount | 6-VFLGA | 6-VFLGA (2x1.6) | - | - | 100MHz | Lead free / RoHS Compliant | - | Microchip Technology | 1 | - | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | Tube | DSC613 | - | - | 1 (Unlimited) | - | - | Clock Generator | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | 74LVTH374 | LVCMOS | Standard | - | - | - | Tri-State, Non-Inverted | - | - | - | - | - | - | 1 | - | - | - | - | - | 160MHz | - | - | - | 190µA | 32mA, 64mA | - | - | 1:3 | 8 | Yes | 4.9ns @ 3.3V, 50pF | No/No | - | - | Positive Edge | 3pF | - | - | - | - | - | Yes/No | - | - | - | - |