- Features
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Current - Output High, Low
Attribute column
Manufacturer
AMI Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Lead Free Status / RoHS Status | Logic Level-High | Logic Level-Low | Mfr | Other Names | Package | Product Status | Voltage - Output 6 | Voltage Rated | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Base Part Number | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Failure Rate | Lead Spacing | Number of Circuits | Lead Style | Voltage - Output 2 | Number of Inputs | Current - Output High, Low | Logic Type | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Max Propagation Delay @ V, Max CL | Current - Quiescent (Max) | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC20ADTR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | DTS26Z17 | Lead free / RoHS Compliant | 1.5 V ~ 4.2 V | 0.5 V ~ 1.8 V | TE Connectivity Deutsch Connectors | MC74HC20ADTR2G-ND MC74HC20ADTR2GOSTR | Bag | Active | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 V ~ 6 V | 74HC20 | - | - | - | - | - | - | 2 | - | - | 4 | 5.2mA, 5.2mA | NAND Gate | - | - | - | - | 15ns @ 6V, 50pF | 1µA | - | - | - | - | ||
![]() 74LVX14MTCX AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 14-TSSOP | VJ0805 | Lead free / RoHS Compliant | 2.2V | 0.9V | Vishay Vitramon | 74LVX14MTCX-ND 74LVX14MTCXTR | Tape & Reel (TR) | Active | - | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 1 (Unlimited) | - | C0G, NP0 | - | - | - | RF, Microwave, High Frequency | - | 82 pF | 2 V ~ 3.6 V | 74LVX14 | - | - | - | - | - | - | 6 | - | - | 6 | 4mA, 4mA | Inverter | - | - | - | - | 14.1ns @ 3.3V, 50pF | 2µA | High Q, Low Loss | - | 0.057 (1.45mm) | - | ||
![]() NLV74HC02ADR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | Lead free / RoHS Compliant | 1.5 V ~ 4.2 V | 0.5 V ~ 1.8 V | Panduit Corp | - | Bulk | Obsolete | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 V ~ 6 V | - | - | - | - | - | - | - | 4 | - | - | 2 | 5.2mA, 5.2mA | NOR Gate | - | - | - | - | 19ns @ 6V, 50pF | 1µA | - | - | - | - | ||
![]() MC74LVX00DR2 AMI Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | Contains lead / RoHS non-compliant | 1.5 V ~ 2.4 V | 0.5 V ~ 0.8 V | Panduit Corp | - | Bulk | Obsolete | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 V ~ 3.6 V | 74LVX00 | - | - | - | - | - | - | 4 | - | - | 2 | 4mA, 4mA | NAND Gate | - | - | - | - | 9.7ns @ 3.3V, 50pF | 2µA | - | - | - | - | ||
![]() 74F132SC AMI Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 035503 | Lead free / RoHS Compliant | 2V | 1.1V | Molex | - | Bulk | Active | - | - | - | 0°C ~ 70°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | 74F132 | - | - | - | - | - | - | 4 | - | - | 2 | 1mA, 20mA | NAND Gate | - | - | - | - | 12.5ns @ 5V, 50pF | - | Schmitt Trigger | - | - | - | ||
![]() MC74VHC1G03DFT2G AMI Semiconductor | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SC-88A (SC-70-5/SOT-353) | 098958 | Lead free / RoHS Compliant | 1.5 V ~ 3.85 V | 0.5 V ~ 1.65 V | Molex | - | Bulk | Active | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 V ~ 5.5 V | 74VHC1G03 | - | - | - | - | - | - | 1 | - | - | 2 | -, 8mA | NOR Gate | - | - | - | - | 7.5ns @ 5V, 50pF | 1µA | Open Drain | - | - | - | ||
![]() 74LCX86SJX AMI Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14-SOP | 085425 | Lead free / RoHS Compliant | 1.7 V ~ 2 V | 0.7 V ~ 0.8 V | Molex | - | Bulk | Active | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 V ~ 3.6 V | 74LCX86 | - | - | - | - | - | - | 4 | - | - | 2 | 24mA, 24mA | XOR (Exclusive OR) | - | - | - | - | 6.5ns @ 3.3V, 50pF | 10µA | - | - | - | - | ||
![]() DM74AS00M AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 14-SOIC | - | Lead free / RoHS Compliant | 2V | 0.8V | Vishay Vitramon | - | Tape & Reel (TR) | Obsolete | - | 50V | - | -55°C ~ 150°C | Tube | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 1 (Unlimited) | - | C0G, NP0 | - | - | - | Automotive | - | 68 pF | 4.5 V ~ 5.5 V | 74AS00 | - | - | - | - | - | - | 4 | - | - | 2 | 2mA, 20mA | NAND Gate | - | - | - | - | 4.5ns @ 5V, 50pF | - | High Temperature | - | 0.057 (1.45mm) | AEC-Q200 | ||
![]() NLVVHC1G02DFT1G AMI Semiconductor | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | M55342 | Lead free / RoHS Compliant | 1.9 V ~ 4.4 V | 0.1 V ~ 0.36 V | Vishay Dale Thin Film | - | Tray | Active | - | - | - | -55°C ~ 150°C | - | Military, MIL-PRF-55342, RM0603 | 0.064 L x 0.032 W (1.63mm x 0.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 1.91 kOhms | Thin Film | - | 0.1W, 1/10W | - | 2 V ~ 5.5 V | - | - | - | - | - | R (0.01%) | - | 1 | - | - | 2 | 8mA, 8mA | NOR Gate | - | - | - | - | 7.5ns @ 5V, 50pF | 1µA | Military, Non-Inductive | 0.033 (0.84mm) | - | - | ||
![]() 74ACTQ02 AMI Semiconductor | In Stock | - | - | - | Axial | Axial | RLR32 | Lead free / RoHS Compliant | - | - | Vishay Dale | 74ACTQ02-DIE 74ACTQ02-ND FC74ACTQ02 FC74ACTQ02-ND | Tape & Reel (TR) | Active | - | - | - | -65°C ~ 150°C | - | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | 3 (168 Hours) | 2 | ±100ppm/°C | - | 7.5 kOhms | Metal Film | - | 1W | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() MC74HC00ADR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 2512 (6432 Metric) | 2512 | RNCF2512D | Lead free / RoHS Compliant | 1.5 V ~ 4.2 V | 0.5 V ~ 1.8 V | Stackpole Electronics Inc | MC74HC00ADR2GOS MC74HC00ADR2GOS-ND MC74HC00ADR2GOSTR | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±0.5% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 36 kOhms | Thin Film | - | 0.5W, 1/2W | - | 2 V ~ 6 V | 74HC00 | - | - | - | - | - | - | 4 | - | - | 2 | 5.2mA, 5.2mA | NAND Gate | - | - | - | - | 13ns @ 6V, 50pF | 1µA | Automotive AEC-Q200 | 0.026 (0.65mm) | - | AEC-Q200 | ||
![]() MC74ACT132NG AMI Semiconductor | In Stock | - | - | Through Hole | 2512 (6432 Metric) | 2512 | CRCW2512 | Lead free / RoHS Compliant | 2V | 0.8V | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | Tube | CRCW | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 1 (Unlimited) | 2 | ±200ppm/°C | - | 1.3 MOhms | Thick Film | - | 1W | - | 4.5 V ~ 5.5 V | 74ACT132 | - | - | - | - | - | - | 4 | - | - | 2 | 24mA, 24mA | NAND Gate | - | - | - | - | 11.5ns @ 5V, 50pF | 4µA | Automotive AEC-Q200 | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() 74AC08SC AMI Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | AFD50 | Lead free / RoHS Compliant | 2.1 V ~ 3.85 V | 0.9 V ~ 1.65 V | TE Connectivity Deutsch Connectors | - | Bag | Active | - | - | - | -40°C ~ 85°C | Tube | MIL-DTL-26482 G Series II, AFD | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 V ~ 6 V | 74AC08 | - | - | - | - | - | - | 4 | - | - | 2 | 24mA, 24mA | AND Gate | - | - | - | - | 7.5ns @ 5V, 50pF | 2µA | - | - | - | - | ||
![]() 74ACT02MTC AMI Semiconductor | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | DL68G24 | Lead free / RoHS Compliant | 2V | 0.8V | TE Connectivity Deutsch Connectors | - | Bag | Active | - | - | - | -40°C ~ 85°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | 74ACT02 | - | - | - | - | - | - | 4 | - | - | 2 | 24mA, 24mA | NOR Gate | - | - | - | - | 9.5ns @ 5V, 50pF | 4µA | - | - | - | - | ||
![]() 74HC02 AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | VJ1210 | Lead free / RoHS Compliant | - | - | Vishay Vitramon | 74HC02-DIE 74HC02-ND FC74HC02 FC74HC02-ND | Tape & Reel (TR) | Active | - | 1000V (1kV) | - | -55°C ~ 125°C | - | VJ OMD | 0.132 L x 0.098 W (3.35mm x 2.50mm) | ±5% | 3 (168 Hours) | - | X7R | - | - | - | Boardflex Sensitive | - | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Voltage | - | 0.067 (1.70mm) | - | ||
![]() M74VHC1GT32DTT1G AMI Semiconductor | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | RN732A | Lead free / RoHS Compliant | 1.4 V ~ 2 V | 0.53 V ~ 0.8 V | KOA Speer Electronics, Inc. | M74VHC1GT32DTT1G-ND M74VHC1GT32DTT1GOSTR | Tape & Reel (TR) | Obsolete | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 1 (Unlimited) | 2 | ±10ppm/°C | - | 33.6 kOhms | Thin Film | - | 0.1W, 1/10W | - | 3 V ~ 5.5 V | 74VHC1GT32 | - | - | - | - | - | - | 1 | - | - | 2 | 8mA, 8mA | OR Gate | - | - | - | - | 7.5ns @ 5V, 50pF | 2µA | Moisture Resistant | 0.024 (0.60mm) | - | - | ||
![]() MC14069UBFELG AMI Semiconductor | In Stock | - | - | Chassis Mount | 14-SOIC (0.209, 5.30mm Width) | SOEIAJ-14 | - | Lead free / RoHS Compliant | 4 V ~ 12.5 V | 1 V ~ 2.5 V | TDK-Lambda Americas Inc | - | Bulk | Obsolete | - | - | 36V | -10°C ~ 70°C (With Derating) | Tape & Reel (TR) | ZWS-AF (150W) | 8.74 L x 2.95 W x 1.57 H (222.0mm x 75.0mm x 40.0mm) | - | 3 (168 Hours) | - | - | Open Frame | - | - | ITE (Commercial) | 150W | - | 3 V ~ 18 V | 4069 | 1 | CE | 82% | 3 kV | - | - | 6 | - | - | 6 | 8.8mA, 8.8mA | Inverter | 4.2 A | - | - | - | 55ns @ 15V, 50pF | 1µA | Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input | - | - | - |