- Circuit
- Current - Output High, Low
- Delay Time - Propagation
- Independent Circuits
- Lead Free Status / RoHS Status
- Logic Type
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package
Attribute column
Manufacturer
AMI Semiconductor Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Lead Free Status / RoHS Status | Memory Types | Mfr | Other Names | Overall Impedance | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Voltage-Off State | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Base Part Number | Shell Finish | Shell Size - Insert | Output Type | Circuit | Failure Rate | Lead Spacing | Configuration | Memory Size | Shell Size, MIL | Lead Style | Clock Frequency | Power - Max | Cable Opening | Memory Format | Memory Interface | FET Type | Current - Output High, Low | Input Capacitance (Ciss) (Max) @ Vds | Logic Type | Drain to Source Voltage (Vdss) | Write Cycle Time - Word, Page | 1st Connector | 2nd Connector | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Independent Circuits | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Triac Type | Delay Time - Propagation | Current - Drain (Idss) @ Vds (Vgs=0) | Voltage - Cutoff (VGS off) @ Id | Features | Voltage - Breakdown (V(BR)GSS) | Resistance - RDS(On) | Memory Organization | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74LCX16373DTR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | 8-WSON (8x6) | - | - | - | - | W25M02 | - | - | - | - | Lead free / RoHS Compliant | Non-Volatile | Winbond Electronics | M74LCX16373DTR2G-ND M74LCX16373DTR2GOSTR | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | SpiFlash® | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | - | - | - | 74LCX16373 | - | - | Tri-State | 8:8 | - | - | - | 2Gbit | - | - | 104 MHz | - | - | FLASH | SPI | - | 24mA, 24mA | - | D-Type Transparent Latch | - | 700µs | - | - | - | - | - | 2 | - | - | - | 5.4ns | - | - | - | - | - | 256M x 8 | - | - | - | - | - | - | ||
![]() DM74AS373WMX AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Kamaya Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | RC | 0.142 Dia x 0.374 L (3.60mm x 9.50mm) | ±5% | 1 (Unlimited) | 2 | - | - | - | 1.3 Ohms | - | Carbon Composition | - | - | 0.5W, 1/2W | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74AS373 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 15mA, 48mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | - | - | - | 3.5ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ALVC162373TX AMI Semiconductor | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65 V ~ 3.6 V | - | - | - | - | 74ALVC162373 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 12mA, 12mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | - | - | - | 1ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74VHCT573ADTRG AMI Semiconductor | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | - | - | TO-268AA | - | - | - | - | CLA60 | - | - | - | - | Lead free / RoHS Compliant | - | IXYS | MC74VHCT573ADTRG-ND MC74VHCT573ADTRGOSTR | - | Tube | - | Active | - | - | 1.2 kV | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74VHCT573 | - | - | Tri-State | 8:8 | - | - | Single | - | - | - | - | - | - | - | - | - | 8mA, 8mA | - | D-Type Transparent Latch | - | - | - | - | 1.3 V | 380A, 410A | 60 mA | 1 | 60 mA | 66 A | Standard | 5.1ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC373SJX AMI Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SOP | - | - | - | - | NYP17 | - | - | - | - | Lead free / RoHS Compliant | - | Omron Automation and Safety | MM74HC373SJXCT | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 85°C | Cut Tape (CT) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 6 V | - | - | - | - | 74HC373 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mA, 7.8mA | - | D-Type Latch | - | - | - | - | - | - | - | 1 | - | - | - | 19ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ALVC16841MTDX AMI Semiconductor | In Stock | - | - | Free Hanging (In-Line) | 56-TFSOP (0.240, 6.10mm Width) | - | Aluminum Alloy | 56-TSSOP | Neoprene | Aluminum Alloy, Olive Drab Cadmium | - | - | CIR06 | - | Silver | Copper Alloy | - | Lead free / RoHS Compliant | - | ITT Cannon, LLC | - | - | Bulk | Metal | Active | - | 200VAC, 250VDC | - | -55°C ~ 125°C | Tape & Reel (TR) | CIR | - | - | 1 (Unlimited) | - | Crimp | - | Plug, Male Pins | - | 19 | - | Olive Drab | - | - | - | Bayonet Lock | 13A | - | 1.65 V ~ 3.6 V | N (Normal) | - | Environment Proof | - | 74ALVC16841 | Olive Drab Cadmium | 20-A48 | Tri-State | 10:10 | - | - | - | - | - | - | - | - | 1.028 (26.10mm) | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | - | - | - | 1ns | - | - | Backshell, Coupling Nut, Heat Shrink Adapter | - | - | - | - | - | - | - | - | - | ||
![]() MC74VHC373MELG AMI Semiconductor | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Dale Thin Film | - | - | Strip | - | Active | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | PLT | 0.064 L x 0.032 W (1.63mm x 0.81mm) | ±0.01% | 3 (168 Hours) | 2 | - | ±5ppm/°C | - | 5.49 kOhms | - | Thin Film | - | - | 0.15W | - | - | - | - | 2 V ~ 5.5 V | - | - | - | - | 74VHC373 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 8mA, 8mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | - | - | - | 4.9ns | - | - | Anti-Corrosive, Flame Proof, Moisture Resistant, Safety | - | - | - | 0.020 (0.51mm) | - | - | - | - | - | ||
![]() MC74LCX373MELG AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Stackpole Electronics Inc | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±0.5% | 3 (168 Hours) | 2 | - | ±100ppm/°C | - | 422 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | 2 V ~ 3.6 V | - | - | - | - | 74LCX373 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | - | - | - | 1.5ns | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() 74ACT533SCX AMI Semiconductor | In Stock | - | - | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | TO-18 | - | - | - | - | MV2N4860 | - | - | - | - | Lead free / RoHS Compliant | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | -65°C ~ 200°C (TJ) | Tape & Reel (TR) | Military, MIL-PRF-19500/385 | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ACT533 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 360 mW | - | - | - | N-Channel | 24mA, 24mA | 18pF @ 10V | D-Type Transparent Latch | 30 V | - | - | - | - | - | - | 1 | - | - | - | 6ns | 100 mA @ 15 V | 6 V @ 500 pA | - | 30 V | 40 Ohms | - | - | - | - | - | - | - | ||
![]() MC74AC259MG AMI Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | 16-SOEIAJ | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Sanyo Denki America Inc. | - | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 85°C | Tube | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 6 V | - | - | - | - | 74AC259 | - | - | Standard | 1:8 | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | - | D-Type, Addressable | - | - | - | - | - | - | - | 1 | - | - | - | 6.5ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC373MTC AMI Semiconductor | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | - | - | - | - | RLP01 | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Sfernice | - | - | Bag | - | Active | - | - | - | -40°C ~ 85°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 6 V | - | - | - | - | 74HC373 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mA, 7.8mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | - | - | - | 19ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ACT563SCX AMI Semiconductor | In Stock | - | - | Through Hole | Radial, Disc | - | - | 20-SOIC | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | Obsolete | 3000V (3kV) | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | 0.276 Dia (7.00mm) | ±10% | 1 (Unlimited) | - | - | Y5P (B) | - | - | - | - | - | General Purpose | - | 150 pF | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ACT563 | - | - | Tri-State | 8:8 | - | 0.197 (5.00mm) | - | - | - | Formed Leads - Kinked | - | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | - | - | - | 7ns | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | - | - | ||
![]() 74LVQ573QSC AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | 20-QSOP | - | - | - | - | VJ0805 | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | 50V | - | - | -55°C ~ 150°C | Tube | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | 1 (Unlimited) | - | - | C0G, NP0 | - | - | - | - | - | General Purpose | - | 47 pF | - | - | - | 2 V ~ 3.6 V | - | - | - | - | 74LVQ573 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 12mA, 12mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | - | - | - | 8.5ns | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | - | ||
![]() 74VHC373SJ AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 20-SOP | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | 16V | - | - | -55°C ~ 150°C | Tube | GA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | Automotive | - | 270 pF | - | - | - | 2 V ~ 5.5 V | - | - | - | - | 74VHC373 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 8mA, 8mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | - | - | - | 5ns | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() MC10E150FNG AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | 28-PLCC (11.51x11.51) | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | 50V | - | - | -55°C ~ 150°C | Tube | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | 3 (168 Hours) | - | - | X7R | - | - | - | - | - | Automotive | - | 0.68 µF | - | - | - | 4.2 V ~ 5.7 V | - | - | - | - | 10E150 | - | - | Differential | 6:6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | - | - | - | 375ps | - | - | - | - | - | - | - | - | 0.086 (2.18mm) | - | - | AEC-Q200 | ||
![]() MC74HC373ADWG AMI Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | Male | Male | Q-0D00V0 | RG-316 | - | - | 4 GHz | Lead free / RoHS Compliant | - | Amphenol Custom Cable | MC74HC373ADWG-ND MC74HC373ADWGOS | 50 Ohms | Bag | - | Active | - | - | - | - | Tube | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | 2 V ~ 6 V | - | - | - | BNC to HD-BNC | 74HC373 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mA, 7.8mA | - | D-Type Transparent Latch | - | - | BNC Plug, Right Angle | HD-BNC Plug | - | - | - | 1 | - | - | - | 21ns | - | - | Shielded | - | - | - | - | 59.1 (1.5m) 4.9 | - | - | - | - | ||
![]() 74ACTQ533MTCX AMI Semiconductor | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | - | - | - | - | HEF40 | - | - | - | - | Lead free / RoHS Compliant | - | NXP USA Inc. | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ACTQ533 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | - | - | - | 6ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74ACT259DR2G AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | 25V | - | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | Automotive | - | 0.12 µF | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ACT259 | - | - | Standard | 1:8 | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | - | D-Type, Addressable | - | - | - | - | - | - | - | 1 | - | - | - | 6.5ns | - | - | - | - | - | - | - | - | 0.076 (1.94mm) | - | - | AEC-Q200 | ||
![]() 74ACTQ373SJ AMI Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SOP | - | - | - | - | 092301 | - | - | - | - | Lead free / RoHS Compliant | - | Molex | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ACTQ373 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | - | - | - | 6.5ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74VHC373DWR2 AMI Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | - | - | 085640 | - | - | - | - | Contains lead / RoHS non-compliant | - | Molex | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 5.5 V | - | - | - | - | 74VHC373 | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | 8mA, 8mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | - | - | - | 4.9ns | - | - | - | - | - | - | - | - | - | - | - | - |