- Base Part Number
- Current - Output High, Low
- Independent Circuits
- Lead Free Status / RoHS Status
- Logic Type
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Packaging
Attribute column
Manufacturer
AMI Semiconductor Logic - Multivibrators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Base Part Number | Output | Number of Outputs | Failure Rate | Lead Spacing | Number of Circuits | Lead Style | Power Line Protection | Propagation Delay | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Supply | Current - Peak Pulse (10/1000μs) | Reset | Voltage - Clamping (Max) @ Ipp | Voltage - Threshold | Number of Voltages Monitored | Voltage - Reverse Standoff (Typ) | Reset Timeout | Current - Output High, Low | Logic Type | Input | Bidirectional Channels | Ratio - Input:Output | Capacitance @ Frequency | PLL | Differential - Input:Output | Independent Circuits | Divider/Multiplier | Schmitt Trigger Input | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14528BFELG AMI Semiconductor | In Stock | - | - | Surface Mount | DO-214AC, SMA | 16-SOEIAJ | - | - | Lead free / RoHS Compliant | MDD | - | Tape & Reel (TR) | Active | - | -50°C ~ 150°C (TJ) | Tape & Reel (TR) | SMA | - | - | 3 (168 Hours) | - | - | Zener | - | - | General Purpose | - | - | 3V ~ 18V | 4528 | - | - | - | - | - | - | No | 90ns | 40V | 400W | - | 6.9A | - | 58.1V | - | - | 36V | - | 8.8mA, 8.8mA | Monostable | - | 1 | - | - | - | - | 2 | - | No | - | - | - | - | ||
![]() NLVHC4538ADR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | DS1080 | 64MHz | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | - | Tube | Obsolete | - | -40°C ~ 125°C | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | Crystal Multiplier, Spread Spectrum Clock Generator | - | - | - | - | - | 3V ~ 3.6V | 4538 | LVCMOS | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Monostable | Clock, Crystal | - | 1:1 | - | Yes | No/No | 2 | No/Yes | - | - | - | - | - | ||
![]() MC14538BDTR2 AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | Axial | RNC50 | - | Contains lead / RoHS non-compliant | Vishay Dale | - | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 1.82 kOhms | Metal Film | - | 0.1W, 1/10W | - | 3V ~ 18V | 4538 | - | - | M (1%) | - | - | - | - | 95ns | - | - | - | - | - | - | - | - | - | - | 8.8mA, 8.8mA | Monostable | - | - | - | - | - | - | 2 | - | Yes | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() MM74HC123ASJX AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1825 (4564 Metric) | 16-SOP | CDR35 | - | Lead free / RoHS Compliant | Vishay Vitramon | - | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR35 | 0.177 L x 0.252 W (4.50mm x 6.40mm) | ±10% | 1 (Unlimited) | - | BP | - | - | - | High Reliability | - | 0.022 µF | 2V ~ 6V | 74HC123 | - | - | S (0.001%) | - | - | - | - | 22ns | - | - | - | - | - | - | - | - | - | - | 5.2mA, 5.2mA | Monostable | - | - | - | - | - | - | 2 | - | Yes | - | - | 0.059 (1.50mm) | - | ||
![]() MC74HC4538ADTR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | MAX8564 | - | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | MC74HC4538ADTR2GOSCT | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C | Cut Tape (CT) | - | - | - | 1 (Unlimited) | - | - | Positive Adjustable | - | - | - | - | - | 2V ~ 6V | 74HC4538 | - | 2 | - | - | - | - | - | 30ns | - | - | 660µA | - | - | - | - | - | - | - | 5.2mA, 5.2mA | Monostable | - | - | - | - | - | - | 2 | - | Yes | - | - | - | - | ||
![]() MM74HC221AM AMI Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 001124 | - | Lead free / RoHS Compliant | Molex | - | Bulk | Active | - | -40°C ~ 85°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V ~ 6V | 74HC221 | - | - | - | - | - | - | - | 22ns | - | - | - | - | - | - | - | - | - | - | 5.2mA, 5.2mA | Monostable | - | - | - | - | - | - | 2 | - | Yes | - | - | - | - | ||
![]() CD4047BCM AMI Semiconductor | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | RN732A | - | Lead free / RoHS Compliant | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Obsolete | - | -55°C ~ 155°C | Tube | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 328 Ohms | Thin Film | - | 0.1W, 1/10W | - | 3V ~ 15V | 4047 | - | - | - | - | - | - | - | 80ns | - | - | - | - | - | - | - | - | - | - | 8.8mA, 8.8mA | Astable, Monostable | - | - | - | - | - | - | 1 | - | No | Moisture Resistant | 0.024 (0.60mm) | - | - | ||
![]() NLV14538BDG AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | 16-SOIC | - | - | Lead free / RoHS Compliant | Vishay Vitramon | - | Tape & Reel (TR) | Active | 25V | -55°C ~ 150°C | Tube | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | 1 (Unlimited) | - | X7R | - | - | - | Automotive | - | 3900 pF | 3V ~ 18V | 4538 | - | - | - | - | - | - | - | 95ns | - | - | - | - | - | - | - | - | - | - | 8.8mA, 8.8mA | Monostable | - | - | - | - | - | - | 2 | - | Yes | - | - | 0.038 (0.97mm) | AEC-Q200 | ||
![]() MC14528BFEL AMI Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | MAX6754 | - | Contains lead / RoHS non-compliant | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Obsolete | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | 3V ~ 18V | 4528 | Push-Pull, Totem Pole | - | - | - | - | - | - | 90ns | - | - | - | - | Active Low | - | 5V | 1 | - | 20µs Typical | 8.8mA, 8.8mA | Monostable | - | - | - | - | - | - | 2 | - | No | - | - | - | - |