- Circuit
- Current - Output High, Low
- Independent Circuits
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Packaging
- Product Status
Attribute column
Manufacturer
AMI Semiconductor Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Base Product Number | Contact Sizes | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Base Part Number | Shell Finish | Shell Size - Insert | Number of Outputs | Housing Color | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Lead Spacing | Note | Shell Size, MIL | Lead Style | Voltage - Output | Topology | Current - Output High, Low | Includes | Current - Output / Channel | Internal Switch(s) | Voltage Supply Source | Independent Circuits | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Features | Height Seated (Max) | Thickness (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FST3257MTC AMI Semiconductor | In Stock | - | - | Surface Mount | 2512 (6432 Metric) | - | - | - | 2512 | - | - | - | - | Lead free / RoHS Compliant | Vishay Dale | - | Bulk | Active | - | - | -65°C ~ 170°C | Tube | WSL | 0.250 L x 0.125 W (6.35mm x 3.18mm) | ±1% | 1 (Unlimited) | 2 | - | ±75ppm/°C | - | Multiplexer/Demultiplexer | 400 mOhms | - | Metal Element | - | 1W | - | - | - | 3 V ~ 5.5 V | - | - | - | - | 3257 | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 0.035 (0.89mm) | - | - | AEC-Q200 | ||
![]() DM74ALS251SJX AMI Semiconductor | In Stock | - | - | Surface Mount | Radial | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Foil Resistors (Division of Vishay Precision Group) | - | Bulk | Active | - | - | -55°C ~ 125°C | Tape & Reel (TR) | S | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±2ppm/°C | - | Multiplexer | 80 kOhms | - | Metal Foil | - | 0.6W | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ALS251 | - | - | - | - | - | 1 x 8:1 | - | - | - | - | - | - | - | 2.6mA, 24mA | - | - | - | Single Supply | 1 | - | - | - | Moisture Resistant, Non-Inductive | 0.336 (8.53mm) | - | - | - | ||
![]() DM74AS257SJ AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | ERC70 | - | Lead free / RoHS Compliant | Vishay Dale | - | Bulk | Active | - | - | -65°C ~ 175°C | Tube | ERC | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | Multiplexer | 47.5 kOhms | - | Metal Film | - | 0.75W, 3/4W | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74AS257 | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | 15mA, 48mA | - | - | - | Single Supply | 1 | - | - | - | Moisture Resistant | - | - | - | - | ||
![]() 74F253SJX AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | RLR07 | - | Lead free / RoHS Compliant | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | Multiplexer | 38.3 kOhms | - | Metal Film | - | 0.25W, 1/4W | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74F253 | - | - | - | - | - | 2 x 4:1 | S (0.001%) | - | - | - | - | - | - | 3mA, 24mA | - | - | - | Single Supply | 1 | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() MC10H161FNR2G AMI Semiconductor | In Stock | - | - | Through Hole | Radial | - | - | - | 20-PLCC (9x9) | Polypropylene (PP), Metallized | - | - | - | Lead free / RoHS Compliant | Vishay Beyschlag/Draloric/BC Components | - | Tape & Reel (TR) | Active | - | 2000V (2kV) | -40°C ~ 105°C | Tape & Reel (TR) | MKP385e | - | ±5% | 3 (168 Hours) | - | PC Pins | - | - | Decoder | - | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | - | 1000 pF | - | - | -4.94 V ~ -5.46 V | - | - | - | - | 10H161 | - | - | - | - | 2.626 Ohms | 1 x 3:8 | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | High Temperature | - | - | - | AEC-Q200 | ||
![]() NB6L72MNG AMI Semiconductor | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | 16-TSSOP-EP | - | - | MAX16833 | - | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | NB6L72MNG-ND NB6L72MNGOS | Tube | Active | - | - | -40°C ~ 125°C (TA) | Tube | Automotive, AEC-Q100 | - | - | 1 (Unlimited) | - | - | - | - | DC DC Controller | - | - | - | Automotive, Lighting | - | - | - | - | 2.3 V ~ 3.6 V | - | - | - | 100kHz ~ 1MHz | 6L72 | - | - | 1 | - | - | 1 x 2:2 | - | - | - | - | - | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | - | No | Single Supply | 1 | Analog, PWM | 65V | 5V | - | - | - | - | - | ||
![]() MC74LCX138MEL AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | - | - | Contains lead / RoHS non-compliant | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | ERL | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | 3 (168 Hours) | 2 | - | ±100ppm/°C | - | Decoder/Demultiplexer | 56 Ohms | - | Metal Film | - | 1W | - | - | - | 2 V ~ 3.6 V | - | - | - | - | 74LCX138 | - | - | - | - | - | 1 x 3:8 | - | - | - | - | - | - | - | 24mA, 24mA | - | - | - | Single Supply | 1 | - | - | - | Moisture Resistant | - | - | - | - | ||
![]() 74AC251SJX AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | 16-SOP | - | - | 2220Y | - | Lead free / RoHS Compliant | Knowles Syfer | - | Tape & Reel (TR) | Active | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | FlexiCap™ | 0.224 L x 0.197 W (5.70mm x 5.00mm) | ±5% | 1 (Unlimited) | - | - | C0G, NP0 | - | Multiplexer | - | - | - | High Reliability, Boardflex Sensitive | - | 5600 pF | - | - | 2 V ~ 6 V | - | - | - | - | 74AC251 | - | - | - | - | - | 1 x 8:1 | - | - | - | - | - | - | - | 24mA, 24mA | - | - | - | Single Supply | 1 | - | - | - | Soft Termination, High Temperature | - | 0.098 (2.50mm) | - | - | ||
![]() 7WBD383USG AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | - | - | Lead free / RoHS Compliant | Stackpole Electronics Inc | 7WBD383USG-ND 7WBD383USGOSTR | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±5% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | Bus FET Exchange Switch | 390 kOhms | - | Metal Film | - | 0.25W, 1/4W | - | - | - | 4 V ~ 5.5 V | - | - | - | - | 7WBD383 | - | - | - | - | - | 2 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ||
![]() 74AC157SJX AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | 16-SOP | - | - | VJ1206 | - | Lead free / RoHS Compliant | Vishay Vitramon | - | Tape & Reel (TR) | Active | 100V | - | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | Multiplexer | - | - | - | General Purpose | - | 0.022 µF | - | - | 2 V ~ 6 V | - | - | - | - | 74AC157 | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | 24mA, 24mA | - | - | - | Single Supply | 1 | - | - | - | - | - | 0.067 (1.70mm) | - | - | ||
![]() 74ACT138SJX AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | RNC55 | - | Lead free / RoHS Compliant | Vishay Dale | 74ACT138SJXCT | Tape & Reel (TR) | Active | - | - | -65°C ~ 175°C | Cut Tape (CT) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | Decoder/Demultiplexer | 340 kOhms | - | Metal Film | - | 0.125W, 1/8W | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 74ACT138 | - | - | - | - | - | 1 x 3:8 | S (0.001%) | - | - | - | - | - | - | 24mA, 24mA | - | - | - | Single Supply | 1 | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() 74ACT251PC AMI Semiconductor | In Stock | - | - | Panel Mount | 16-DIP (0.300, 7.62mm) | Bulkhead - Front Side Nut | Circular | Aluminum | 16-DIP | - | Polymer | SJT07RT | 20 | Lead free / RoHS Compliant | Amphenol Aerospace Operations | 74ACT251 | Bulk | Active | - | - | -65°C ~ 175°C | Tube | MIL-DTL-38999 I & III, VG 96912, SJT | - | - | 1 (Unlimited) | - | - | - | Receptacle Housing | For Male Pins | - | 3 | - | - | - | - | Bayonet Lock | Crimp | 4.5 V ~ 5.5 V | N (Normal) | Unshielded | Environment Resistant | - | 74ACT251 | Cadmium over Nickel | 8-98 | - | Olive Drab | - | 1 x 8:1 | - | - | Contacts Not Included | - | - | - | - | 24mA, 24mA | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | ||
![]() FSTU3384WMX AMI Semiconductor | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | 24-SOIC | - | - | 121064 | - | Lead free / RoHS Compliant | Molex | - | Bulk | Active | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | Bus Switch | - | - | - | - | - | - | - | - | 4 V ~ 5.5 V | - | - | - | - | 3384 | - | - | - | - | - | 5 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | ||
![]() 74FST6800QSR AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | 24-QSOP | - | - | VJ1206 | - | Contains lead / RoHS non-compliant | Vishay Vitramon | 74FST6800QSROS | Tape & Reel (TR) | Active | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 1 (Unlimited) | - | - | C0G, NP0 | - | Bus Switch | - | - | - | General Purpose | - | 39 pF | - | - | 4 V ~ 5.5 V | - | - | - | - | 74FST6800 | - | - | - | - | - | 10 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() FST3257QSCX AMI Semiconductor | In Stock | - | - | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | - | - | - | 16-QSOP | - | - | - | - | Lead free / RoHS Compliant | Vishay Sfernice | - | Bag | Active | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | Multiplexer/Demultiplexer | - | - | - | - | - | - | - | - | 3 V ~ 5.5 V | - | - | - | - | 3257 | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | ||
![]() FSTD16211GX AMI Semiconductor | In Stock | - | - | Surface Mount | 54-LFBGA | - | - | - | 54-FBGA (5.5x8) | - | - | DL66R24 | - | Lead free / RoHS Compliant | TE Connectivity Deutsch Connectors | - | Bag | Active | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | Bus Switch | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | 16211 | - | - | - | - | - | 12 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | ||
![]() NC7SZ384P5 AMI Semiconductor | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | - | MCA1206 | - | Lead free / RoHS Compliant | Vishay Beyschlag/Draloric/BC Components | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | Tape & Reel (TR) | MCA - Precision | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | Bus Switch | 300 Ohms | - | Thin Film | - | 0.25W, 1/4W | - | - | - | 4 V ~ 5.5 V | - | - | - | - | 7SZ384 | - | - | - | - | - | 1 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | Anti-Sulfur | 0.026 (0.65mm) | - | - | - | ||
![]() NLVAC157DR2 AMI Semiconductor | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | RN731J | - | Contains lead / RoHS non-compliant | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Obsolete | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 3 (168 Hours) | 2 | - | ±10ppm/°C | - | Multiplexer | 30.5 kOhms | - | Thin Film | - | 0.063W, 1/16W | - | - | - | 2 V ~ 6 V | - | - | - | - | 74AC157 | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | 24mA, 24mA | - | - | - | Single Supply | 1 | - | - | - | Moisture Resistant | 0.022 (0.55mm) | - | - | - | ||
![]() MC10EP58DTR2G AMI Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-TSSOP | - | - | - | - | Lead free / RoHS Compliant | Vishay General Semiconductor - Diodes Division | - | Tube | Obsolete | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 3 (168 Hours) | - | - | - | - | Multiplexer | - | - | - | - | - | - | - | - | ±3 V ~ 5.5 V | - | - | - | - | 10EP58 | - | - | - | - | - | 1 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | - | - | - | - | - | ||
![]() NC7SV158L6X AMI Semiconductor | In Stock | - | - | Surface Mount | 6-UFDFN | - | - | - | 6-MicroPak | - | - | - | - | Lead free / RoHS Compliant | Vishay Beyschlag/Draloric/BC Components | - | Bulk | Obsolete | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | Multiplexer | - | - | - | - | - | - | - | - | 0.9 V ~ 3.6 V | - | - | - | - | 7SV158 | - | - | - | - | - | 1 x 2:1 | - | - | - | - | - | - | - | 24mA, 24mA | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - |