- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mfr
- Operating Temperature
- Package
- Product Status
- Series
- Technology
- Voltage - Supply
- Write Cycle Time - Word, Page
Attribute column
Manufacturer
AMI Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Frequency-Max | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Other Names | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Base Part Number | Output | Shell Finish | Shell Size - Insert | Housing Color | Failure Rate | Lead Spacing | Note | Number of Circuits | Memory Size | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Clock Frequency | Power - Max | Cable Opening | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Voltage - Zener (Nom) (Vz) | Input | Ratio - Input:Output | Includes | PLL | Differential - Input:Output | Divider/Multiplier | Features | Memory Organization | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT25M01YI-GT3 AMI Semiconductor | In Stock | - | - | Panel Mount | 8-TSSOP (0.173, 4.40mm Width) | Flange | Circular | Aluminum Alloy | 8-TSSOP | Chloroprene Rubber (CR) | - | - | - | - | 4 | - | - | Lead free / RoHS Compliant | - | - | Non-Volatile | Radiall USA, Inc. | - | Bulk | - | Active | - | - | -55°C ~ 200°C | Tape & Reel (TR) | CVB | - | - | 1 (Unlimited) | - | - | - | Receptacle Housing | For Female Sockets | - | 3 | - | - | - | - | - | Reverse Bayonet Lock | Crimp | - | EEPROM | 1.8 V ~ 5.5 V | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Electroless Nickel | 28-6 | Gray | - | - | Contacts Not Included | - | 1Mb (128K x 8) | - | - | - | - | 10MHz | - | - | - | EEPROM | SPI | 5ms | - | - | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | - | UL94 V-0 | - | ||
![]() CAT28F020L12 AMI Semiconductor | In Stock | - | - | Through Hole | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Non-Volatile | Stackpole Electronics Inc | CAT28F020L-12 CAT28F020L-12-ND | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | Tube | RMCS | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | - | 20 Ohms | - | Thick Film | - | - | 0.063W, 1/16W | - | - | - | - | FLASH | 4.5 V ~ 5.5 V | - | - | - | CAT28F020 | - | - | - | - | - | - | - | - | 2Mb (256K x 8) | - | - | - | - | - | - | - | 120ns | FLASH | Parallel | 120ns | - | - | - | - | - | - | - | Anti-Sulfur | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() NM93CS56M AMI Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 14-SOIC | - | - | DTS24Z25 | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | Non-Volatile | TE Connectivity Deutsch Connectors | - | Bag | - | Active | - | - | 0°C ~ 70°C (TA) | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 4.5 V ~ 5.5 V | - | - | - | NM93CS56 | - | - | - | - | - | - | - | - | 2Kb (128 x 16) | - | - | - | - | 1MHz | - | - | - | EEPROM | SPI | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NM24C02LN AMI Semiconductor | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | 20-QFN (5x3.2) | - | - | DSC400 | - | - | - | 176.875MHz | - | Contains lead / RoHS non-compliant | - | - | Non-Volatile | Microchip Technology | - | Tube | - | Active | - | - | -40°C ~ 85°C | Tube | DSC400 | - | - | 1 (Unlimited) | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | - | - | EEPROM | 2.25V ~ 3.6V | - | - | - | NM24C02 | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | 2 | 2Kb (256 x 8) | - | - | - | - | 100kHz | - | - | 3.5µs | EEPROM | I²C | 15ms | - | Clock | 2:4 | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | ||
![]() CAT24C16C4ATR AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 4-WLCSP (0.84x0.86) | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Non-Volatile | Vishay Vitramon | CAT24C16C4ATROSDKR | Bulk | - | Obsolete | 50V | - | -55°C ~ 150°C | Original-Reel® | VJ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | Automotive | - | 0.015 µF | - | - | - | EEPROM | 1.8 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 16Kb (2K x 8) | - | - | - | - | 400kHz | - | - | 900ns | EEPROM | I²C | 5ms | - | - | - | - | - | - | - | - | - | - | 0.038 (0.97mm) | - | - | AEC-Q200 | ||
![]() N02L83W2AT25I AMI Semiconductor | In Stock | - | - | Surface Mount | 32-LFSOP (0.724, 18.40mm Width) | - | - | - | 32-TSOP I | - | - | N02L83 | - | - | - | - | - | - | ABB | ACS350-03U-12A5-4+J404 | Volatile | AMI Semiconductor Inc. | - | Tray | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 2Mbit | - | - | - | - | - | - | - | 55 ns | SRAM | Parallel | 55ns | - | - | - | - | - | - | - | - | 256K x 8 | - | - | - | - | - | ||
![]() CAT28LV256GI-25T AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 32-PLCC (11.43x13.97) | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Non-Volatile | Vishay Vitramon | 28LV256GI-25T | Tape & Reel (TR) | - | Active | 50V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 3 (168 Hours) | - | - | C0G, NP0 | - | - | - | - | - | - | Automotive | - | 820 pF | - | - | - | EEPROM | 3 V ~ 3.6 V | - | - | - | CAT28LV256 | - | - | - | - | - | - | - | - | 256Kb (32K x 8) | - | - | - | - | - | - | - | 250ns | EEPROM | Parallel | 10ms | - | - | - | - | - | - | - | - | - | - | 0.038 (0.97mm) | - | - | AEC-Q200 | ||
![]() FM27C512Q150 AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 28-CDIP | - | - | VJ0603 | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | Non-Volatile | Vishay Vitramon | - | Tape & Reel (TR) | - | Active | 50V | - | -55°C ~ 125°C | Tube | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | 1 (Unlimited) | - | - | C0G, NP0 | - | - | - | - | - | - | RF, Microwave, High Frequency | - | 12 pF | - | - | - | EPROM - UV | 4.5 V ~ 5.5 V | - | - | - | FM27C512 | - | - | - | - | - | - | - | - | 512Kb (64K x 8) | - | - | - | - | - | - | - | 150ns | EPROM | Parallel | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.037 (0.94mm) | - | - | - | ||
![]() CAT28LV64H1325 AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 28-TSOP | - | - | VJ0603 | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Non-Volatile | Vishay Vitramon | 28LV64H13-25 CAT28LV64H13-25 CAT28LV64H13-25-ND | Tape & Reel (TR) | - | Active | 200V | - | -55°C ~ 125°C | Tube | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1pF | 2 (1 Year) | - | - | C0G, NP0 | - | - | - | - | - | - | RF, Microwave, High Frequency | - | 4.3 pF | - | - | - | EEPROM | 3 V ~ 3.6 V | - | - | - | CAT28LV64 | - | - | - | - | - | - | - | - | 64Kb (8K x 8) | - | - | - | - | - | - | - | 250ns | EEPROM | Parallel | 5ms | - | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.037 (0.94mm) | - | - | - | ||
![]() CAT34C02VP2I-GT4 AMI Semiconductor | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | 8-TDFN (2x3) | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Non-Volatile | Vishay Sfernice | CAT34C02VP2I-GT4CT | Tube | - | Active | - | - | -40°C ~ 85°C (TA) | Cut Tape (CT) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 1.7 V ~ 5.5 V | - | - | - | CAT34C02 | - | - | - | - | - | - | - | - | 2Kb (256 x 8) | - | - | - | - | 400kHz | - | - | 900ns | EEPROM | I²C | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE25S40AFDTWG AMI Semiconductor | In Stock | - | - | Surface Mount | SOD-723 | - | - | - | SOD-723 | - | - | BZX784C20 | - | - | - | - | 55 Ohms | Lead free / RoHS Compliant | - | - | Non-Volatile | Micro Commercial Co | LE25S40AFDTWGOSTR | Tape & Reel (TR) | - | Obsolete | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | ±6% | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 1.65 V ~ 1.95 V | - | - | - | LE25S40 | - | - | - | - | - | - | - | - | 4Mb (512K x 8) | 100 nA @ 14 V | - | 900 mV @ 10 mA | - | 40MHz | 150 mW | - | - | FLASH | SPI | 1ms | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT24C512YI-GT3 AMI Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | 8-TSSOP | - | - | 090151 | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Non-Volatile | Molex | CAT24C512YI-GT3-ND CAT24C512YI-GT3OSTR CAT24C512YIGT3 | Bulk | - | Active | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 1.8 V ~ 5.5 V | - | - | - | CAT24C512 | - | - | - | - | - | - | - | - | 512Kb (64K x 8) | - | - | - | - | 1MHz | - | - | 400ns | EEPROM | I²C | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N25S830HAT22IT AMI Semiconductor | In Stock | - | - | Panel Mount | 8-TSSOP (0.173, 4.40mm Width) | Flange | - | Aluminum | 8-TSSOP | Thermoplastic | - | D38999/20FG | Gold | Copper Alloy | - | - | - | Lead free / RoHS Compliant | - | - | Volatile | Corsair | - | Bag | Metal | Active | - | - | -65°C ~ 200°C | Tape & Reel (TR) | Military, MIL-DTL-38999 Series III | - | - | 3 (168 Hours) | - | Crimp | - | Receptacle, Male Pins | - | - | 16 | - | Silver | Aviation, Marine, Military | - | - | Threaded | - | 13A | SRAM | 2.7 V ~ 3.6 V | E | Shielded | IP67 - Dust Tight, Waterproof | N25S830HA | - | Nickel | 21-16 | - | - | - | - | - | 256Kb (32K x 8) | - | G | - | - | 20MHz | - | - | - | SRAM | SPI | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() N01S830HAT22IT AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0505 (1313 Metric) | - | - | - | 8-TSSOP | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Volatile | KYOCERA AVX | - | Tray | - | Obsolete | 150V | - | -55°C ~ 175°C | Tape & Reel (TR) | AQ | 0.055 L x 0.055 W (1.40mm x 1.40mm) | ±10% | 3 (168 Hours) | - | - | M | - | - | - | - | - | - | RF, Microwave, High Frequency | - | 43 pF | - | - | - | SRAM | 2.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb (128K x 8) | - | - | - | - | 20MHz | - | - | - | SRAM | SPI | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | - | ||
![]() N02L63W3AT25I AMI Semiconductor | In Stock | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | - | 44-TSOP II | - | - | N02L63 | - | - | - | - | - | - | Klockner-Moeller, Div of Eaton | AK-PKZ0 | Volatile | AMI Semiconductor Inc. | - | Tray | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 2Mbit | - | - | - | - | - | - | - | 55 ns | SRAM | Parallel | 55ns | - | - | - | - | - | - | - | - | 128K x 16 | - | - | - | - | - | ||
![]() N01L83W2AT25IT AMI Semiconductor | In Stock | - | - | Surface Mount | 32-LFSOP (0.724, 18.40mm Width) | - | - | - | 32-TSOP I | - | - | N01L83 | - | - | - | - | - | - | - | - | Volatile | AMI Semiconductor Inc. | - | Bulk | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | - | - | - | - | - | - | 55 ns | SRAM | Parallel | 55ns | - | - | - | - | - | - | - | - | 128K x 8 | - | - | - | - | - | ||
![]() N02L63W3AB25IT AMI Semiconductor | In Stock | - | - | Surface Mount | 48-LFBGA | - | - | - | 48-BGA (6x8) | - | - | N02L63 | - | - | - | - | - | - | - | - | Volatile | AMI Semiconductor Inc. | - | Bulk | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 2Mbit | - | - | - | - | - | - | - | 55 ns | SRAM | Parallel | 55ns | - | - | - | - | - | - | - | - | 128K x 16 | - | - | - | - | - | ||
![]() N02L63W3AB25I AMI Semiconductor | In Stock | - | - | Surface Mount | 48-LFBGA | - | - | - | 48-BGA (6x8) | - | - | N02L63 | - | - | - | - | - | - | - | - | Volatile | AMI Semiconductor Inc. | - | Tray | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 2Mbit | - | - | - | - | - | - | - | 55 ns | SRAM | Parallel | 55ns | - | - | - | - | - | - | - | - | 128K x 16 | - | - | - | - | - |