- Accuracy
- Current - Output
- Function
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Sensing Method
Attribute column
Manufacturer
AMI Semiconductor PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Base Part Number | Function | Failure Rate | Number of Circuits | Current - Output | Accuracy | -3db Bandwidth | On-State Resistance (Max) | Sensing Method | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIS5452MT1TWG AMI Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | MAX394 | 500mOhm | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | - | Tube | Obsolete | -40°C ~ 85°C (TA) | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | Electronic Fuse | - | 4 | - | - | - | 35Ohm | High-Side | 2:1 | 200pA | 12pF, 12pF | SPDT | 130ns, 75ns | 5pC | -88dB @ 1MHz | 2.7V ~ 15V | ±2.7V ~ 8V | - | - | ||
![]() CAT2300VP2-GT3 AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | Axial | - | - | Lead free / RoHS Compliant | Stackpole Electronics Inc | - | Bulk | Active | -55°C ~ 350°C | Tape & Reel (TR) | WW | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±5% | 1 (Unlimited) | 2 | ±20ppm/°C | 8.5 kOhms | Wirewound | 10W | CAT2300 | Current Mirror | - | - | 70mA | - | - | - | High-Side | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | ||
![]() NSIC2050BT3G AMI Semiconductor | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | 090848 | - | Lead free / RoHS Compliant | Molex | NSIC2050B NSIC2050BOSTR NSIC2050BOSTR-ND NSIC2050BT3GOSTR | Bulk | Active | -55°C ~ 175°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | NSIC20* | Current Regulator | - | - | 50mA | - | - | - | High/Low-Side | - | - | - | - | - | - | - | - | - | - | - |