- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Packaging
- Product Status
- Series
- Supplier Device Package
- Configuration
Attribute column
Manufacturer
AMI Semiconductor PMIC - Display Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Other Names | Overall Impedance | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Voltage - Supply | Ingress Protection | Style | Frequency | Base Part Number | Failure Rate | Configuration | Interface | Impedance | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Supply | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Bandwidth | Filter Type | Bidirectional Channels | 1st Connector | 2nd Connector | Capacitance @ Frequency | Display Type | Insertion Loss | Digits or Characters | Features | Height Seated (Max) | Length | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC75854W-TLM-E AMI Semiconductor | In Stock | - | - | Surface Mount | 64-LQFP | 64-SQFP (10x10) | - | - | - | - | - | Lead free / RoHS Compliant | Panduit Corp | - | - | Bulk | Obsolete | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | 4 (72 Hours) | - | - | - | - | - | - | - | - | 4.5 V ~ 6 V | - | - | - | - | - | 164 Segment | Serial | - | - | - | - | 200µA | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | ||
![]() LC75884WHS-TLM-E AMI Semiconductor | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | - | P6KE9.1 | - | - | Lead free / RoHS Compliant | Vishay General Semiconductor - Diodes Division | - | - | Tape & Reel (TR) | Obsolete | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TransZorb® | - | - | 4 (72 Hours) | - | - | Zener | - | - | - | Automotive | - | 4.5 V ~ 6 V | - | - | - | - | - | 220 Segment | Serial | - | No | 8.19V | 600W | 270µA | 43.5A | 13.8V | 7.37V | - | - | 1 | - | - | - | LCD | - | - | - | - | - | - | ||
![]() MM74C912N AMI Semiconductor | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-DIP | - | - | 18266 | - | - | Contains lead / RoHS non-compliant | Omron Automation and Safety | 74C912 74C912N | - | Bulk | Active | -40°C ~ 85°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3 V ~ 6 V | - | - | - | 74C912 | - | 7 Segment + DP | BCD | - | - | - | - | 500µA | - | - | - | - | - | - | - | - | - | LED | - | 6 Digits | - | - | - | - | ||
![]() LC79430KNE-E AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | Axial | - | - | RNC55 | - | - | Lead free / RoHS Compliant | Vishay Dale | - | - | Tape & Reel (TR) | Active | -65°C ~ 175°C | Tray | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 3 (168 Hours) | 2 | ±50ppm/°C | - | 5.42 kOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() LC75822W-E AMI Semiconductor | In Stock | - | - | Surface Mount | 9-SMD Module | 64-SQFP (10x10) | - | - | - | - | - | Lead free / RoHS Compliant | Anatech Electronics Inc. | LC75822W-E-ND LC75822W-EOS | - | Tape & Box (TB) | Active | -40°C ~ 85°C | Tray | - | 0.492 L x 0.394 W (12.50mm x 10.00mm) | - | 4 (72 Hours) | - | - | - | - | - | - | - | - | 3 V ~ 6.5 V | - | - | 5.8GHz Center | - | - | 53 Segment, 104 Segment | Serial | 50Ohm | - | - | - | - | - | - | - | 300 MHz | Band Pass | - | - | - | - | LCD | 2dB | - | - | - | - | 0.169 (4.30mm) | ||
![]() LC75842E-E AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | Axial | - | - | RLR20 | - | - | Lead free / RoHS Compliant | Vishay Dale | - | - | Bulk | Active | -65°C ~ 150°C | Tray | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | 3 (168 Hours) | 2 | ±100ppm/°C | - | 40.1 kOhms | Metal Film | - | - | 0.5W, 1/2W | 4 V ~ 6 V | - | - | - | - | M (1%) | 54 Segment | Serial | - | - | - | - | 1.2mA | - | - | - | - | - | - | - | - | - | LCD | - | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() LC75812PTS-8565-H AMI Semiconductor | In Stock | - | - | Surface Mount | 100-TQFP | 100-TQFP (14x14) | Female | Male | Q-2C00Q0 | RG-174 | 6 GHz | Lead free / RoHS Compliant | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | Tray | - | - | - | 3 (168 Hours) | - | - | - | - | - | Black | - | - | 2.7 V ~ 3.6 V | - | HD-BNC to N-Type | - | - | - | Dot Matrix | Serial | - | - | - | - | 500µA | - | - | - | - | - | - | HD-BNC Jack | N-Type Plug, Right Angle | - | LCD | - | 16 Characters, 240 Characters, 12 Digits, 13 Digits | Shielded | - | 18.00 (457.20mm) | - |