- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Input Type
- Lead Free Status / RoHS Status
- Logic voltage-VIL, VIH
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers
- Operating Temperature
Attribute column
Manufacturer
AMI Semiconductor PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Panel Cutout Shape | Base Product Number | Driver Configuration | Lead Free Status / RoHS Status | Length - Lead Wire | Logic voltage-VIL, VIH | Mfr | Other Names | Package | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Ingress Protection | Frequency | Base Part Number | Termination Style | Failure Rate | Lead Spacing | Panel Cutout Dimensions | Voltage | Memory Size | Current | Lead Style | Viewing Angle | Input Type | Power - Max | Lens Style | Data Rate | Lens Size | Utilized IC / Part | Millicandela Rating | Protocol | Lens Transparency | Wavelength - Peak | Rise / Fall Time (Typ) | Lens Color | Channel Type | Power - Output | Number of Drivers | RF Family/Standard | Antenna Type | Lamp Color | Sensitivity | Resistance Tolerance | Serial Interfaces | Current - Receiving | Gate Type | Current - Transmitting | Current - Peak Output (Source, Sink) | Modulation | B Value Tolerance | B25/85 | High Side Voltage - Max (Bootstrap) | B25/50 | B25/100 | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP5901BDR2G AMI Semiconductor | In Stock | - | - | Surface Mount | MELF, 0204 | 0204 | - | - | - | Half-Bridge | Lead free / RoHS Compliant | - | 0.7V, 3.4V | Vishay Beyschlag/Draloric/BC Components | NCP5901BDR2G-ND NCP5901BDR2GOSTR | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | Tape & Reel (TR) | MMA - Professional | 0.055 Dia x 0.142 L (1.40mm x 3.60mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 4.87 kOhms | Thin Film | - | 0.4W, 2/5W | - | 4.5 V ~ 13.2 V | - | - | NCP5901 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 16ns, 11ns | - | Synchronous | - | 2 | - | - | - | - | - | - | - | N-Channel MOSFET | - | - | - | - | - | 35V | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | AEC-Q200 | ||
![]() NCP5351MNR2 AMI Semiconductor | In Stock | - | - | Surface Mount | 10-VFDFN Exposed Pad | 10-DFN (3x3) | - | Round | - | Half-Bridge | Contains lead / RoHS non-compliant | - | 0.8V, 2V | Bivar Inc. | - | Bag | Obsolete | - | - | -30°C ~ 125°C (TJ) | Tape & Reel (TR) | PM5 | - | - | 1 (Unlimited) | - | - | - | LED | - | - | - | - | - | 4.5 V ~ 6.5 V | - | - | NCP5351 | Wire Leads - 6 (152.40mm) | - | - | 0.25 (6.35mm) | 2.1V | - | 7mA | - | 45° | Inverting, Non-Inverting | - | Round with Domed Top | - | 5mm, T-1 3/4 | - | 1mcd | - | Diffused | 555nm | 8ns, 14ns | Green | Synchronous | - | 2 | - | - | Green | - | - | - | - | N-Channel MOSFET | - | 4A, 4A | - | - | - | 25V | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() FAN7382M1 AMI Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOP | - | - | SI5348 | Half-Bridge | Lead free / RoHS Compliant | - | 0.8V, 2.5V | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 150°C (TJ) | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10 V ~ 20 V | - | - | FAN7382 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 60ns, 30ns | - | Independent | - | 2 | - | - | - | - | - | - | - | IGBT, N-Channel MOSFET | - | 350mA, 650mA | - | - | - | 600V | - | - | - | - | - | - | - | - | - | ||
![]() NCP81071AMNTXG AMI Semiconductor | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-WDFN (3x3) | - | - | - | Low-Side | Lead free / RoHS Compliant | - | 1.2V, 1.8V | Anderson Power Products, Inc. | - | Bulk | Obsolete | - | - | -40°C ~ 140°C (TJ) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4.5 V ~ 20 V | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | 8ns, 8ns | - | Independent | - | 2 | - | - | - | - | - | - | - | N-Channel MOSFET | - | 5A, 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34151PG AMI Semiconductor | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | MAX735 | Low-Side | Lead free / RoHS Compliant | - | 0.8V, 2.6V | Analog Devices Inc./Maxim Integrated | MC34151PGOS | Tape & Reel (TR) | Obsolete | - | - | 0°C ~ 150°C (TJ) | Tube | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 6.5 V ~ 18 V | - | - | MC34151 | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | 31ns, 32ns | - | Independent | - | 2 | - | - | - | - | - | - | - | N-Channel MOSFET | - | 1.5A, 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN73893MX AMI Semiconductor | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | RN731J | Half-Bridge | Lead free / RoHS Compliant | - | 0.8V, 2.5V | KOA Speer Electronics, Inc. | FAN73893MXTR | Tape & Reel (TR) | Obsolete | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 3 (168 Hours) | 2 | - | ±100ppm/°C | - | 6.65 kOhms | Thin Film | - | 0.063W, 1/16W | - | 10 V ~ 20 V | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | 50ns, 30ns | - | 3-Phase | - | 6 | - | - | - | - | - | - | - | IGBT, N-Channel MOSFET | - | 350mA, 650mA | - | - | - | 600V | - | - | - | - | Moisture Resistant | - | 0.022 (0.55mm) | - | - | ||
![]() FAN7083MX-GF085 AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | Axial | - | - | RLR05 | High-Side | Lead free / RoHS Compliant | - | - | Vishay Dale | FAN7083MX-GF085TR FAN7083MX_GF085 FAN7083MX_GF085-ND FAN7083MX_GF085TR FAN7083MX_GF085TR-ND | Bulk | Active | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 13.7 kOhms | Metal Film | - | 0.125W, 1/8W | - | 10 V ~ 20 V | - | - | FAN7083 | - | M (1%) | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 200ns, 25ns | - | Single | - | 1 | - | - | - | - | - | - | - | IGBT, N-Channel MOSFET | - | 200mA, 400mA | - | - | - | 600V | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() NCP5358MNTXG AMI Semiconductor | In Stock | - | - | Surface Mount | Module | 16-QFN (4x4) | - | - | - | Half-Bridge | Lead free / RoHS Compliant | - | 1V, 2V | Quectel | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C | Tape & Reel (TR) | M66 | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3.3V ~ 4.6V | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | NCP5358 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | 85.6kbps | - | - | - | Bluetooth v3.0, GSM, GPRS | - | - | 16ns, 11ns | - | Synchronous | 2W | 4 | Bluetooth, Cellular | Antenna Not Included | - | -109dBm | - | UART | 1.2mA ~ 1.3mA | N-Channel MOSFET | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | ||
![]() FAN7190M-F085 AMI Semiconductor | In Stock | - | - | Through Hole | Radial | 8-SOP | Polypropylene (PP), Metallized | - | - | Half-Bridge | Lead free / RoHS Compliant | - | 1.2V, 2.5V | Vishay Beyschlag/Draloric/BC Components | FAN7190M_F085 FAN7190M_F085-ND | Bulk | Active | - | 630V | -40°C ~ 105°C | Tube | F340X2 | 1.654 L x 0.846 W (42.00mm x 21.50mm) | ±10% | 3 (168 Hours) | - | PC Pins | - | - | - | - | EMI, RFI Suppression | - | 5.6 µF | 10 V ~ 22 V | - | - | FAN7190 | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 25ns, 20ns | - | Independent | - | 2 | - | - | - | - | - | - | - | IGBT, N-Channel MOSFET | - | 4.5A, 4.5A | - | - | - | 600V | - | - | - | - | 85C/85% Humidity | - | 1.543 (39.20mm) | - | X2 | ||
![]() NCP5901EMNTBG AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | 8-DFN (2x2) | - | - | - | Half-Bridge | Lead free / RoHS Compliant | - | 0.7V, 3.4V | Vishay Vitramon | - | Tape & Reel (TR) | Obsolete | 25V | - | -25°C ~ 85°C | Tape & Reel (TR) | VJ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | 1 (Unlimited) | - | - | Y5V (F) | - | - | - | General Purpose | - | 0.47 µF | 4.5 V ~ 13.2 V | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 16ns, 11ns | - | Synchronous | - | 2 | - | - | - | - | - | - | - | N-Channel MOSFET | - | - | - | - | - | 35V | - | - | - | - | - | - | - | - | - | ||
![]() FAN7392N AMI Semiconductor | In Stock | - | - | Free Hanging | Bead, Epoxy | 14-PDIP | - | - | - | Half-Bridge | Lead free / RoHS Compliant | 1.50 (38.10mm) | 4.5V, 9.5V | Littelfuse Inc. | - | Bulk | Obsolete | - | - | -55°C ~ 80°C | Tube | PR | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10 V ~ 20 V | - | - | FAN7392 | - | - | - | - | - | - | - | - | - | Non-Inverting | 30 mW | - | - | - | - | - | - | - | - | 25ns, 20ns | - | Independent | - | 2 | - | - | - | - | ±0.05°C | - | - | IGBT, N-Channel MOSFET | - | 3A, 3A | - | - | - | 600V | - | - | - | 3892K | - | 10k | - | - | - |