- Features
- Mfr
- Package
- Product Status
- Series
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Supplier Device Package
- Input Type
- Interface
- Output Configuration
Attribute column
Manufacturer
AMI Semiconductor PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Lead Free Status | Lead Free Status / RoHS Status | Mfr | Number of Elements | Other Names | Overall Impedance | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Base Part Number | Shell Finish | Shell Size - Insert | Number of Outputs | Output Type | Failure Rate | Lead Spacing | Contact Finish - Post (Mating) | Row Spacing | Interface | Current - Output (Max) | Output Configuration | Shell Size, MIL | Lead Style | Voltage - Supply (Vcc/Vdd) | Input Type | Cable Opening | Voltage - Output | Switch Type | Voltage - Supply, Single/Dual (±) | 1st Connector | 2nd Connector | Voltage - Load | Fault Protection | Rds On (Typ) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Features | Height Seated (Max) | Length | Thickness (Max) | Length - Stack Height | Contact Finish Thickness - Mating | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP302040MNTWG AMI Semiconductor | In Stock | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | - | Bulk | - | Active | - | - | -55°C ~ 125°C | - | VSR | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.1% | - | 2 | - | ±8ppm/°C | - | - | 4.12 kOhms | - | Metal Foil | - | - | - | 0.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | 0.336 (8.53mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() NIF5002NT1G AMI Semiconductor | In Stock | - | - | - | TO-261-4, TO-261AA | - | - | SOT-223 | - | - | - | - | - | - | - | - | 054481 | - | - | - | - | - | Lead free / RoHS Compliant | Molex | - | NIF5002NT1GOS NIF5002NT1GOS-ND NIF5002NT1GOSTR | - | Bulk | - | Active | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | * | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NIF5002N | - | - | 1 | N-Channel | - | - | - | - | On/Off | 2A | Low Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | - | - | - | 42V (Max) | Current Limiting (Fixed), Over Temperature, Over Voltage | 165 mOhm | - | - | - | - | - | - | - | Auto Restart, Slew Rate Controlled | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NUD3105LT1 AMI Semiconductor | In Stock | - | - | - | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 (TO-236) | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-2004E0 | RG-316 | - | - | 11 GHz | - | Contains lead / RoHS non-compliant | Amphenol Custom Cable | - | NUD3105LT1OS NUD3105LT1OS-ND NUD3105LT1OSTR | 50 Ohms | Bag | - | Active | - | - | - | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | N-Type to TNC | NUD3105 | - | - | 1 | N-Channel | - | - | - | - | On/Off | 300mA | Low Side | - | - | Not Required | - | - | - | Relay, Solenoid Driver | - | N-Type Jack | TNC Jack | 6V (Max) | - | 900 mOhm (Max) | - | - | - | - | - | - | - | Shielded | - | 72.0 (1.8m) 6.0 | - | - | - | - | - | - | - | - | - | ||
![]() NCP370MUAITXG AMI Semiconductor | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | - | - | RN731J | - | - | - | - | - | Lead free / RoHS Compliant | KOA Speer Electronics, Inc. | - | NCP370MUAITXGOSCT | - | Tape & Reel (TR) | - | Obsolete | - | - | -55°C ~ 155°C | Cut Tape (CT) | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | - | 2.64 kOhms | - | Thin Film | - | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | NCP370 | - | - | 1 | N-Channel | - | - | - | - | On/Off | 1.3A | High Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | - | - | - | -28 V ~ 28 V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | 130 mOhm | - | - | - | - | - | - | - | Moisture Resistant | 0.022 (0.55mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() FPF2108 AMI Semiconductor | In Stock | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Foil Resistors (Division of Vishay Precision Group) | - | FPF2108-ND FPF2108TR | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | MA | 0.311 L x 0.110 W (7.90mm x 2.80mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±2.5ppm/°C | - | - | 2.2725 kOhms | - | Metal Foil | - | - | - | 0.3W | - | - | - | - | - | - | - | - | - | FPF2108 | - | - | 1 | P-Channel | - | - | - | - | On/Off | 400mA | High Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | - | - | - | 1.8 V ~ 5.5 V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 125 mOhm | - | - | - | - | - | - | - | - | 0.335 (8.50mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() FDDS10H04A AMI Semiconductor | In Stock | - | - | Surface Mount | 42-VFQFN Exposed Pad | - | - | 42-QFN (8x8) | - | - | - | - | - | - | - | - | 73M1822 | - | - | - | - | - | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | MicroDAA™ | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Fax, Modems, Pagers | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | FDDS10H04 | - | - | 1 | N-Channel | - | - | - | - | Serial | 10.5A | High Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | - | - | - | 5.5 V ~ 38 V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | 4.5 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCV8402STT3G AMI Semiconductor | In Stock | - | - | - | MELF, 0204 | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Beyschlag/Draloric/BC Components | - | NCV8402STT3GOSCT | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | Cut Tape (CT) | MMA - Professional | 0.055 Dia x 0.142 L (1.40mm x 3.60mm) | ±1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | - | 4.12 Ohms | - | Thin Film | - | - | - | 0.4W, 2/5W | - | - | - | - | - | - | - | - | - | NCV8402 | - | - | 1 | N-Channel | - | - | - | - | On/Off | 2A | Low Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | - | - | - | 42V (Max) | Current Limiting (Fixed), Over Temperature, Over Voltage | 165 mOhm | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() TND314S-TL-E AMI Semiconductor | In Stock | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Beyschlag/Draloric/BC Components | - | - | - | Tape & Box (TB) | - | Active | - | - | -55°C ~ 155°C | Tape & Reel (TR) | SFR25H | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±5% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | - | 8.2 kOhms | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | TND314 | - | - | 2 | - | - | - | - | - | On/Off | - | - | - | - | Not Required | Inverting | - | - | General Purpose | - | - | - | 4.5 V ~ 25 V | - | 8 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP380HSN05AAT2G AMI Semiconductor | In Stock | - | - | Through Hole | SOT-23-5 Thin, TSOT-23-5 | - | - | 5-TSOP | - | - | - | - | - | - | - | - | 146473 | - | - | - | - | - | Lead free / RoHS Compliant | TE Connectivity AMP Connectors | - | - | - | Bulk | - | Obsolete | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | AMPMODU Mod II | - | - | 1 (Unlimited) | - | Solder | - | - | - | - | 24 | - | Black | - | 1 | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | Gold | - | On/Off | 1A | High Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | - | - | - | 2.5 V ~ 5.5 V | Current Limiting (Fixed), UVLO | 70 mOhm | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | 0.470 (11.938mm) | - | 1.130 (28.700mm) | 0.330 (8.382mm) | 15.0µin (0.38µm) | 0.330 (8.382mm) | - | - | ||
![]() FPF2195BUCX AMI Semiconductor | In Stock | - | - | Free Hanging (In-Line) | 6-UFBGA, WLCSP | - | Polyamide (PA), Nylon | 6-WLCSP (0.96x1.66) | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 5282-8PG | - | Gold | Brass | - | - | Lead free / RoHS Compliant | Conxall/Switchcraft | - | FPF2195BUCXTR | - | Bulk | Plastic | Active | - | 600V | -40°C ~ 115°C | Tape & Reel (TR) | Multi-Con-X® | - | - | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Male Pins | - | - | 8 | - | Black | - | - | - | - | Bayonet Lock | 5.6A | - | - | Keyed | Unshielded | Weathertight | - | FPF2195 | - | - | 1 | P-Channel | - | - | - | - | On/Off | 1.5A | High Side | - | - | Not Required | Non-Inverting | 0.300 ~ 0.320 (7.62mm ~ 8.13mm) | - | General Purpose | - | - | - | 1.8 V ~ 5.5 V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 55 mOhm | - | - | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMIS39101PNPB4RG AMI Semiconductor | In Stock | - | - | - | 28-SOIC (0.295, 7.50mm Width) | - | - | 28-SOIC | - | - | - | - | - | - | - | - | MAX729 | - | - | - | - | - | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | - | 766-1004-2 | - | Tube | - | Obsolete | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMIS-39101 | - | - | 8 | - | - | - | - | - | SPI | 350mA | High Side | - | - | 3.1 V ~ 5.5 V | - | - | - | General Purpose | - | - | - | 3.5 V ~ 28 V | Over Temperature | 1 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPF1009R AMI Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | MAX8805 | - | - | - | - | - | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | - | FPF1009R-ND FPF1009RTR | - | Tube | - | Obsolete | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Converter, WCDMA PA Power | - | - | - | - | - | - | - | - | - | - | - | FPF1009 | - | - | 1 | P-Channel | - | - | - | - | On/Off | 1.5A | High Side | - | - | Not Required | Non-Inverting | - | 0.4V ~ 5.5V | General Purpose | - | - | - | 1.2 V ~ 5.5 V | - | 30 mOhm | - | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NUD3160LT1G AMI Semiconductor | In Stock | - | - | - | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 (TO-236) | - | - | - | - | - | - | - | - | MS27496E23F | - | - | - | - | - | Lead free / RoHS Compliant | Corsair | - | NUD3160LT1GOSDKR | - | Bag | - | Active | - | - | -40°C ~ 125°C (TA) | Original-Reel® | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NUD3160 | - | - | 1 | N-Channel | - | - | - | - | On/Off | 150mA | Low Side | - | - | Not Required | - | - | - | Relay, Solenoid Driver | - | - | - | 61V (Max) | - | 1.8 Ohm (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPF2116 AMI Semiconductor | In Stock | - | - | - | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | IDEC | - | FPF2116TR | - | Bulk | - | Active | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPF2116 | - | - | 1 | P-Channel | - | - | - | - | On/Off | 200mA | High Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | - | - | - | 1.8 V ~ 5.5 V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 125 mOhm | - | - | - | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPF1203LUCX AMI Semiconductor | In Stock | - | - | - | 4-UFBGA, WLCSP | - | - | 4-WLCSP (0.76x0.76) | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1Z01B0 | RG-178 | - | - | 6 GHz | - | Lead free / RoHS Compliant | Amphenol Custom Cable | - | FPF1203LUCXTR | 50 Ohms | Bag | - | Active | - | - | - | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | MCX to N-Type | FPF1203 | - | - | 1 | P-Channel | - | - | - | - | On/Off | 2.2A | High Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | - | MCX Plug | N-Type Jack | 1.2 V ~ 5.5 V | - | 45 mOhm | - | - | - | - | - | - | - | Shielded | - | 84.0 (2.1m) 7.0 | - | - | - | - | - | - | - | - | - | ||
![]() FPF2103 AMI Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | MAX9041 | - | - | - | - | - | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | 1 | FPF2103_NL FPF2103_NLTR FPF2103_NLTR-ND FPF2103TR | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPF2103 | - | - | 1 | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | On/Off | 200mA | High Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | 2.5V ~ 5.5V | - | - | 1.8 V ~ 5.5 V | Current Limiting (Fixed), Over Temperature, UVLO | 125 mOhm | 72µA | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | Status Flag | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP333FCT2G AMI Semiconductor | In Stock | - | - | - | 4-UFBGA, WLCSP | - | - | 4-WLCSP (0.76x0.76) | - | - | - | - | - | - | - | - | RLP02 | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Sfernice | - | NCP333FCT2G-ND NCP333FCT2GOSTR | - | Bag | - | Active | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | - | On/Off | 1.5A | High Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | - | - | - | 1.2 V ~ 5.5 V | - | 45 mOhm | - | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCV8402ASTT1G AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | SOT-223 | - | - | - | - | - | - | - | - | VJ0402 | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Vitramon | - | NCV8402ASTT1GOSCT | - | Tape & Reel (TR) | - | Active | 50V | - | -55°C ~ 125°C | Cut Tape (CT) | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±10% | 1 (Unlimited) | - | - | C0G, NP0 | - | - | - | - | - | - | RF, Microwave, High Frequency | - | - | 51 pF | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | On/Off | 2A | Low Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | - | - | - | 42V (Max) | Current Limiting (Fixed), Over Temperature, Over Voltage | 165 mOhm | - | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.024 (0.61mm) | - | - | - | - | - | - | - | - | ||
![]() MLP1N06CL AMI Semiconductor | In Stock | - | - | - | TO-220-3 | - | - | TO-220AB | - | - | - | - | - | - | - | - | 120018 | - | - | - | - | - | Contains lead / RoHS non-compliant | Molex | - | - | - | Bulk | - | Active | - | - | -50°C ~ 150°C (TJ) | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLP1N06 | - | - | 1 | N-Channel | - | - | - | - | On/Off | - | Low Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | - | - | - | 59V (Max) | - | 590 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPF1038UCX AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | 6-WLCSP (0.96x1.66) | - | - | - | - | - | - | - | - | CDR31 | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Vitramon | - | FPF1038UCXCT | - | Tape & Reel (TR) | - | Active | 100V | - | -55°C ~ 125°C | Cut Tape (CT) | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | 1 (Unlimited) | - | - | BX | - | - | - | - | - | - | High Reliability | - | - | 1500 pF | - | - | - | - | - | - | - | - | FPF1038 | - | - | 1 | P-Channel | R (0.01%) | - | - | - | On/Off | 3.5A | High Side | - | - | Not Required | Non-Inverting | - | - | General Purpose | - | - | - | 1.2 V ~ 5.5 V | - | 20 mOhm | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | - | - |