- Features
- Mfr
- Package
- Product Status
- Series
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Supplier Device Package
- Input Type
- Interface
- Output Configuration
Attribute column
Manufacturer
AMI Semiconductor PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Panel Cutout Shape | Base Product Number | Data Converters | Driver Configuration | Lead Free Status / RoHS Status | Manufacturer Part Number | Mfr | Other Names | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Ingress Protection | Base Part Number | Termination Style | Number of Outputs | Output Type | Failure Rate | Lead Spacing | Panel Cutout Dimensions | Voltage | Interface | Polarization | Current - Output (Max) | Current | Output Configuration | Lead Style | Voltage - Supply (Vcc/Vdd) | Viewing Angle | Input Type | Control Features | Switch Type | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Voltage - Load | Lens Color | Fault Protection | Contact Rating @ Voltage | Lamp Color | Rds On (Typ) | Voltage - Breakdown | Feature Pins | Features | Auxiliary Sense | Height Seated (Max) | Thickness (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPF2312MPX AMI Semiconductor | In Stock | - | - | - | Axial | Axial | - | RN60 | - | - | Lead free / RoHS Compliant | - | Vishay Dale | FPF2312MPXCT | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | Cut Tape (CT) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | - | 100 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | FPF2312 | - | 2 | P-Channel | - | - | - | - | On/Off | - | 600mA | - | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1.8 V ~ 5.5 V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | 75 mOhm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | ||
![]() FPF2000 AMI Semiconductor | In Stock | - | - | - | 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | - | 121050 | - | - | Lead free / RoHS Compliant | - | Molex | FPF2000_NL FPF2000_NLTR FPF2000_NLTR-ND FPF2000TR | Bulk | Active | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Brad 121050 mPm | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | FPF2000 | - | 1 | P-Channel | - | - | - | - | On/Off | - | 50mA | - | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1.8 V ~ 5.5 V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 700 mOhm | - | - | Auto Restart, Status Flag | - | - | - | - | - | ||
![]() NCV7748D2R2G AMI Semiconductor | In Stock | - | - | - | - | - | Round | MPC3BCW12 | - | - | - | - | Bivar Inc. | - | Bag | Obsolete | - | - | - | MPC3 | - | - | 3 (168 Hours) | - | - | LED | - | - | - | - | - | - | - | Wire Leads - 12 (304.80mm) | - | - | - | - | 0.24 (6.10mm) | 2V Red, 2V Yellow | - | - | - | 30mA Red, 30mA Yellow | - | - | - | 45° | - | - | - | Round with Domed Top | 3mm, T-1 | 6mcd Red, 4mcd Yellow | Diffused | 625nm Red, 590nm Yellow | - | - | - | - | Red, Yellow | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() NCP45520IMNTWG-L AMI Semiconductor | In Stock | - | - | - | 2512 (6432 Metric) | 2512 | - | - | 3 V ~ 5.5 V | 0.5 V ~ 13.5 V | - | NCP45520IMNTWG-L | Vishay Dale | NCP45520IMNTWG-L-ND NCP45520IMNTWG-LOSTR | Tray | Active | - | -65°C ~ 155°C | - | RCP | 0.250 L x 0.124 W (6.35mm x 3.15mm) | ±5% | 3 (168 Hours) | 2 | ±150ppm/°C | - | 360 Ohms | Thick Film | - | 3.5W | - | - | - | - | - | N-Channel | - | - | - | - | On/Off | 8-VFDFN Exposed Pad | - | - | 1 | - | - | - | Non-Inverting | Over Temperature, UVLO | - | - | - | - | - | - | 12.8 mOhm | - | - | High Side | - | - | 8-DFN (2x2) | 10.5A | Moisture Resistant | General Purpose | 0.025 (0.64mm) | - | Tape & Reel (TR) | - | ||
![]() FPF2200 AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 2225 (5763 Metric) | 6-MicroFET (2x2) | - | - | - | - | Lead free / RoHS Compliant | - | KYOCERA AVX | FPF2200TR | Bulk | Active | 1500V (1.5kV) | -55°C ~ 125°C | Tape & Reel (TR) | - | 0.225 L x 0.250 W (5.72mm x 6.35mm) | ±20% | 1 (Unlimited) | - | X7R | - | - | - | General Purpose | - | 0.022 µF | - | FPF2200 | - | 1 | P-Channel | - | - | - | - | On/Off | - | 500mA | - | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1.8 V ~ 5.5 V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 140 mOhm | - | - | High Voltage | - | - | 0.100 (2.54mm) | - | - | ||
![]() LB1205M-TLM-E AMI Semiconductor | In Stock | - | - | - | Axial | Axial | - | RNC70 | - | - | Lead free / RoHS Compliant | - | Vishay Dale | LB1205M-TLM-EOSCT | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | Cut Tape (CT) | Military, MIL-PRF-55182/06, RNC70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | 3 (168 Hours) | 2 | ±25ppm/°C | - | 909 kOhms | Metal Film | - | 0.75W, 3/4W | - | - | - | - | 4 | Darlington | R (0.01%) | - | - | - | - | - | 1.5A | - | Low Side | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 3.5 V ~ 7 V | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() NCV7240ADPR2G AMI Semiconductor | In Stock | - | - | - | 24-SSOP (0.154, 3.90mm Width) | 24-SSOP | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Vitramon | NCV7240ADPR2GTR NCV7240DPR2G NCV7240DPR2G-ND NCV7240DPR2GOSTR NCV7240DPR2GOSTR-ND | Box | Obsolete | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | * | - | - | 2 (1 Year) | - | - | - | - | - | - | - | - | - | NCV7240 | - | 8 | N-Channel | - | - | - | - | SPI | - | 600mA | - | Low Side | - | - | - | - | - | General Purpose | - | - | - | - | - | 3.3V, 5V | - | Open Load Detect, Over Temperature | - | - | 1.5 Ohm | - | - | - | - | - | - | - | - | ||
![]() FPF1039UCX AMI Semiconductor | In Stock | - | - | - | 6-UFBGA, WLCSP | 6-WLCSP (0.96x1.66) | - | - | - | - | Lead free / RoHS Compliant | - | LOCTITE | FPF1039UCX-ND FPF1039UCXFSTR | Bulk | Obsolete | - | - | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | FPF1039 | - | 1 | - | - | - | - | - | On/Off | - | 3.5A | - | - | - | Not Required | - | - | - | General Purpose | - | - | - | - | - | 1.2 V ~ 5.5 V | - | - | - | - | 20 mOhm | - | - | Slew Rate Controlled | - | - | - | - | - | ||
![]() FPF2223 AMI Semiconductor | In Stock | - | - | Through Hole | Radial | 6-MicroFET (2x2) | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Beyschlag/Draloric/BC Components | FPF2223DKR | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | Original-Reel® | Mono-Kap™ K | 0.142 L x 0.091 W (3.60mm x 2.30mm) | ±20% | 1 (Unlimited) | - | X7R | - | - | - | General Purpose | - | 180 pF | - | FPF2223 | - | 1 | P-Channel | - | 0.197 (5.00mm) | - | - | On/Off | - | 625mA | - | High Side | Formed Leads | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1.8 V ~ 5.5 V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | 140 mOhm | - | - | - | - | 0.244 (6.20mm) | - | - | - | ||
![]() NCP436FCT2G AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1111 (2828 Metric) | 6-WLCSP (1.0x1.5) | - | - | - | - | Lead free / RoHS Compliant | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | 500V | -55°C ~ 175°C | Tape & Reel (TR) | SQ | 0.110 L x 0.110 W (2.79mm x 2.79mm) | ±1% | 1 (Unlimited) | - | M | - | - | - | RF, Microwave, High Frequency | - | 12 pF | - | - | - | 1 | P-Channel | - | - | - | - | On/Off | - | 3A | - | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1 V ~ 3.6 V | - | - | - | - | 15 mOhm | - | - | High Q, Low Loss | - | - | 0.102 (2.59mm) | - | - |