- Current - Cathode
- Current - Output
- Current - Supply
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Noise - 0.1Hz to 10Hz
- Noise - 10Hz to 10kHz
- Operating Temperature
- Other Names
- Output Type
Attribute column
Manufacturer
AMI Semiconductor PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Applications | Capacitance | Base Part Number | Function | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Lead Spacing | Output Configuration | Lead Style | Current - Output | Current - Supply | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Reference Type | Synchronous Rectifier | Voltage - Output (Max) | Current - Cathode | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL431ILPRA AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | TO-92-3 | VJ0402 | Contains lead / RoHS non-compliant | Vishay Vitramon | TL431ILPRAOS | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±2% | 1 (Unlimited) | C0G, NP0 | RF, Microwave, High Frequency | 13 pF | TL431 | - | - | - | Adjustable | - | - | - | - | 100mA | - | 2.495V | - | - | Shunt | - | 36V | 1mA | - | - | High Q, Low Loss | - | 0.024 (0.61mm) | - | ||
![]() LM385BZ-1.2RAG AMI Semiconductor | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92-3 | - | Lead free / RoHS Compliant | Panduit Corp | LM385BZ-1.2RAG-ND LM385BZ-1.2RAGOSTR | Bulk | Obsolete | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | * | - | ±1% | 1 (Unlimited) | 80ppm/°C Typical | - | - | LM385B | - | - | - | Fixed | - | - | - | - | 20mA | - | 1.235V | - | - | Shunt | - | - | 20µA | - | 60µVrms | - | - | - | - | ||
![]() NCP431BVSNT1G AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | SOT-23-3 (TO-236) | VJ1210 | Lead free / RoHS Compliant | Vishay Vitramon | NCP431BVSNT1G-ND NCP431BVSNT1GOSTR | Tape & Reel (TR) | Active | 630V | -55°C ~ 125°C | Tape & Reel (TR) | VJ OMD | 0.132 L x 0.098 W (3.35mm x 2.50mm) | ±10% | 1 (Unlimited) | X7R | Boardflex Sensitive | 390 pF | - | - | - | - | Adjustable | - | - | - | - | 100mA | - | 2.5V | - | - | Shunt | - | 36V | 60µA | - | - | Soft Termination, High Voltage | - | 0.067 (1.70mm) | - | ||
![]() LM285D-2.5R2G AMI Semiconductor | In Stock | - | - | Surface Mount | 6-XFLGA | 6-LGA-B01 (1.2x1.2) | XC9282 | Lead free / RoHS Compliant | Torex Semiconductor Ltd | LM285D-2.5R2GOSTR LM285D25R2G | Tape & Reel (TR) | Obsolete | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | XC9282 | - | ±1.5% | 1 (Unlimited) | 80ppm/°C Typical | - | - | LM285 | Step-Down | 1 | 5.5V | Fixed | 2.5V | - | Positive | - | 600mA | - | 1.35V | Buck | 6MHz | Shunt | Yes | - | 30µA | - | 120µVrms | - | - | - | - |