- Current - Output / Channel
- Current Transfer Ratio (Max)
- Current Transfer Ratio-Min
- Input Type
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package
Attribute column
Manufacturer
AMI Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | Current Transfer Ratio-Min | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Other Names | Overall Impedance | Package | Product Status | Voltage Rated | Voltage-Off State | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Voltage - Supply | Ingress Protection | Style | Output | Termination Style | Voltage - Isolation | Output Type | Failure Rate | Lead Spacing | Number of Channels | Lead Style | Voltage - Forward (Vf) (Typ) | Input Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | 1st Connector | 2nd Connector | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Maximum Pressure | Current - DC Forward (If) (Max) | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Current Transfer Ratio (Max) | Current - On State (It (RMS)) (Max) | Turn On / Turn Off Time (Typ) | Current - On State (It (AV)) (Max) | Vce Saturation (Max) | SCR Type | Voltage - On State (Vtm) (Max) | Current - Off State (Max) | Features | Height Seated (Max) | Length | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMHA2801R2V AMI Semiconductor | In Stock | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4-Mini-Flat | Male | Male | Q-2E00X0 | LMR 195 | 80% @ 5mA | 6 GHz | Lead free / RoHS Compliant | Amphenol Custom Cable | HMHA2801R2VCT | 50 Ohms | Bag | Active | - | - | - | Cut Tape (CT) | - | - | - | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | HD-BNC to N-Type | - | - | 3750Vrms | Transistor | - | - | 1 | - | 1.3V (Max) | DC | - | - | - | - | - | HD-BNC Plug | N-Type Plug, Right Angle | 3µs, 3µs | 50mA | 80V | - | 50mA | - | - | - | - | 600% @ 5mA | - | - | - | 300mV | - | - | - | Shielded | - | 29.53 (750.00mm) | - | - | ||
![]() CNX38UW AMI Semiconductor | In Stock | - | - | Chassis Mount | TO-200AB, A-PUK | TO-200AB, A-PUK | - | - | ST173 | - | 70% @ 10mA | - | Lead free / RoHS Compliant | Vishay General Semiconductor - Diodes Division | - | - | Bulk | Active | - | 1.2 kV | -40°C ~ 125°C | Tube | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor with Base | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 100mA | 80V | - | 100mA | 3 V | 3940A, 4120A | 200 mA | 600 mA | 210% @ 10mA | 610 A | 20µs, 20µs | 330 A | 400mV | Standard Recovery | 2.07 V | 40 mA | - | - | - | - | - | ||
![]() MOC8204SR2M AMI Semiconductor | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | - | P3420100 | - | 20% @ 10mA | - | Lead free / RoHS Compliant | Rosenberger | MOC8204SR2M-ND MOC8204SR2MDKR | - | Bag | Active | - | - | -40°C ~ 100°C | Original-Reel® | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4170Vrms | Transistor with Base | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 100mA | 400V | - | 80mA | - | - | - | - | - | - | 5µs, 5µs | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() MOC8113300 AMI Semiconductor | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | - | 121211 | - | 100% @ 10mA | - | Lead free / RoHS Compliant | Molex | - | - | Bulk | Active | - | - | -55°C ~ 100°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | 3µs, 14µs | - | 70V | - | 90mA | - | - | - | - | - | - | 4.2µs, 23µs | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() FOD2741BS AMI Semiconductor | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | - | 022210 | - | 100% @ 10mA | - | Lead free / RoHS Compliant | Molex | FOD2741BS_NL FOD2741BS_NL-ND FOD2741BSFS FOD2741BSFS-ND | - | Bulk | Active | - | - | -40°C ~ 85°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | - | 1 | - | 1.5V (Max) | DC | - | - | - | - | - | - | - | - | 50mA | 30V | - | - | - | - | - | - | 200% @ 10mA | - | - | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() H11A817A3S AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | Axial | - | - | RNC55 | - | 80% @ 5mA | - | Lead free / RoHS Compliant | Vishay Dale | - | - | Bulk | Active | - | - | -65°C ~ 175°C | Tube | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 1 (Unlimited) | 2 | ±50ppm/°C | 62.6 kOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | 5300Vrms | Transistor | S (0.001%) | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 2.4µs, 2.4µs | 50mA | 70V | - | 50mA | - | - | - | - | 160% @ 5mA | - | - | - | 200mV | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() FOD814300 AMI Semiconductor | In Stock | - | - | Through Hole | 2512 (6432 Metric) | 2512 | - | - | - | - | 20% @ 1mA | - | Lead free / RoHS Compliant | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | Tray | Active | - | - | -55°C ~ 150°C | Tube | VSMP | 0.249 L x 0.127 W (6.32mm x 3.23mm) | ±0.02% | 1 (Unlimited) | 2 | ±0.2ppm/°C | 75 kOhms | Metal Foil | - | - | 0.75W, 3/4W | - | - | - | - | - | - | 5000Vrms | Transistor | - | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | 4µs, 3µs | 50mA | 70V | - | 50mA | - | - | - | - | 300% @ 1mA | - | - | - | 200mV | - | - | - | Moisture Resistant, Non-Inductive | 0.025 (0.64mm) | - | - | - | ||
![]() HMAA2705R4 AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | 4-Mini-Flat | - | - | - | - | 50% @ 5mA | - | Lead free / RoHS Compliant | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | 10V | - | -55°C ~ 125°C | Tape & Reel (TR) | LD | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±10% | 1 (Unlimited) | - | X7R | - | - | - | General Purpose | - | 0.22 µF | - | - | - | - | - | 3750Vrms | Transistor | - | - | 1 | - | 1.3V (Max) | AC, DC | - | - | - | - | - | - | - | 3µs, 3µs | 80mA | 40V | - | 50mA | - | - | - | - | 300% @ 5mA | - | - | - | 300mV | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() HMHA281R2_F132 AMI Semiconductor | In Stock | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4-Mini-Flat | - | - | - | - | 50% @ 5mA | - | Lead free / RoHS Compliant | Vishay Beyschlag/Draloric/BC Components | - | - | Bulk | Obsolete | - | - | -55°C ~ 100°C | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | Transistor | - | - | 1 | - | 1.3V (Max) | DC | - | - | - | - | - | - | - | 3µs, 3µs | 50mA | 80V | - | 50mA | - | - | - | - | 600% @ 5mA | - | - | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() H11A3FVM AMI Semiconductor | In Stock | - | - | Surface Mount | Cylinder | - | - | - | - | - | 20% @ 10mA | - | Lead free / RoHS Compliant | Amphenol SSI Technologies | - | - | Box | Obsolete | - | - | -40°C ~ 105°C | Tube | MediaSensor™ | - | - | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | 8V ~ 30V | - | - | 4 mA ~ 20 mA | Deutsch, 3 Pin | 7500Vpk | Analog Current | - | - | 1 | - | 1.18V | DC | ±1% | 15PSI (103.42kPa) | Absolute | Threaded | - | - | - | - | - | 30V | - | 60mA | - | - | - | - | - | - | 2µs, 2µs | - | 400mV | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | ||
![]() MOC119S AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | Axial | - | - | RWR78 | - | 300% @ 10mA | - | Lead free / RoHS Compliant | Vishay Dale | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 250°C | Tube | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | 1 (Unlimited) | 2 | ±20ppm/°C | 1.58 kOhms | Wirewound | - | - | 10W | - | - | - | - | - | - | 5300Vrms | Darlington | R (0.01%) | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 150mA | 30V | - | 60mA | - | - | - | - | - | - | 3.5µs, 95µs | - | 1V | - | - | - | Military, Moisture Resistant | - | - | - | - | ||
![]() MCT22003S AMI Semiconductor | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | - | VG952 | - | 20% @ 10mA | - | Lead free / RoHS Compliant | ITT Cannon, LLC | - | - | Bulk | Active | - | - | -55°C ~ 100°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor with Base | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 50mA | 30V | - | 100mA | - | - | - | - | - | - | 2µs, 2µs | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() MCT5200W AMI Semiconductor | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | - | UMYA-36 | - | 75% @ 10mA | - | Lead free / RoHS Compliant | Omron Automation and Safety | - | - | Bulk | Obsolete | - | - | -55°C ~ 100°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor with Base | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | 1.3µs, 16µs | 150mA | 30V | - | 50mA | - | - | - | - | - | - | 1.6µs, 18µs | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() CNY17F23S AMI Semiconductor | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | - | 091780 | - | 63% @ 10mA | - | Lead free / RoHS Compliant | Molex | - | - | Bulk | Active | - | - | -55°C ~ 100°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor | - | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | 1µs, 2µs | 50mA | 70V | - | 100mA | - | - | - | - | 125% @ 10mA | - | 2µs, 3µs | - | 300mV | - | - | - | - | - | - | - | - |