- Color
- Configuration
- Interface
- Internal Connection
- Lead Free Status / RoHS Status
- Mfr
- Millicandela Rating
- Moisture Sensitivity Level (MSL)
- Package
- Product Status
- Series
- Size / Dimension
Attribute column
Manufacturer
AMI Semiconductor Display Modules - LED Dot Matrix and Cluster
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Actuator Type | Output Type | Configuration | Interface | Number of Circuits | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Voltage - Forward (Vf) (Typ) | Power - Max | Cable Opening | Voltage - Zener (Nom) (Vz) | Millicandela Rating | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Maximum DC Volts | Current - Surge | Rotational Life (Cycles Min) | Internal Connection | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GMA2985C AMI Semiconductor | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | 01002 | - | - | - | Lead free / RoHS Compliant | Sensata-BEI Sensors | Bulk | - | Active | - | - | H25 | 1.50 L x 2.39 W x 0.35 H (38.1mm x 60.8mm x 8.8mm) | - | 1 (Unlimited) | - | - | - | Red | - | - | - | 5V ~ 28V | User Selectable | - | - | - | - | Connector | Shaft | Quadrature with Index (Incremental) | 5 x 8 | - | - | - | - | - | 2.1V | - | - | - | 3mcd | - | - | - | - | - | No | Optical | No | 24 | - | - | 200M | Common Anode Row, Common Cathode Column | - | - | - | ||
![]() GMA2685C AMI Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | TE Connectivity AMP Connectors | Bulk | - | Obsolete | - | - | * | 1.50 L x 2.39 W x 0.35 H (38.1mm x 60.8mm x 8.8mm) | - | 1 (Unlimited) | - | - | - | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | 5 x 8 | - | - | - | - | - | 2.1V | - | - | - | 3mcd | - | - | - | - | - | - | - | - | - | - | - | - | Common Anode Row, Common Cathode Column | - | - | - | ||
![]() GMA7275CA AMI Semiconductor | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | KYOCERA AVX | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q200, TransGuard® | 0.50 L x 0.70 W x 0.25 H (12.70mm x 17.80mm x 6.30mm) | - | 1 (Unlimited) | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 5 x 7 | - | 1 | - | - | - | 1.8V | - | - | - | 5mcd | 26.95 V | 2J | 22.05 V | 24.5 V | 14 V | - | - | - | - | 16 V | 500 A | - | Common Anode Row, Common Cathode Column | - | - | - | ||
![]() GMC8975C AMI Semiconductor | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | Polyamide (PA), Nylon | 3282-7P | Gold | Brass | - | Lead free / RoHS Compliant | Conxall/Switchcraft | Bulk | Plastic | Active | 600V | -40°C ~ 115°C | Multi-Con-X® | 0.89 L x 1.25 W x 0.31 H (22.6mm x 31.8mm x 8.0mm) | - | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 7 | Black | - | Bayonet Lock | 5.6A | - | Keyed | Unshielded | Weathertight | - | - | - | - | - | 5 x 7 | - | - | - | - | - | 2.1V | - | 0.280 ~ 0.290 (7.11mm ~ 7.37mm) | - | 3mcd | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode Row, Common Anode Column | Backshell | - | - | ||
![]() GMA26481C AMI Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | 106108 | - | - | - | Lead free / RoHS Compliant | Molex | Bulk | - | Active | - | - | * | 1.17 L x 2.30 W x 0.30 H (29.60mm x 58.34mm x 7.70mm) | - | 1 (Unlimited) | - | - | - | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | 4 x 8 | - | - | - | - | - | 2.1V Green, 2V Red | - | - | - | 1.6mcd Green, 2.2mcd Red | - | - | - | - | - | - | - | - | - | - | - | - | Common Anode Row, Common Cathode Column | - | - | - | ||
![]() GMC7975CA AMI Semiconductor | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | SMAZ5943 | - | - | 86 Ohms | Lead free / RoHS Compliant | Vishay General Semiconductor - Diodes Division | Tape & Reel (TR) | - | Active | - | -65°C ~ 150°C | - | 0.50 L x 0.70 W x 0.25 H (12.70mm x 17.80mm x 6.30mm) | ±5% | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | 5 x 7 | - | - | 1 µA @ 42.6 V | - | 1.5 V @ 200 mA | 2.1V | 500 mW | - | 56 V | 3mcd | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode Row, Common Anode Column | - | - | - |